location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Space SPF-LC701 tablet case 20.1 cm (7.9") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Space Check ‘Space’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPF-LC701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPF-LC701
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Space’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Space: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2021 14:46:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Space SPF-LC701 tablet case 20.1 cm (7.9") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 20.1 cm (7.9") Black
  • - Stand mode
  • - Scratch resistant
  • - 150 g
More>>>
Short summary description Space SPF-LC701 tablet case 20.1 cm (7.9") Folio Black:
This short summary of the Space SPF-LC701 tablet case 20.1 cm (7.9") Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Space SPF-LC701, Folio, Any brand, Universal, 20.1 cm (7.9"), 150 g

Long summary description Space SPF-LC701 tablet case 20.1 cm (7.9") Folio Black:
This is an auto-generated long summary of Space SPF-LC701 tablet case 20.1 cm (7.9") Folio Black based on the first three specs of the first five spec groups.

Space SPF-LC701. Case type: Folio, Brand compatibility: Any brand, Compatibility: Universal, Maximum screen size: 20.1 cm (7.9"). Weight: 150 g