Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Pull case Apple
- - Leather
- - Red
- - Scratch resistant
Long product name Sox KTUD 03 IP5C mobile phone case Pull case Red
:
TulipDuo Case for Apple iPhone 5C - Ruby/Mustard
The long product name of Sox KTUD 03 IP5C mobile phone case Pull case Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TulipDuo Case for Apple iPhone 5C - Ruby/Mustard
More>>>
Short summary description Sox KTUD 03 IP5C mobile phone case Pull case Red:
This short summary of the Sox KTUD 03 IP5C mobile phone case Pull case Red data-sheet is auto-generated and uses the product title and the first six key specs.
Sox KTUD 03 IP5C, Pull case, Apple, iPhone 5C, Red
Long summary description Sox KTUD 03 IP5C mobile phone case Pull case Red:
This is an auto-generated long summary of Sox KTUD 03 IP5C mobile phone case Pull case Red based on the first three specs of the first five spec groups.
Sox KTUD 03 IP5C. Case type: Pull case, Brand compatibility: Apple, Compatibility: iPhone 5C, Product colour: Red