Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sox WESTERN desert mobile phone case 10.9 cm (4.3") Pouch case Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WESTERN desert
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SOX KSWES 03 GS4MINI
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1566
This statistic is based on the 93413 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91294 free Open Icecat users.
Info modified on: 08 Oct 2019 14:54:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sox WESTERN desert mobile phone case 10.9 cm (4.3") Pouch case Brown :
The short editorial description of Sox WESTERN desert mobile phone case 10.9 cm (4.3") Pouch case Brown

Hand Made Genuine Leather Pouch for Samsung GALAXY S4 mini, Desert Brown
More>>>
Short summary description Sox WESTERN desert mobile phone case 10.9 cm (4.3") Pouch case Brown:
This short summary of the Sox WESTERN desert mobile phone case 10.9 cm (4.3") Pouch case Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Sox WESTERN desert, Pouch case, Samsung, GALAXY S4 mini, 10.9 cm (4.3"), Brown

Long summary description Sox WESTERN desert mobile phone case 10.9 cm (4.3") Pouch case Brown:
This is an auto-generated long summary of Sox WESTERN desert mobile phone case 10.9 cm (4.3") Pouch case Brown based on the first three specs of the first five spec groups.

Sox WESTERN desert. Case type: Pouch case, Brand compatibility: Samsung, Compatibility: GALAXY S4 mini, Maximum screen size compatibility: 10.9 cm (4.3"), Product colour: Brown

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.