Long product name Sox KPOR 01 IP5 mobile phone case Cover Black
:
Case for Apple iPhone 5/5S
The long product name of Sox KPOR 01 IP5 mobile phone case Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Case for Apple iPhone 5/5S
More>>>
Short summary description Sox KPOR 01 IP5 mobile phone case Cover Black:
This short summary of the Sox KPOR 01 IP5 mobile phone case Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.
Sox KPOR 01 IP5, Cover, Apple, iPhone 5/5S, Black
Long summary description Sox KPOR 01 IP5 mobile phone case Cover Black:
This is an auto-generated long summary of Sox KPOR 01 IP5 mobile phone case Cover Black based on the first three specs of the first five spec groups.
Sox KPOR 01 IP5. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 5/5S, Product colour: Black