Long product name Sox KLX 03 IP5 mobile phone case Pull case Purple
:
Case for Apple iPhone 5/5S
The long product name of Sox KLX 03 IP5 mobile phone case Pull case Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Case for Apple iPhone 5/5S
More>>>
Short summary description Sox KLX 03 IP5 mobile phone case Pull case Purple:
This short summary of the Sox KLX 03 IP5 mobile phone case Pull case Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Sox KLX 03 IP5, Pull case, Apple, iPhone 5/5S, Purple
Long summary description Sox KLX 03 IP5 mobile phone case Pull case Purple:
This is an auto-generated long summary of Sox KLX 03 IP5 mobile phone case Pull case Purple based on the first three specs of the first five spec groups.
Sox KLX 03 IP5. Case type: Pull case, Brand compatibility: Apple, Compatibility: iPhone 5/5S, Product colour: Purple