Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Pull case Any brand
- - Leather
- - Black, Grey
- - Scratch resistant
Long product name Sox KLX 02 M mobile phone case Pull case Black, Grey
:
Case for Smartphone
The long product name of Sox KLX 02 M mobile phone case Pull case Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Case for Smartphone
More>>>
Short summary description Sox KLX 02 M mobile phone case Pull case Black, Grey:
This short summary of the Sox KLX 02 M mobile phone case Pull case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Sox KLX 02 M, Pull case, Any brand, Black, Grey
Long summary description Sox KLX 02 M mobile phone case Pull case Black, Grey:
This is an auto-generated long summary of Sox KLX 02 M mobile phone case Pull case Black, Grey based on the first three specs of the first five spec groups.
Sox KLX 02 M. Case type: Pull case, Brand compatibility: Any brand, Product colour: Black, Grey