Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Pull case Apple
- - Leather
- - Black
- - Scratch resistant
Long product name Sox KLX 01 IP5C mobile phone case Pull case Black
:
Case for Apple iPhone 5C
The long product name of Sox KLX 01 IP5C mobile phone case Pull case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Case for Apple iPhone 5C
More>>>
Short summary description Sox KLX 01 IP5C mobile phone case Pull case Black:
This short summary of the Sox KLX 01 IP5C mobile phone case Pull case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Sox KLX 01 IP5C, Pull case, Apple, iPhone 5C, Black
Long summary description Sox KLX 01 IP5C mobile phone case Pull case Black:
This is an auto-generated long summary of Sox KLX 01 IP5C mobile phone case Pull case Black based on the first three specs of the first five spec groups.
Sox KLX 01 IP5C. Case type: Pull case, Brand compatibility: Apple, Compatibility: iPhone 5C, Product colour: Black