Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Pouch case Apple
- - Leather
- - Black
- - Scratch resistant, Shock resistant
Long product name Sox KHM 01 IP5C mobile phone case Pouch case Black
:
Cannavaro Case for Apple iPhone 5C
The long product name of Sox KHM 01 IP5C mobile phone case Pouch case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Cannavaro Case for Apple iPhone 5C
More>>>
Short summary description Sox KHM 01 IP5C mobile phone case Pouch case Black:
This short summary of the Sox KHM 01 IP5C mobile phone case Pouch case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Sox KHM 01 IP5C, Pouch case, Apple, Apple iPhone 5C, Black
Long summary description Sox KHM 01 IP5C mobile phone case Pouch case Black:
This is an auto-generated long summary of Sox KHM 01 IP5C mobile phone case Pouch case Black based on the first three specs of the first five spec groups.
Sox KHM 01 IP5C. Case type: Pouch case, Brand compatibility: Apple, Compatibility: Apple iPhone 5C, Product colour: Black