Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Folio Apple
- - Leather
- - Turquoise
- - Scratch resistant, Shock resistant
Long product name Sox KCHM 05 IP4 mobile phone case Folio Turquoise
:
Case for Apple iPhone 4/4S - Turquoise
The long product name of Sox KCHM 05 IP4 mobile phone case Folio Turquoise. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Case for Apple iPhone 4/4S - Turquoise
More>>>
Short summary description Sox KCHM 05 IP4 mobile phone case Folio Turquoise:
This short summary of the Sox KCHM 05 IP4 mobile phone case Folio Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.
Sox KCHM 05 IP4, Folio, Apple, iPhone 4/4S, Turquoise
Long summary description Sox KCHM 05 IP4 mobile phone case Folio Turquoise:
This is an auto-generated long summary of Sox KCHM 05 IP4 mobile phone case Folio Turquoise based on the first three specs of the first five spec groups.
Sox KCHM 05 IP4. Case type: Folio, Brand compatibility: Apple, Compatibility: iPhone 4/4S, Product colour: Turquoise