location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Soundcraft Ui24R 24 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Soundcraft Check ‘Soundcraft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ui24R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UI24R
Category:
Also known as a mixing console, sound board, mixing desk, and audio production console, an audio mixer is an electronic device for combining ("mixing"), routing, and changing the level, timbre and/or dynamics of audio signals. A mixer can mix analog or digital signals, depending on the type of mixer. The modified signals (voltages or digital samples) are summed to produce the combined output signals.
Audio Mixers Check ‘Soundcraft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Soundcraft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Soundcraft UI24R user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Soundcraft Ui24R 24 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - (20) Mic Preamps: Studer designed, 10 combi, 10 XLR
  • - (2x) Line Inputs: -10 unbalanced
  • - (2x) Master Outputs: +4 XLR, with individual volume pots
  • - (2x) Headphone Outputs: With shared volume pot
  • - (8x) AUX Outputs: +4 XLR with 32 band graphic and dbx AFS2
  • - Feedback Suppression
  • - USB PLAY: USB A port
  • - USB RED: USB A port
  • - USB I/F: USB B port
  • - USB 1: USB A, for controllers (such as a computer mouse)
  • - USB 2: USB A, for software update installation
  • - Footswitch: ¼” for closure pedal event trigger
  • - Ethernet : RJ45, for LAN connections
Long product name Soundcraft Ui24R 24 channels :
The long product name of Soundcraft Ui24R 24 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-channel Digital Mixer/USB Multi-Track Recorder With Wireless Control
More>>>
Short summary description Soundcraft Ui24R 24 channels:
This short summary of the Soundcraft Ui24R 24 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Soundcraft Ui24R, 24 channels, Rack mounting

Long summary description Soundcraft Ui24R 24 channels:
This is an auto-generated long summary of Soundcraft Ui24R 24 channels based on the first three specs of the first five spec groups.

Soundcraft Ui24R. Channels quantity: 24 channels. LED indicators: Wi-Fi. Headphone connectivity: 6.3 mm. Package weight: 13.6 kg

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:37:52
Uk has collected 1 expert review for Soundcraft Ui24R 24 channels but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
soundonsound.com
Updated:
2020-01-01 18:37:52
This classy all-in-one stagebox-cum-mixer combines some of Harman's most highly regarded technology — to great success!If you've seen one of the Ui24R launch videos, you'll probably see the Soundcraft guy talking about the similarity of this product and t...
0%