location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sophos APX 320 1743 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sophos Check ‘Sophos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APX 320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A320TCHNE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054074000140
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Sophos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sophos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:45:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sophos A320TCHNE user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sophos APX 320 1743 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sophos Central only: Security Heartbeat™ ready to connect with other Sophos Central managed products
  • - Significant performance improvement over legacy 802.11ac Wave 1 models
  • - Indoor models optimized for both wall- and ceiling-mount (diverse mounting kits available)
  • - Outdoor model optionally available with external directional/sector antenna
  • - Five-year warranty as standard; Advance Replacement RMA included in Sophos Wireless Standard subscription
Warranty: 5 years
Long product name Sophos APX 320 1743 Mbit/s White Power over Ethernet (PoE) :
The long product name of Sophos APX 320 1743 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Indoor, 2x2:2 MU-MIMO, 802.11ac Wave 2, 2.4 GHz / 5 GHz, Gigabit Ethernet, PoE
More>>>
Short summary description Sophos APX 320 1743 Mbit/s White Power over Ethernet (PoE):
This short summary of the Sophos APX 320 1743 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Sophos APX 320, 2.4 GHz, 5 GHz, 1743 Mbit/s, 10,100,1000 Mbit/s

Long summary description Sophos APX 320 1743 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of Sophos APX 320 1743 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Sophos APX 320. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1743 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White. Power consumption (max): 11.5 W

Country Distributor
España 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)