location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sopar Electric professional projection screen 3.4 m (134") 1:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sopar Check ‘Sopar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electric professional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5300W
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Sopar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sopar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sopar Electric professional projection screen 3.4 m (134") 1:1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.4 m (134") 1:1
  • - 3 m 3 m
  • - White
Long product name Sopar Electric professional projection screen 3.4 m (134") 1:1 :
The long product name of Sopar Electric professional projection screen 3.4 m (134") 1:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home Theatre Electric Screen
More>>>
Short summary description Sopar Electric professional projection screen 3.4 m (134") 1:1:
This short summary of the Sopar Electric professional projection screen 3.4 m (134") 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Sopar Electric professional, 3.4 m (134"), 3 m, 3 m, 1:1, White

Long summary description Sopar Electric professional projection screen 3.4 m (134") 1:1:
This is an auto-generated long summary of Sopar Electric professional projection screen 3.4 m (134") 1:1 based on the first three specs of the first five spec groups.

Sopar Electric professional. Diagonal: 3.4 m (134"), Viewable screen width (W): 3 m, Viewable screen height (H): 3 m, Native aspect ratio: 1:1. Product colour: White