Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sopar New Gold projection screen 2.49 m (98") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sopar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
New Gold
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4221
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8012195422101
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySopar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9821
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 25 May 2019 20:22:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sopar New Gold projection screen 2.49 m (98") 4:3 :
The short editorial description of Sopar New Gold projection screen 2.49 m (98") 4:3

New Gold
More>>>
Short summary description Sopar New Gold projection screen 2.49 m (98") 4:3:
This short summary of the Sopar New Gold projection screen 2.49 m (98") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Sopar New Gold, 2.49 m (98"), 165 cm, 2.2 m, 4:3, White

Long summary description Sopar New Gold projection screen 2.49 m (98") 4:3:
This is an auto-generated long summary of Sopar New Gold projection screen 2.49 m (98") 4:3 based on the first three specs of the first five spec groups.

Sopar New Gold. Diagonal: 2.49 m (98"), Viewable screen width (W): 165 cm, Viewable screen height (H): 2.2 m, Native aspect ratio: 4:3. Product colour: White

Country Distributor
Italia 4 distributor(s)