Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sopar Sky-202 ceiling White project mount

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sopar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sky-202
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20200 show
Show alternative article codes used in the online market place
Category
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
projector mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sopar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7603
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 17 Oct 2017 16:09:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sopar Sky-202 ceiling White project mount :
The short editorial description of Sopar Sky-202 ceiling White project mount

Sky-202, 360° / 20°, 15 kg
More>>>
Short summary description Sopar Sky-202 ceiling White project mount:
This short summary of the Sopar Sky-202 ceiling White project mount data-sheet is auto-generated and uses the product title and the first six key specs.
Sopar Sky-202, Ceiling, 15 kg, 70 cm, 120 cm, 360 - 20°
Long summary description Sopar Sky-202 ceiling White project mount :

Sopar Sky-202. Mounting type: Ceiling, Maximum weight capacity: 15 kg, Ceiling mounting tube length (min): 70 cm. Tilt angle range: 360 - 20°

This is an auto-generated long summary of Sopar Sky-202 ceiling White project mount based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.