Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VSP-BZ10 Black digital media player

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VSP-BZ10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSP-BZ10
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it\'s music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
digital media players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34510
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 09 Dec 2017 15:33:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VSP-BZ10 Black digital media player :
The short editorial description of Sony VSP-BZ10 Black digital media player

VSPBZ10 - Digital Signage Player, USB, HDMI, D-Sub, Fast Ethernet, 800g, black
More>>>

Sony VSP-BZ10 Black digital media player:
The official marketing text of Sony VSP-BZ10 Black digital media player as supplied by the manufacturer
Attract customers, broadcast special offers and professionally portray digital signage content using a variety of video, audio, stills and messages. Deliver this content through a compatible screen, such as one from our sleek BRAVIA Professional range, for maximum impact. The VSP-BZ10 is a dedicated IP-addressable video player, capable of Full HD video, still images, text and audio, with smooth transition between the media. The VSP-BZ10 is extremely compact and reliable, and has low environmental impact. As a dedicated video player, it has no moving parts, no fan, and therefore makes no noise, cannot overheat and is not vulnerable to viruses. *by the network only.
Short summary description Sony VSP-BZ10 Black digital media player:
This short summary of the Sony VSP-BZ10 Black digital media player data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VSP-BZ10, Black, SD,SDHC, H.264,MPEG2, BMP,JPG,PNG, AAC,MP3,WAV, 10,100 Mbit/s
Long summary description Sony VSP-BZ10 Black digital media player :

Sony VSP-BZ10. Colour of product: Black. Compatible memory cards: SD,SDHC. Video formats supported: H.264,MPEG2, Image formats supported: BMP,JPG,PNG, Audio formats supported: AAC,MP3,WAV. Ethernet LAN data rates: 10,100 Mbit/s. Width: 200 mm, Depth: 139 mm, Height: 33 mm

This is an auto-generated long summary of Sony VSP-BZ10 Black digital media player based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD,SDHC
File formats
Video formats supported *
The type of video formats that can be used by this device.
H.264,MPEG2
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,JPG,PNG
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,MP3,WAV
Video
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Radio
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
Not supported
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 55 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
200 mm
Depth *
The distance from the front to the back of something.
139 mm
Height *
The measurement of the product from head to foot or from base to top.
33 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g
Packaging content
Cables included
AC
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Printed user guide
Yes
Manual
Yes
Warranty card
Yes
Other features
Type
Characteristics of the device.
Desktop
Connectivity technology
Wired
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Magyarország 1 distributor(s)
X