Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPLL-4008 projection lens Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPLL-4008
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPLL-4008.A
Category
Lenses used in projectors.
Projection Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4461
This statistic is based on the 93555 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91454 free Open Icecat users.
Info modified on: 25 Jan 2018 16:24:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VPLL-4008 projection lens Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L :
The short editorial description of Sony VPLL-4008 projection lens Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L

VPLL-4008, f/ the VPL-F Series
More>>>
Sony VPLL-4008 projection lens Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L:
The official marketing text of Sony VPLL-4008 projection lens Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L as supplied by the manufacturer

Projection Lens for the VPL-F Series

Fixed short focus lens

Throw ratio
- 1.10:1 (XGA model).
- 1.08:1 (WUXGA model).

Short summary description Sony VPLL-4008 projection lens Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L:
This short summary of the Sony VPLL-4008 projection lens Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPLL-4008, 1.08:1, 1.10:1, Black, 2.00 mm, 2.21 cm, Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L, 148 x 240 x 133 mm

Long summary description Sony VPLL-4008 projection lens Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L:
This is an auto-generated long summary of Sony VPLL-4008 projection lens Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L based on the first three specs of the first five spec groups.

Sony VPLL-4008. Throw ratio: 1.08:1, 1.10:1, Product colour: Black, Fixed aperture: 2.00 mm. Dimensions (WxDxH): 148 x 240 x 133 mm, Weight: 2.55 kg

Features
Throw ratio
1.08:1, 1.10:1
Product colour
The colour e.g. red, blue, green, black, white.
Black
Fixed aperture
2.00 mm
Fixed focal length
2.21 cm
Features
Compatibility
The other products, software and hardware this product can be used with.
Sony VPL-FHZ700L, VPL-FH500L, VPL-FX500L
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 240 x 133 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.55 kg
Country Distributor
France 1 distributor(s)
Belgium 1 distributor(s)
X