location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VPL-VW570ES data projector Standard throw projector 1800 ANSI lumens SXRD 4K (4096x2400) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-VW570ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-VW570/B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736085565 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:48
The date of the most recent change of this product data-sheet in Icecat.
Sony VPL-VW570/B user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony VPL-VW570ES data projector Standard throw projector 1800 ANSI lumens SXRD 4K (4096x2400) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector Black
  • - SXRD 1800 ANSI lumens
  • - Lamp
  • - 4K (4096x2400) 16:9
  • - Screen size compatibility: 1524 - 7620 mm (60 - 300")
  • - Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC 460 W
Long product name Sony VPL-VW570ES data projector Standard throw projector 1800 ANSI lumens SXRD 4K (4096x2400) 3D Black :
The long product name of Sony VPL-VW570ES data projector Standard throw projector 1800 ANSI lumens SXRD 4K (4096x2400) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SXRD 4K(4096 x 2160), 1800 lm, 26 dB, RJ45, 10Base-T/100BASE-TX, HDR, 460 W, 100 - 240 V, 50/60 Hz, Black
More>>>
Short summary description Sony VPL-VW570ES data projector Standard throw projector 1800 ANSI lumens SXRD 4K (4096x2400) 3D Black:
This short summary of the Sony VPL-VW570ES data projector Standard throw projector 1800 ANSI lumens SXRD 4K (4096x2400) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-VW570ES, 1800 ANSI lumens, SXRD, 4K (4096x2400), 16:9, 1524 - 7620 mm (60 - 300"), 35000:1

Long summary description Sony VPL-VW570ES data projector Standard throw projector 1800 ANSI lumens SXRD 4K (4096x2400) 3D Black:
This is an auto-generated long summary of Sony VPL-VW570ES data projector Standard throw projector 1800 ANSI lumens SXRD 4K (4096x2400) 3D Black based on the first three specs of the first five spec groups.

Sony VPL-VW570ES. Projector brightness: 1800 ANSI lumens, Projection technology: SXRD, Projector native resolution: 4K (4096x2400). Light source type: Lamp, Service life of light source (economic mode): 6000 h, Lamp type: Mercury lamp. Zoom ratio: 2.1:1, Vertical lens shift range: -80 - 85°, Horizontal lens shift range: -31 - 31%. Supported graphics resolutions: 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160, Supported video modes: 480p, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Country Distributor
United Kingdom 1 distributor(s)