Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-VW300ES 1500ANSI lumens 4096 x 2160pixels Black film projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-VW300ES
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-VW300ES
Category
Opto-mechanical device for displaying motion picture film by projecting it onto a screen. Most of the optical and mechanical elements, except for the illumination and sound devices, are present in movie cameras.
film projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16046
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 27 Jan 2018 20:21:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VPL-VW300ES 1500ANSI lumens 4096 x 2160pixels Black film projector :
The short editorial description of Sony VPL-VW300ES 1500ANSI lumens 4096 x 2160pixels Black film projector

1500 lumens cost-effective 4K Home Cinema projector
More>>>
Sony VPL-VW300ES 1500ANSI lumens 4096 x 2160pixels Black film projector:
The official marketing text of Sony VPL-VW300ES 1500ANSI lumens 4096 x 2160pixels Black film projector as supplied by the manufacturer

Bring incredible 4K detail to your favourite movies with this affordable Home Cinema projector

Imagine bringing the truly cinematic quality of 4K to your own home. Now you can make it a reality with our VPL-VW300ES Home Cinema projector. It’s our most affordable 4K model yet, producing a native 4096 x 2160 resolution picture – that’s over four times the quality of Full HD. Designed for your Home Cinema room, the VPL-VW300ES delivers stunning, detail-packed images and incredibly lifelike colour, like never before. And with 1,500 lumens brightness, you’re guaranteed an exceptional picture, even in well-lit rooms.

Short summary description Sony VPL-VW300ES 1500ANSI lumens 4096 x 2160pixels Black film projector:
This short summary of the Sony VPL-VW300ES 1500ANSI lumens 4096 x 2160pixels Black film projector data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-VW300ES, 1500 ANSI lumens, 4096 x 2160 pixels, UHP, 340 W, 495.6 x 463.6 x 195.3 mm, 14 kg

Long summary description Sony VPL-VW300ES 1500ANSI lumens 4096 x 2160pixels Black film projector:
This is an auto-generated long summary of Sony VPL-VW300ES 1500ANSI lumens 4096 x 2160pixels Black film projector based on the first three specs of the first five spec groups.

Sony VPL-VW300ES. Projector brightness: 1500 ANSI lumens, Native resolution: 4096 x 2160 pixels, Lamp type: UHP. Dimensions (WxDxH): 495.6 x 463.6 x 195.3 mm, Weight: 14 kg. Colour of product: Black

Projector
Projector brightness *
1500 ANSI lumens
Native resolution *
The resolution is the number of 'pixels' of the device. Pixels are the individual dots that make up the image on your computer.\n\n'Native' resolution is the maximum number of pixels.
4096 x 2160 pixels
Lamp type
UHP
Operational conditions
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
340 W
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
495.6 x 463.6 x 195.3 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-12-02
Testseek has collected 12 expert reviews for Sony VPL-VW300ES film projector and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
91%
Source Review comments Score
homecinemachoice.com
Updated:
2015-02-26
Not unlike Tony Curtis in The Boston Strangler , Sony continues to tighten its grip on the premium end of the home cinema projection market. Suave, good-looking and surprisingly cheap (in an admittedly expensive way), the VPL-VW300ES is the brand's fourth...
Good Outstanding native 4K image quality, highquality Full HD upscaler, good black performance, immersive 3D...
Bad Not the brightest of projectors, no lens memory, no dynamic iris...
100%
techguide.com.au
Updated:
2015-02-14
If you're serious about setting up a home theatre then you can't go past a projector. And Sony's new VPL-EW300S 4K projector should be at the top of your list.Sony has been a real pioneer when it comes to 4K and has had a hand in the technology from lens...
100%
trustedreviews.com
Updated:
2014-12-02
What is the Sony VPL-VW300ES? The VW300ES is potentially the most exciting 4K product yet. It's a native 4K/UHD projector using Sony's impressive SXRD technology that can be yours for the astonishingly reasonable sum of £5850. Which begs just one question...
Good Groundbreaking value, Stunning UHD picture quality, Phenomenal upscaling processing, Very little input lag...
Bad Minor crosstalk with 3D, Occasional missing shadow detail...
Bottom line With no real competition in the 4K projector market yet, Sony's decision to release the VW300ES feels like an early Christmas present for home cinema fans. As an all-round package, it's one of our favourite projectors of all time.Next, read more Projector...
100%
avforums.com
Updated:
2014-12-02
The VPL-VW300ES is Sony's latest native 4K SRXD projector and brings Ultra HD projection to a previously unheard of price point. The VW300ES can be picked up for £5,800, which might sound like a lot but when you compare it to previous native 4K projectors...
Good Native 4K projection, Excellent video processing, Decent black levels, Reference greyscale and colour, Good build quality, Great price...
Bad No dynamic iris, No lens memory, No 3D glasses included...
90%
gadgetynews.com
Updated:
2015-02-26
Earlier this week I was invited to try out Sony's latest 4K projector, the VPL-VW300ES, which they are pitching as their most affordable option.For those film lovers out there that have room for a viewing area of between 100-300-inches, as well as the bud...
0%
Show all
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Türkiye 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Italia 1 distributor(s)
X