Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-VW300ES Desktop projector 1500ANSI lumens SXRD DCI 4K (4096 x 2160) Black data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-VW300ES
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-VW300ES/4K
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9123
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 27 Jan 2018 20:21:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VPL-VW300ES Desktop projector 1500ANSI lumens SXRD DCI 4K (4096 x 2160) Black data projector :
The short editorial description of Sony VPL-VW300ES Desktop projector 1500ANSI lumens SXRD DCI 4K (4096 x 2160) Black data projector

1500 lm cost-effective 4K, 1.8796 cm (0.74 ") x 3 SXRD, 4096 x 2160, HDMI (x2), RJ-45, 26,542,080 (4096 x 2160 x 3) pixels
More>>>
Sony VPL-VW300ES Desktop projector 1500ANSI lumens SXRD DCI 4K (4096 x 2160) Black data projector:
The official marketing text of Sony VPL-VW300ES Desktop projector 1500ANSI lumens SXRD DCI 4K (4096 x 2160) Black data projector as supplied by the manufacturer

Real-life clarity with cinematic 4K: over four times the detail of Full HD
With more than four times the resolution of Full HD, 4K offers 8.8 million pixels for a picture that’s so incredibly lifelike, it’s like looking at the real thing. Every detail is perfectly clear, with less jagged edges and visible pixels than on a conventional Full HD projector.

High brightness 1,500 lumens
Drawing on optical technology developed for the VPL-VW1000ES, we’ve achieved high brightness (1,500 lumens) in the VPL-VW300ES. So, you’ll see crystal-clear, bright, detail-packed images – even in well-lit rooms.

Advanced SXRD™ panels
4K digital drive panels minimise the space between pixels in every frame with an incredible response rate of 2.5-milliseconds. That’s much faster, and more stable, than an LCD TV and produces ultra-smooth, dot-free pictures with natural, fluid movement – whatever the action.

TRILUMINOS™ display
The VPL-VW300ES’s optical engine and SXRD™ panels incorporate our TRILUMINOS™ Display technology to produce a much broader colour range, reproducing more tones and textures than a standard projector system. The result is greater purity, depth and realism.

The latest 4K/60p HDMI standard: 60 frames per second
The VPL-VW300ES can show up to 60 frames per second (fps) in 4K (at colour signal YCbCr 4:2:0 / 8 bit). It’s the new 4K industry standard and is much higher than the earlier 24p. The result is a smoother image with superior colour and realism.

Reality Creation up-scales your movies to 4K
As well as native 4K material, you can see your current Full HD Blu-ray™ or DVD movie collection up-scaled for a 4K experience. Reality Creation is a Super Resolution technology that radically enhances Full HD content, even up-scaling 3D movies for 4K

Compatible with ‘Mastered in 4K’ Blu-ray™ Discs
Drawing on the same technology used to downscale 4K material for Full HD, the VPL-VW300ES gives you a near native 4K experience with discs ‘Mastered in 4K’. It’s as close as you can get to the 4K-pixel resolution and expanded colour range of the original.

Advanced Motionflow
We’ve simplified our Motionflow category. ‘Combination’ mode uses our ‘Film Projection’ and ‘Motion Enhancer’, adding frames to reduce blur and maintain brightness in thrilling, fast-moving scenes. Cinema purists can choose ‘True Cinema’ to retain the original 24 frames per second.

Compact and functional design
A smaller optical engine means the VPL-VW300ES is approximately 18 cm shorter in length than our leading projector, the VPL-VW1100ES, so there’s greater flexibility for installation.

Front-facing fan
Because the fan is positioned at the front, you don’t need to worry about wall space and room for air inhale/exhaust when you install. This helps maximise the throw distance for bigger projected images.

Wider zoom and shift lens
The VPL-VW300ES offers a 2.06 zoom powered lens to provide maximum flexibility for home installations, including high ceiling mounting.

Low Latency Mode
A new feature for gamers. Experience our fastest ever response time between your controller and the screen for ultimate gaming action.

Manual HSV colour correction
A correction tool allows you to adjust the hue, saturation, and brightness of each colour to get exactly the picture you want.

Industry standard RF 3D compatible
A built-in RF transmitter synchronises with any RF 3D glasses for wider coverage, greater stability, and there’s no need for an external transmitter.

Short summary description Sony VPL-VW300ES Desktop projector 1500ANSI lumens SXRD DCI 4K (4096 x 2160) Black data projector:
This short summary of the Sony VPL-VW300ES Desktop projector 1500ANSI lumens SXRD DCI 4K (4096 x 2160) Black data projector data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-VW300ES, 1500 ANSI lumens, SXRD, DCI 4K (4096 x 2160), 5500:1, 17:9, 1524 - 7620 mm (60 - 300")

Long summary description Sony VPL-VW300ES Desktop projector 1500ANSI lumens SXRD DCI 4K (4096 x 2160) Black data projector:
This is an auto-generated long summary of Sony VPL-VW300ES Desktop projector 1500ANSI lumens SXRD DCI 4K (4096 x 2160) Black data projector based on the first three specs of the first five spec groups.

Sony VPL-VW300ES. Projector brightness: 1500 ANSI lumens, Projection technology: SXRD, Projector native resolution: DCI 4K (4096 x 2160). Bulb power: 230 W, Lamp type: UHP. Focus: Auto, Horizontal lens shift range: -31 - 31%, Vertical lens shift range: 85 - 80%. Supported graphics resolutions: 3840 x 2160,4096 x 2160, Supported video modes: 576p,720p,1080i,1080p. Serial interface type: RS-232

Projector
Projector brightness *
1500 ANSI lumens
Projection technology *
SXRD
Projector native resolution *
DCI 4K (4096 x 2160)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
5500:1
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
17:9
Screen size compatibility *
The different screen sizes which the device can work with.
1524 - 7620 mm (60 - 300")
Projection distance *
The maximum length at which an image can be projected.
2.32 - 11.99 m
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
2.35:1, 16:9, 17:9
Zoom ratio
Measures how much the camera can adjust its focus for distance shots. A 3x zoom ratio changes the camera's focal length by a factor of three, from 35 mm to 105 mm for example.
1.8:1
Zoom capability
The amount that the camera lens can zoom.
Auto/Manual
Colour temperature
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
9.3 K
Maximum digital resolution
1920 x 1080 pixels
Lamps
Bulb power *
The power of the lamp, usually measured in watts (W).
230 W
Lamp type
UHP
Lens system
Focus
Auto
Horizontal lens shift range
-31 - 31%
Vertical lens shift range
85 - 80%
Video
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
3840 x 2160,4096 x 2160
Supported video modes
The video modes that can be displayed by the device.
576p,720p,1080i,1080p
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Serial interface type
RS-232
PC in (D-Sub)
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
26 dB
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Performance
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
CHI (SIMPL), CHI (TR), German, Dutch, English, Spanish, French, Italian, JPN, KOR, Norwegian, Portuguese, Russian, Swedish, THA
Vertical scan range
48 - 92 Hz
Horizontal scan range
19 - 72 kHz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Design
Product type *
The sub-category of the product.
Desktop projector
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
340 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Power consumption (max)
The maximum amount of power used by the device.
340 W
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Technical details
RS-232C
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
35 - 85%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14 kg
Width
The measurement or extent of something from side to side.
495.6 mm
Depth
The distance from the front to the back of something.
463.6 mm
Height
The measurement of the product from head to foot or from base to top.
195.3 mm
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Output
HDMI (x2)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
495.6 x 463.6 x 195.3 mm
Native resolution
The resolution is the number of 'pixels' of the device. Pixels are the individual dots that make up the image on your computer.\n\n'Native' resolution is the maximum number of pixels.
4096 x 2160 pixels
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 22 expert reviews for Sony VPL-VW300ES and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
91%
Source Review comments Score
whathifi.com
Updated:
2016-11-14
Most projector brands would consider a near-£6000 model flagship territory. Not Sony. With the company's top-tier projector coming in at £19000, the VPL-VW300ES is in fact a midrange model, sitting in esteemed company above the 2014 Award-winning VPL-HW55...
Good Sharp, accurate picture, Brimming with subtlety, Easy setup, 4K futureproofed, Smart design...
Bad No 3D glasses supplied...
Bottom line Even though the VPL-VW300ES isn't at the tail end of Sony's line-up, shelling out £6000 for a projector is a serious business. But rest assured, you'll see every penny of the asking price.At this level, you won't find many that pay more attention to detai...
100%
digitalversus.com
Updated:
2016-11-14
Weighing 14 kg (30.9 lbs) and measuring 49.56 x 19.53 x 46.36 cm (19.5" x 7.7" x 18.3"), the VPL-VW300ES clearly needs a bit of space. There are two infrared receivers, one on the front and one on the back, for the remote control.The VPL-VW300ES doesn't p...
Good 4K resolution, Excellent picture quality in both 2D and 3D, Good contrast, Practical and backlit remote, Excellent upscaling, Motorised lens with lens shift, Quiet...
Bad Large, 3D glasses cost extra...
Bottom line Unsurprisingly, the VPL-VW300ES is a worthy successor to the VW500ES. It has all of its best qualities but for a smaller price. Picture quality, depth of black, sharpness, responsiveness, upscaling... This projector has everything it needs to be exception...
100%
homecinemachoice.com
Updated:
2016-11-14
Not unlike Tony Curtis in The Boston Strangler , Sony continues to tighten its grip on the premium end of the home cinema projection market. Suave, good-looking and surprisingly cheap (in an admittedly expensive way), the VPL-VW300ES is the brand's fourth...
Good Outstanding native 4K image quality, highquality Full HD upscaler, good black performance, immersive 3D...
Bad Not the brightest of projectors, no lens memory, no dynamic iris...
100%
techguide.com.au
Updated:
2016-11-14
If you're serious about setting up a home theatre then you can't go past a projector. And Sony's new VPL-EW300S 4K projector should be at the top of your list.Sony has been a real pioneer when it comes to 4K and has had a hand in the technology from lens...
100%
insideci.co.uk
Updated:
2016-11-14
The VPL-VW300ES is the third addition to Sony's current SXRD 4K resolution home theatre projector line. Known Stateside as the VPL-VW350ES, it's a derivation of the popular VPL-VW500ES, it sheds surprisingly little to achieve what seems an astonishingly l...
Bottom line It's difficult not to be extremely impressed with this affordable yet premium performance projector. With 4K native sources and services only likely to grown in number during 2015, it makes perfect sense to future-proof home theatre installs today. The...
100%
trustedreviews.com
Updated:
2016-11-14
What is the Sony VPL-VW300ES? The VW300ES is potentially the most exciting 4K product yet. It's a native 4K/UHD projector using Sony's impressive SXRD technology that can be yours for the astonishingly reasonable sum of £5850. Which begs just one question...
Good Groundbreaking value, Stunning UHD picture quality, Phenomenal upscaling processing, Very little input lag...
Bad Minor crosstalk with 3D, Occasional missing shadow detail...
Bottom line With no real competition in the 4K projector market yet, Sony's decision to release the VW300ES feels like an early Christmas present for home cinema fans. As an all-round package, it's one of our favourite projectors of all time.Next, read more Projector...
100%
techradar.com
Updated:
2016-11-14
Those after a Full HD home cinema projector are unlikely to think of Sony, but mention 4K and there's really only one brand in town.Since it specialises in ultra high-end projection for large venues, the Sony VPL-VW300ES is something of a trickle-down att...
Good 4K images, Fast response times, Reality Creation detail, Excellent upscaling...
Bad Very high price, Big size, Best in a blackout, No 3D specs included...
Bottom line If you've got the money, the space and the 4K source, the VPL-VW300ES is a shoe-in to become the centrepiece of your next home cinema...
90%
avforums.com
Updated:
2016-11-14
The VPL-VW300ES is Sony's latest native 4K SRXD projector and brings Ultra HD projection to a previously unheard of price point. The VW300ES can be picked up for £5,800, which might sound like a lot but when you compare it to previous native 4K projectors...
Good Native 4K projection, Excellent video processing, Decent black levels, Reference greyscale and colour, Good build quality, Great price...
Bad No dynamic iris, No lens memory, No 3D glasses included...
90%
gadgetynews.com
Updated:
2016-11-14
Earlier this week I was invited to try out Sony's latest 4K projector, the VPL-VW300ES, which they are pitching as their most affordable option.For those film lovers out there that have room for a viewing area of between 100-300-inches, as well as the bud...
0%
Show all
Country Distributor
France 1 distributor(s)
Österreich 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
X