Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-GTZ1 Desktop projector 2000ANSI lumens SXRD DCI 4K (4096 x 2160) 3D Black data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-GTZ1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-GTZ1
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16276
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VPL-GTZ1 Desktop projector 2000ANSI lumens SXRD DCI 4K (4096 x 2160) 3D Black data projector :
The short editorial description of Sony VPL-GTZ1 Desktop projector 2000ANSI lumens SXRD DCI 4K (4096 x 2160) 3D Black data projector

Ultra short throw SXRD 4K Projector 2K Lumen with Blue laser Phosphor technology
More>>>
Sony VPL-GTZ1 Desktop projector 2000ANSI lumens SXRD DCI 4K (4096 x 2160) 3D Black data projector:
The official marketing text of Sony VPL-GTZ1 Desktop projector 2000ANSI lumens SXRD DCI 4K (4096 x 2160) 3D Black data projector as supplied by the manufacturer

VPL-GTZ1 is a 4k resolution ultra short throw projector with lampless laser phosphor technology

- 4096 x 2160 native resolution
- 2,000 lumens brightness
- Lampless technology
- 4 HDMI 2.0 inputs
- Ultra Short throw lens system

Short summary description Sony VPL-GTZ1 Desktop projector 2000ANSI lumens SXRD DCI 4K (4096 x 2160) 3D Black data projector:
This short summary of the Sony VPL-GTZ1 Desktop projector 2000ANSI lumens SXRD DCI 4K (4096 x 2160) 3D Black data projector data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-GTZ1, 2000 ANSI lumens, SXRD, DCI 4K (4096 x 2160), 1676.4 - 3733.8 mm (66 - 147"), Desktop projector, Black

Long summary description Sony VPL-GTZ1 Desktop projector 2000ANSI lumens SXRD DCI 4K (4096 x 2160) 3D Black data projector:
This is an auto-generated long summary of Sony VPL-GTZ1 Desktop projector 2000ANSI lumens SXRD DCI 4K (4096 x 2160) 3D Black data projector based on the first three specs of the first five spec groups.

Sony VPL-GTZ1. Projector brightness: 2000 ANSI lumens, Projection technology: SXRD, Projector native resolution: DCI 4K (4096 x 2160). Product type: Desktop projector, Colour of product: Black. Power source: AC, Power consumption (typical): 520 W, Power consumption (standby): 0.5 W. Weight: 55 kg, Width: 1250 mm, Depth: 535 mm

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
SXRD
Projector native resolution *
DCI 4K (4096 x 2160)
Screen size compatibility *
The different screen sizes which the device can work with.
1676.4 - 3733.8 mm (66 - 147")
Video
3D *
The device can be used with 3D technology.
Yes
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Performance
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Design
Product type *
The sub-category of the product.
Desktop projector
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
520 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50 - 60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
35 - 85%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
55 kg
Width
The measurement or extent of something from side to side.
1250 mm
Depth
The distance from the front to the back of something.
535 mm
Height
The measurement of the product from head to foot or from base to top.
265 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
0%
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Danmark 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Nederland 1 distributor(s)
Italia 1 distributor(s)
Luxembourg 1 distributor(s)
Australia 2 distributor(s)
X