Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-FH500L Desktop projector 7000ANSI lumens 3LCD WUXGA (1920x1200) White data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-FH500L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-FH500L show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524485318 show
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 119473
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 17 Jan 2018 22:53:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VPL-FH500L Desktop projector 7000ANSI lumens 3LCD WUXGA (1920x1200) White data projector:
This short summary of the Sony VPL-FH500L Desktop projector 7000ANSI lumens 3LCD WUXGA (1920x1200) White data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VPL-FH500L, 7000 ANSI lumens, 3LCD, WUXGA (1920x1200), 16:10, 1016 - 15240 mm (40 - 600"), 1.02 - 15.24 m
Long summary description Sony VPL-FH500L Desktop projector 7000ANSI lumens 3LCD WUXGA (1920x1200) White data projector :

Sony VPL-FH500L. Projector brightness: 7000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Service life of lamp: 8000 h, Bulb power: 330 W, Service life of lamp (economic mode): 6000 h. Focus: Manual. Analog signal format system: NTSC,PAL,SECAM. Noise level: 35 dB

This is an auto-generated long summary of Sony VPL-FH500L Desktop projector 7000ANSI lumens 3LCD WUXGA (1920x1200) White data projector based on the first three specs of the first five spec groups.
Projector
Projector brightness *
7000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:10
Screen size compatibility *
The different screen sizes which the device can work with.
1016 - 15240 mm (40 - 600")
Projection distance *
The maximum length at which an image can be projected.
1.02 - 15.24 m
Horizontal synchronization (min)
14 kHz
Horizontal synchronization (max)
93 kHz
Vertical synchronization (min)
47 kHz
Vertical synchronization (max)
93 kHz
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
8000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
330 W
Service life of lamp (economic mode)
6000 h
Lens system
Focus
Manual
Video
3D *
The device can be used with 3D technology.
No
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Ports & interfaces
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
35 dB
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Design
Product type *
The sub-category of the product.
Desktop projector
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.2 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20 kg
Width
The measurement or extent of something from side to side.
530 mm
Depth
The distance from the front to the back of something.
545 mm
Height
The measurement of the product from head to foot or from base to top.
204 mm
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
0%
Country Distributor
Portugal 1 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Italia 3 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Sverige 3 distributor(s)
Norway 3 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Suomi 1 distributor(s)
X