Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-FH30 5000ANSI lumens LCD WUXGA (1920x1200) data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-FH30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-FH30
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 57298
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VPL-FH30 5000ANSI lumens LCD WUXGA (1920x1200) data projector :
The short editorial description of Sony VPL-FH30 5000ANSI lumens LCD WUXGA (1920x1200) data projector

VPL-FH30, 5000lm, 4000lm,1920 X 1200, HDMI, RJ45
More>>>

Sony VPL-FH30 5000ANSI lumens LCD WUXGA (1920x1200) data projector:
The official marketing text of Sony VPL-FH30 5000ANSI lumens LCD WUXGA (1920x1200) data projector as supplied by the manufacturer
High brightness and low maintenance - great performance for any environment
The VPL-FH30 is designed to fit smoothly into almost any environment where a high-quality projector is required. Its brightness, zoom and throw range, coupled with its wide lens shift range, mean it can perform where other projectors would struggle - even in high ambient light.

Once installed, the VPL-FH30 has excellent image capabilities and a long lifespan that delivers low Total Cost of Ownership. Sony's BrightEra technology improves and maintains colour purity throughout the life of the system by protecting the LCD panels against harmful ultra violet light. Clever features such as synchronised lamp and filter replacement cycles reduce costs and downtime.

Featuring the usual wide range of inputs, an external monitor connection for the presenter's convenience, and advanced projection capabilities such as side-by-side image projection and DICOM medical training, the VPL-FH30 is an obvious projector choice for venues that demand quality and practicality.

This product comes with PrimeSupport – fast, hassle-free repairs and a helpline offering expert technical advice. Which gives you the peace of mind that Sony is looking after your equipment, and your business.
Short summary description Sony VPL-FH30 5000ANSI lumens LCD WUXGA (1920x1200) data projector:
This short summary of the Sony VPL-FH30 5000ANSI lumens LCD WUXGA (1920x1200) data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VPL-FH30, 5000 ANSI lumens, LCD, WUXGA (1920x1200), 2000:1, 1.02 - 15.24 m, 4000 h
Long summary description Sony VPL-FH30 5000ANSI lumens LCD WUXGA (1920x1200) data projector :

Sony VPL-FH30. Projector brightness: 5000 ANSI lumens, Projection technology: LCD, Projector native resolution: WUXGA (1920x1200). Service life of lamp: 4000 h, Bulb power: 275 W. Analog signal format system: PAL,SECAM. Vertical scan range: 47 - 93 Hz, Horizontal scan range: 14 - 93 kHz. Power consumption (typical): 400 W, Power consumption (standby): 0.3 W

This is an auto-generated long summary of Sony VPL-FH30 5000ANSI lumens LCD WUXGA (1920x1200) data projector based on the first three specs of the first five spec groups.
Projector
Projector brightness *
5000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
2000:1
Projection distance *
The maximum length at which an image can be projected.
1.02 - 15.24 m
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
4000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
275 W
Video
Analog signal format system *
The supported protocols for exchanging analog signals.
PAL,SECAM
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Performance
Vertical scan range
47 - 93 Hz
Performance
Horizontal scan range
14 - 93 kHz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
400 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
390 x 477 x 148 mm
Power requirements
AC100-240V 50/60Hz
Power supply type
The type of power supply which this product uses.
AC
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05
Testseek has collected 1 expert review for Sony VPL-FH30 data projector but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
X