Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Versatile XGA Projector 2100 ANSI lumen data projector 2100 ANSI lumens LCD XGA (1024x768)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Versatile XGA Projector 2100 ANSI lumen
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-EX4.EDU
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jul 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5495
This statistic is based on the 81807 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-07-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79946 free Open Icecat users.
Info modified on: 22 Aug 2017 03:49:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Versatile XGA Projector 2100 ANSI lumen data projector 2100 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Sony Versatile XGA Projector 2100 ANSI lumen data projector 2100 ANSI lumens LCD XGA (1024x768)

Versatile XGA Projector 2100 ANSI lumen (with 1500 ANSI lumen mode)
More>>>
Sony Versatile XGA Projector 2100 ANSI lumen data projector 2100 ANSI lumens LCD XGA (1024x768):
The official marketing text of Sony Versatile XGA Projector 2100 ANSI lumen data projector 2100 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

High brightness and XGA resolution enhance the display and ensure clarity of fine details within graphs, drawings and spreadsheets.
Brightness can easily be switched between high and standard mode (2100 or 1500 ANSI lumens) to suit room conditions and screen type. The front exhaust directs the heat away from the audience and the aspect ratio can be changed from 4:3 for data projection to 16:9 for watching movies.
The VPL-EX4 is suitable for mobile use and is also ceiling mountable. It has a wide range of inputs and outputs including monitor and audio outputs. The VPL-EX4 accepts high definition inputs.
Service & Support
Included with the VPL-EX4 is a PrimeSupport 3 year service offering. Providing more than standard warranty, PrimeSupport brings the following valuable benefits:
-Multi-lingual helpdesk, where the fully trained team will guide you through the many features of the product and also coordinate any service requests that you may have during the contract life.
-In the unlikely event of your unit failing you will be offered the choice of receiving a replacement unit or to have your own unit repaired. All shipping costs to and from your chosen location will be taken care of by Sony.
-Qualified Sony engineers are responsible for maintaining the units giving you peace of mind that, whatever repair option you take, there will be no unexpected repair bills whilst your VPL-EX4 is covered by PrimeSupport.

Short summary description Sony Versatile XGA Projector 2100 ANSI lumen data projector 2100 ANSI lumens LCD XGA (1024x768):
This short summary of the Sony Versatile XGA Projector 2100 ANSI lumen data projector 2100 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Versatile XGA Projector 2100 ANSI lumen, 2100 ANSI lumens, LCD, XGA (1024x768), 165 W, UHP, 18.9 - 22.7 mm

Long summary description Sony Versatile XGA Projector 2100 ANSI lumen data projector 2100 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Sony Versatile XGA Projector 2100 ANSI lumen data projector 2100 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Sony Versatile XGA Projector 2100 ANSI lumen. Projector brightness: 2100 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Bulb power: 165 W, Lamp type: UHP. Focal length range (f-f): 18.9 - 22.7 mm. Analog signal format system: PAL,SECAM. Heat dissipation: 750.7 BTU/h

Projector
Projector brightness *
2100 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Lamps
Bulb power *
The power of the lamp, usually measured in watts (W).
165 W
Lamp type
UHP
Lens system
Focal length range (f-f) *
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
18.9 - 22.7 mm
Video
Analog signal format system *
The supported protocols for exchanging analog signals.
PAL,SECAM
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Performance
Heat dissipation
The heat generated by the power supply.
750.7 BTU/h
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
1.6 cm (0.63")
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
220 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
5 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
35 - 85%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
308 x 267 x 98 mm
Power requirements
AC 100 - 240V, 50/60 Hz
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. F-Number: Indicates the size of the lens opening (aperture). Focal Length: The distance between the image sensor and the optical center of the lens. Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
1.6 - 1.90
Customer service details
X