Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Multi-Purpose Projector VPL-EX3 data projector 2000 ANSI lumens LCD XGA (1024x768)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-Purpose Projector VPL-EX3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-EX3EDU
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8251
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 21 Jan 2020 15:28:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Multi-Purpose Projector VPL-EX3 data projector 2000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Sony Multi-Purpose Projector VPL-EX3 data projector 2000 ANSI lumens LCD XGA (1024x768)

Multi-Purpose Projector, XGA Panel, 2000 ANSI Lumen, 2.9 kg
More>>>
Sony Multi-Purpose Projector VPL-EX3 data projector 2000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Sony Multi-Purpose Projector VPL-EX3 data projector 2000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Offering exceptional picture quality at an affordable price, the VPL-EX3 has six preset picture modes for an optimised image in different environments. Brightness can easily be switched between high and standard mode (2000 or 1500 ANSI Lumen) to suit room conditions and screen type. The aspect ratio can be changed from 4:3 for data projection to 16:9 for watching movies.
The VPL-EX3 is suitable for mobile use and is also ceiling mountable. It has a wide range of inputs and outputs including monitor and audio outputs. The VPL-EX3 accepts high definition inputs.

Short summary description Sony Multi-Purpose Projector VPL-EX3 data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Sony Multi-Purpose Projector VPL-EX3 data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Multi-Purpose Projector VPL-EX3, 2000 ANSI lumens, LCD, XGA (1024x768), 300:1, Lamp, 3000 h

Long summary description Sony Multi-Purpose Projector VPL-EX3 data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Sony Multi-Purpose Projector VPL-EX3 data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Sony Multi-Purpose Projector VPL-EX3. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 165 W. Digital zoom: 1.2x. Display: LCD. Weight: 2.9 kg

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
300:1
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp power
165 W
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1.2x
Video
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Multimedia
Number of built-in speakers
1
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
308 x 252 x 98 mm
Digital keystone correction
+/- 15°
I/O ports
An interface on a device to which you can connect another device.
- Input A: HD D-sub 15-pin (RGB / component); - Input B: HD D-sub 15-pin (RGB / component); - Video: S-Video, composite video; - Audio: 2 x stereo minijack;
Country Distributor
United Kingdom 1 distributor(s)
Customer service details