Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera data projector 1500 ANSI lumens

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-EX1 U30
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8150
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 21 Jan 2020 15:40:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Including a 3-year warranty and support agreement
Long product name Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera data projector 1500 ANSI lumens :
The short editorial description of Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera data projector 1500 ANSI lumens

VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera
More>>>
Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera data projector 1500 ANSI lumens:
The official marketing text of Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera data projector 1500 ANSI lumens as supplied by the manufacturer

Sony ultra-portable projector series has been expanded to include a 1500 ANSI lumen, low-cost, high performance, entry-level XGA display. The VPL-EX1 SuperLite projector reproduces the standard XGA resolution of the latest laptops, including the Sony VAIO computers carried by today's mobile professionals. Weighing in at just over 2.7 kg, the Sony VPL-EX1 is your choice for presentations on the go.

1500 ANSI lumens
XGA resolution
Smart auto set up function
Optional anti theft ceiling mount
Remote control

Short summary description Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera data projector 1500 ANSI lumens:
This short summary of the Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera data projector 1500 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera, 1500 ANSI lumens, 300:1, Lamp, UHP, 165 W, 42 dB

Long summary description Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera data projector 1500 ANSI lumens:
This is an auto-generated long summary of Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera data projector 1500 ANSI lumens based on the first three specs of the first five spec groups.

Sony VPL-EX1 LCD Projector XGA 1500 ANSI Lumen Ultra Portable with FOC U30 Digital Camera. Projector brightness: 1500 ANSI lumens, Contrast ratio (typical): 300:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 165 W. Noise level: 42 dB. Market positioning: Portable. Display: LCD, Display diagonal: 1.78 cm (0.7")

Projector
Projector brightness *
1500 ANSI lumens
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
300:1
Light source
Light source type *
Lamp
Lamp type
The characteristics of the lamp.
UHP
Lamp power
165 W
Features
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
42 dB
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Portable
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
1.78 cm (0.7")
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
240 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
285 x 68 x 228 mm
Resolution
1024 x 768 pixels
Customer service details
X