Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-ES7X film projector 2000 ANSI lumens SVGA (800x600) White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-ES7X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-ES7X
Category
Opto-mechanical device for displaying motion picture film by projecting it onto a screen. Most of the optical and mechanical elements, except for the illumination and sound devices, are present in movie cameras.
Film Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8372
This statistic is based on the 91421 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89377 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VPL-ES7X film projector 2000 ANSI lumens SVGA (800x600) White:
This short summary of the Sony VPL-ES7X film projector 2000 ANSI lumens SVGA (800x600) White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-ES7X, 2000 ANSI lumens, SVGA (800x600), UHP, 1440000 pixels, 4000 h, 240 W

Long summary description Sony VPL-ES7X film projector 2000 ANSI lumens SVGA (800x600) White:
This is an auto-generated long summary of Sony VPL-ES7X film projector 2000 ANSI lumens SVGA (800x600) White based on the first three specs of the first five spec groups.

Sony VPL-ES7X. Projector brightness: 2000 ANSI lumens, Native resolution: SVGA (800x600), Lamp type: UHP. Dimensions (WxDxH): 314 x 269 x 109 mm, Weight: 2.9 kg. Product colour: White

Projector
Projector brightness *
2000 ANSI lumens
Native resolution *
The resolution is the number of 'pixels' of the device. Pixels are the individual dots that make up the image on your computer. 'Native' resolution is the maximum number of pixels.
SVGA (800x600)
Lamp type
The characteristics of the lamp.
UHP
Projector resolution
1440000 pixels
Zoom capability
The amount that the camera lens can zoom.
1.2
Service life of lamp
The length of time (usually measured in hours) which the lamp can be used for.
4000 h
Operational conditions
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
240 W
Bulb power
The power of the lamp, usually measured in watts (W).
190 W
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
314 x 269 x 109 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Colour
Product colour
The colour e.g. red, blue, green, black, white.
White
Customer service details
Array
X