Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCD projector + Kabel + HDRHX725 data projector 200 ANSI lumens SVGA (800x600)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD projector + Kabel + HDRHX725
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-ES3725
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7261
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 21 Jan 2020 15:14:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LCD projector + Kabel + HDRHX725 data projector 200 ANSI lumens SVGA (800x600) :
The short editorial description of Sony LCD projector + Kabel + HDRHX725 data projector 200 ANSI lumens SVGA (800x600)

VPL- ES3 - LCD Data Projector + Kabel + HDRHX725
More>>>
Sony LCD projector + Kabel + HDRHX725 data projector 200 ANSI lumens SVGA (800x600):
The official marketing text of Sony LCD projector + Kabel + HDRHX725 data projector 200 ANSI lumens SVGA (800x600) as supplied by the manufacturer

The VPL-ES3 LCD projector is perfect for business, education and home use. Equipped with super bright 2000 ANSI lumens and 3LCD technology, colours are accurate and vivid, even under strong ambient lighting. This is a truly affordable and stylish projector that will bring a smile to your face.

Short summary description Sony LCD projector + Kabel + HDRHX725 data projector 200 ANSI lumens SVGA (800x600):
This short summary of the Sony LCD projector + Kabel + HDRHX725 data projector 200 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCD projector + Kabel + HDRHX725, 200 ANSI lumens, LCD, SVGA (800x600), 300:1, 750.7 BTU/h, Lamp

Long summary description Sony LCD projector + Kabel + HDRHX725 data projector 200 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Sony LCD projector + Kabel + HDRHX725 data projector 200 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Sony LCD projector + Kabel + HDRHX725. Projector brightness: 200 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 165 W. Market positioning: Home cinema. Display: LCD. Power consumption (typical): 220 W, Power consumption (standby): 10 W

Projector
Projector brightness *
200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
300:1
Heat dissipation
The heat generated by the power supply.
750.7 BTU/h
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
165 W
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
220 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
10 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
35 - 85%
Storage relative humidity (H-H)
10 - 90%
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL60950, cUL (CSA No.60950-1), FCC Class B, IC Class B, CB (IEC 60950-1), FIMKO (EN60950), CE (LVD, EMC), C-Tick, VCCI, JEITA, DENAN, CCC, NOM, SASO, MIC, PSB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
308 x 252 x 98 mm
Power requirements
AC 100 to 240V, 50/60Hz
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
3LCD panels, 1 lens
I/O ports
An interface on a device to which you can connect another device.
-Input: RGB/Component(HD D-sub 15 pin x 1), S-Video(Mini DIN 4 pin x 1), Composite(RCA pin x 1), Audio(Stereo mini x 1); -Output: RGB(HD D-sub 15 pin x 1), Audio(Variable audio out); -RS232C(D sub 9-pin);
Customer service details
X