Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg data projector 1500 ANSI lumens SVGA (800x600)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-ES1?KIT
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8286
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg data projector 1500 ANSI lumens SVGA (800x600) :
The short editorial description of Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg data projector 1500 ANSI lumens SVGA (800x600)

Compact LCD Projector 1500 ANSI Lumens 800 x 600 (SVGA) 4X Digital Zoom
More>>>
Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg data projector 1500 ANSI lumens SVGA (800x600):
The official marketing text of Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg data projector 1500 ANSI lumens SVGA (800x600) as supplied by the manufacturer

The VPL-ES1 sets the standard for entry-level projectors. Compact and light enough to be easily carried, the VPL-ES1 projector is ideal for handling presentations. The VPL-ES1 provides a brightness of 1500 ANSI lumens, SVGA (800 x 600) resolution and a full range of functions, meeting the demands of the road and the boardroom.
1500 ANSI Lumens
0.62 LCD Panel (Super High Aperature)
800 x 600 (SVGA)
4X Digital Zoom
40" to 150" screen size (measured diagonally)
Approximate weight: 6 lbs, 3 oz
Picture Muting
On-Screen Display
Auto Keystone Correction
Auto Set Up (Lens, Tilt, Auto Select, Keystone & Auto Pixel Alignment)
Image Freeze
Supplied Accessories: Remote Commander (RM-PJ2), Lithium Batteries, HD D-sub 15 pin cable, Carrying Case, Air Filter, Operating Instructions, Quick Reference Guide

Short summary description Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg data projector 1500 ANSI lumens SVGA (800x600):
This short summary of the Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg data projector 1500 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg, 1500 ANSI lumens, SVGA (800x600), 750:1, 15 - 70 kHz, 48 - 85 Hz, NTSC 3.58,PAL,SECAM

Long summary description Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg data projector 1500 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg data projector 1500 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Sony K VPL-ES1 LCD SVGA 1500ALu 185W 2.8kg. Projector brightness: 1500 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 750:1. Analog signal format system: NTSC 3.58,PAL,SECAM. Market positioning: Home cinema. Display: LCD. Power requirements: AC 100 to 240V, 50/60Hz, Resolution: 800 x 600 pixels, I/O ports: RGB/Component S-Video Composite Video Audio (Mono) Monitor Out: (Analog RGB)

Projector
Projector brightness *
1500 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
750:1
Horizontal scan range
15 - 70 kHz
Vertical scan range
48 - 85 Hz
Video
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC 3.58,PAL,SECAM
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Operating relative humidity (H-H)
35 - 85%
Other features
Power requirements
AC 100 to 240V, 50/60Hz
Resolution
800 x 600 pixels
I/O ports
An interface on a device to which you can connect another device.
RGB/Component S-Video Composite Video Audio (Mono) Monitor Out: (Analog RGB)
Special features
Remote Commander (RM-PJ2), Lithium Batteries, HD D-sub 15 pin cable, Carrying Case, Air Filter, Operating Instructions, Quick Reference Guide
Customer service details
X