Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Compact LCD Projector with FOC U30 Digital Camera data projector 1500 ANSI lumens

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact LCD Projector with FOC U30 Digital Camera
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-ES1+DSC-U30
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11511
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 21 Jan 2020 15:24:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Including a 3-year warranty and support agreement
Long product name Sony Compact LCD Projector with FOC U30 Digital Camera data projector 1500 ANSI lumens :
The short editorial description of Sony Compact LCD Projector with FOC U30 Digital Camera data projector 1500 ANSI lumens

Ultracompact LCD projector, SVGA panel, 1500 ANSI lumen, 2.8 kg with FOC U30 Digital Camera
More>>>
Sony Compact LCD Projector with FOC U30 Digital Camera data projector 1500 ANSI lumens:
The official marketing text of Sony Compact LCD Projector with FOC U30 Digital Camera data projector 1500 ANSI lumens as supplied by the manufacturer

Captivating the audience and making a lasting impression is key to a successful presentation. The VPL-ES1, the Sony entry level SVGA projector, will help anyone make a great presentation by offering a quality performance at an affordable level.

The latest technologies are incorporated, enabling the projector to achieve a brightness of 1500ANSI lumens, crisp and clear picture projection and utmost ease of use even at this attractive price point. Its short throw projection lens allows the VPL-ES1 to be placed close to the screen away from the audience.

Making business presentation from a notebook computer or showing video content to a classroom, the VPL-ES1 reveals superb images, anytime, anywhere.

Included with the VPL-ES1 is a PrimeSupport 3 year service offering. Providing more than standard warranty, PrimeSupport brings the following valuable benefits:

Multi-lingual helpdesk, where the fully trained team will guide you through the many features of the product and also coordinate any service request that you may have during the contract life.
Qualified Sony engineers will carry out any necessary repairs, giving you peace of mind that there will be no unexpected repair bills whilst your VPL-ES1 is covered by PrimeSupport.
Ease of use.
By turning on the power, the projector initiates a series of operation settings. The previous setting of each function is held in memory and recalled automatically, no skill or knowledge is required. Presentations can be made quickly, even by a first-time user.

High cost performance.
The VPL-ES1 is a cost conscious projector. Having the superb performance and utmost ease of use as the VPL-CS5/CX5, the projector will serve well for presentations in various occasions.

Bright, quality image performance in a compact body.
Weighing just 2.8 kg, the VPL-ES1 features 1500 ANSI lumen brightness with high quality picture performance. Easily transported, this projector can instantly project bright, crisp images. Wherever it goes, quality presentation can be made.

Sense of security.
The VPL-ES1 is provided with an optional security password function as in the VPL-PX40/PX35. The anti-theft ceiling mount kit PSS-AT2 is available as optional accessory. Electrically and mechanically, the projector is protected from unauthorized use and theft/vandalism.
High brightness.
With the Sony original virtual light system and a 185W UHP lamp, the VPL-ES1 achieves a brightness of 1500 ANSI lumen in a compact body. It will no longer be necessary to turn off the light during the presentation.

Intelligent Auto setup.
After pressing the Power button, the following functions will be executed automatically :


Powered lens protector
Powered tilt angle adjuster
Auto keystone correction
Auto input search
Smart APA


Variety of acceptable signals.
The VPL-ES1 can accept signals of up to XGA by covering a wide range of signals, from fH 19 to 72kHz, fV 48 to 92Hz. In order to project accurate and prompt images of various signals, the VPL-ES1 has 32 preset data for input signals registered in the memory. Furthermore, the VPL-ES1 is compatible with HDTV (1080i), DTV (520P and 720P) as well as progressive component signals.

Short throwing distance.
The VPL-ES1 adopts a zoom lens with a short focal length of 2.3 m at an 80-inch screen. This way the projector can show large size images while being close to the screen.

Monitor output.
A monitor output is added to the VPL-ES1, enabling the presenter to be sure of the projected images without turning to see the screen.

Selectable lamp power.
With the VPL-ES1, the lamp wattage is selectable between 185W and 157W in the OSD menu. The higher wattage provides maximum brightness while the lower wattage makes fan noise less audible. Depending on the application needs, the appropriate mode can be selected.

Emergency mode.
In order to take away the users fear of the motorized mechanism or for some trouble on the auto setup function, the Emergency mode is provided on the VPL-ES1. This enablles the lens protector and tilt angle to be manually set up.

Adjustable rear leg.
Different from the VPL-CS5/CX5, the rear leg on the VPL-ES1 projector can be adjusted for precise picture height adjustment, providing precise correction of the tilting picture about +/- 10 degree.

13-language OSD menu.
In addition to the 9 languages of OSD in the VPL-CS5/CX5, 4 more languages, Dutch, Russian, Swedish, and Norwegian, are newly included in the OSD menu of the VPL-ES1.

Optional security password function.
The VPL-ES1 is equipped with a security password function, which is the same as in the VPL-PX40/35. Once a password is set in the OSD menu, the projector will not display any input signal without entering the designated password.

Optional anti-theft ceiling mount kit PSS-AT2.
In addition to the Kensington compatible lock mechanism, the VPL-ES1 has the optional anti-theft ceiling mount kit PSS-AT2. Once the projector is mounted to the ceiling, the projector is locked to the mounting plate, which will discourage the thieves and prevent vandalism.

Short summary description Sony Compact LCD Projector with FOC U30 Digital Camera data projector 1500 ANSI lumens:
This short summary of the Sony Compact LCD Projector with FOC U30 Digital Camera data projector 1500 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Compact LCD Projector with FOC U30 Digital Camera, 1500 ANSI lumens, 750:1, Lamp, UHP, 185 W, Home cinema

Long summary description Sony Compact LCD Projector with FOC U30 Digital Camera data projector 1500 ANSI lumens:
This is an auto-generated long summary of Sony Compact LCD Projector with FOC U30 Digital Camera data projector 1500 ANSI lumens based on the first three specs of the first five spec groups.

Sony Compact LCD Projector with FOC U30 Digital Camera. Projector brightness: 1500 ANSI lumens, Contrast ratio (typical): 750:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 185 W. Market positioning: Home cinema. Display: LCD, Display diagonal: 1.57 cm (0.62"). Power consumption (typical): 250 W

Projector
Projector brightness *
1500 ANSI lumens
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
750:1
Light source
Light source type *
Lamp
Lamp type
The characteristics of the lamp.
UHP
Lamp power
185 W
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
1.57 cm (0.62")
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
250 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Operating relative humidity (H-H)
35 - 85%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
295 x 78 x 238 mm
Resolution
800 x 600 pixels
Brand Image Product code Product Stock Price from
Sony PROJECTOR SVGA VPL-ES1 data projector 1500 ANSI lumens Sony PROJECTOR SVGA VPL-ES1 data projector 1500 ANSI lumens
(show image)
VPL-ES1 PROJECTOR SVGA VPL-ES1 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X