Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Wireless Bright XGA Installation Projector data projector 3000 ANSI lumens LCD XGA (1024x768)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Bright XGA Installation Projector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-CX86
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15381
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 21 Jan 2020 15:27:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Wireless Bright XGA Installation Projector data projector 3000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Sony Wireless Bright XGA Installation Projector data projector 3000 ANSI lumens LCD XGA (1024x768)

VPL-CX86: Wireless Bright XGA Installation Projector, 3000 ANSI lumen, IEEE 802.11b/g
More>>>
Sony Wireless Bright XGA Installation Projector data projector 3000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Sony Wireless Bright XGA Installation Projector data projector 3000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

The new VPL-CX86 comes supplied with the new improved Air Shot™ (Version 2). This new version offers the following advantages:
-20% faster connection and transfer speed.
-Wireless IEEE 802.11b/g.
-High level security with WEP (Wired Equivalent Privacy) and WPA (Wi-Fi Protected Access).
-Added remote maintenance functions including E-mail alerts and IP Control using SNMP (Simple Network Management Protocol).
Sony Air Shot™ gives a choice of two connection modes:
-Simple mode: an easy 3-step set-up process.
-Manual mode: configure wireless settings manually.
-Connect up to 100 PC’s to one VPL-CX86.
-Display the image from one PC on up to five VPL-CX86.
-Connect to a LAN (Local Area Network) via a wireless LAN access point.
RS-232C
Connections include an RS-232C port for management and control of the projector.
Two RGB Inputs
Two 15-pin D-sub inputs allow for flexible connection. Input-A is for RGB or Component, Input-B is for RGB only.
Memory Stick™
Photos (JPEG, DCF), video clips (MPEG1) and Microsoft PowerPoint files saved as JPEG can be viewed directly from the projector using Memory Stick™ media*. BMP and TIFF files can be projected by converting them to JPEG files, using the supplied Projector Station for Presentation software.
The VPL-CX86 has a standard size Memory Stick™ slot, compatible with Duo size and M.S. PRO. This means there is no need for a PC. Images can be controlled directly via the remote commander.

*Memory Stick™ media of over 2GB are not supported.

Short summary description Sony Wireless Bright XGA Installation Projector data projector 3000 ANSI lumens LCD XGA (1024x768):
This short summary of the Sony Wireless Bright XGA Installation Projector data projector 3000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Wireless Bright XGA Installation Projector, 3000 ANSI lumens, LCD, XGA (1024x768), 350:1, Lamp, 3000 h

Long summary description Sony Wireless Bright XGA Installation Projector data projector 3000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Sony Wireless Bright XGA Installation Projector data projector 3000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Sony Wireless Bright XGA Installation Projector. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHP. Noise level: 28 dB. Power consumption (typical): 280 W, Power consumption (standby): 5 W. Weight: 3.8 kg

Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
The characteristics of the lamp.
UHP
Lamp power
190 W
Features
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
28 dB
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
280 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
5 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.8 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
328 x 284 x 93 mm
Networking features
IEEE 802.11b/g
I/O ports
An interface on a device to which you can connect another device.
-HD D-sub 15-pin (RGB / Component); -HD D-Sub 15-pin (RGB); -Component Video (via Input A), S-Video, Composite Video; -2 x Stereo Mini-jack; -HD D-sub 15-pin RGB; -Stereo Mini Jack;
Customer service details
X