Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCD projector, XGA panel, 1500 ANSI lumen data projector 1500 ANSI lumens

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD projector, XGA panel, 1500 ANSI lumen
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-CX11PS1
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7640
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 21 Jan 2020 15:17:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LCD projector, XGA panel, 1500 ANSI lumen data projector 1500 ANSI lumens :
The short editorial description of Sony LCD projector, XGA panel, 1500 ANSI lumen data projector 1500 ANSI lumens

LCD projector, XGA panel, 1500 ANSI lumen
More>>>
Sony LCD projector, XGA panel, 1500 ANSI lumen data projector 1500 ANSI lumens:
The official marketing text of Sony LCD projector, XGA panel, 1500 ANSI lumen data projector 1500 ANSI lumens as supplied by the manufacturer

The VPL-CX11, Impact and Style. Combines the benefits of portability with a high light output.

The VPL-CX11 projector is ideal for various types of in-house meetings and presentations. It is portable but can also be installed. It is quick to set up and easy to give effective presentations thanks to the supplied software and remote control.

Image quality is outstanding and with its bright output of 1,500 ANSI lumens, it can be used in large rooms even with the lights on. It is stylishly designed, looking smart even when seen from the back. Handy features provide extra versatility and maximum quality at all times.
Bright and Compact.
With 1500 ANSI Lumen and a weight of just 3.3 kg, the VPL-CX11 can be used in almost any light condition. The XGA resolution ensures the detail of your presentation.

New Lamp.
With the new 160W UHP lamp the light-output is increased to a remarkable 1500 ANSI Lumen.

Connectivity.
The VPL-CX11 is equipped with various inputs. There is one Video and one S-Video connector that can be selected by remote.

Quiet operation.
The new cooling system directs the airflow only to the front of the projector.

Ceiling Mountable.
By adopting the PSS-610 ceiling mount bracket the VPL-CX11 can be fitted with ease on the ceiling.

Easy to use.
The VPL-CX11 is designed for easy plug and play presentation. The APA function enables the projector to adjust itself to the best possible image performance.
High Brightness.
With 1500 ANSI Lumens the VPL-CX11 can be used in almost any light conditions.

New Lamp.
With the new 160W UHP lamp the light-output compared to VPL-CX10 was increased by 33% to a remarkable 1500 ANSI Lumen. Lamp life is around 1500 hours.

Quiet operation.
The new cooling mechanism reduces the fan noise and the air exhaust vents are located at the front.

Multi purpose.
Handling a wide variety of signals, portable or ceiling mountable, the VPL-CX11 is a truly multi purpose projector.

Presentation features.
The VPL-CX11 is equipped with useful features that will enhance your presentation such as Digital Zoom, Wireless mouse, digital Keystone, APA function for easy set-up and user-friendly "On Screen Display" for quick set-up.

Short summary description Sony LCD projector, XGA panel, 1500 ANSI lumen data projector 1500 ANSI lumens:
This short summary of the Sony LCD projector, XGA panel, 1500 ANSI lumen data projector 1500 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCD projector, XGA panel, 1500 ANSI lumen, 1500 ANSI lumens, 750:1, Lamp, UHP, 160 W, 35 dB

Long summary description Sony LCD projector, XGA panel, 1500 ANSI lumen data projector 1500 ANSI lumens:
This is an auto-generated long summary of Sony LCD projector, XGA panel, 1500 ANSI lumen data projector 1500 ANSI lumens based on the first three specs of the first five spec groups.

Sony LCD projector, XGA panel, 1500 ANSI lumen. Projector brightness: 1500 ANSI lumens, Contrast ratio (typical): 750:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 160 W. Noise level: 35 dB. Market positioning: Home cinema. Display: LCD, Display diagonal: 2.29 cm (0.9")

Projector
Projector brightness *
1500 ANSI lumens
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
750:1
Light source
Light source type *
Lamp
Lamp type
The characteristics of the lamp.
UHP
Lamp power
160 W
Features
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
35 dB
Multimedia
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
2.29 cm (0.9")
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
230 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
35 - 85 °C
Operating relative humidity (H-H)
35 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.3 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
285 x 76 x 249.5 mm
Resolution
1024 x 768 pixels
Customer service details
X