Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPCZ23L9E Black Notebook 33.3 cm (13.1") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPCZ23L9E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCZ23L9E/B.BE1
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5798
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 16 Nov 2018 08:58:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VPCZ23L9E Black Notebook 33.3 cm (13.1") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional:
This short summary of the Sony VAIO VPCZ23L9E Black Notebook 33.3 cm (13.1") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPCZ23L9E, 2nd gen Intel® Core™ i5, 2.5 GHz, 33.3 cm (13.1"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description Sony VAIO VPCZ23L9E Black Notebook 33.3 cm (13.1") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional:
This is an auto-generated long summary of Sony VAIO VPCZ23L9E Black Notebook 33.3 cm (13.1") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional based on the first three specs of the first five spec groups.

Sony VAIO VPCZ23L9E. Product type: Notebook. Processor family: 2nd gen Intel® Core™ i5. Form factor: Clamshell. Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 33.3 cm (13.1"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics adapter. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.3 cm (13.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i5-2450M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.1 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-2400 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM67 Express
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Processor manufacturer
The manufacturer that produced the processor.
Intel
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
128 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
128 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MS Duo,MS Pro-HG,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
On-board graphics adapter ID
0x116
Audio
Audio system
System used to play music or speech.
Dolby Home Theater v4
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Front camera resolution (numeric)
1.3 MP
Front camera resolution
1280 x 960 pixels
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
WWAN
Yes
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04Z
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53452
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7 h
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
2.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.18 kg
Width *
The measurement or extent of something from side to side.
330 mm
Depth *
The distance from the front to the back of something.
210 mm
Height
The measurement of the product from head to foot or from base to top.
16.6 mm
Packaging content
AC adapter included
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wi-Fi
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:23:47
Uk has collected 9 expert reviews for Sony VAIO VPCZ23L9E Black Notebook 33.3 cm (13.1") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:23:47
Nl heeft 9 proffesionele recensies verzameld voor Sony VAIO VPCZ23L9E Zwart Notebook 33,3 cm (13.1") 1600 x 900 Pixels Tweede generatie Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:23:47
Fr a recueilli 9 avis d’experts pour Sony VAIO VPCZ23L9E Noir Ordinateur portable 33,3 cm (13.1") 1600 x 900 pixels Intel® Core™ i5 de 2e génération 4 Go DDR3-SDRAM 128 Go SSD Windows 7 Professional et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:23:47
De hat 9 Expertenmeinungen über Sony VAIO VPCZ23L9E Schwarz Notebook 33,3 cm (13.1 Zoll) 1600 x 900 Pixel Intel® Core™ i5 der zweiten Generation 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:23:47
Testseek ha raccolto 9 recensioni da parte di esperti per Sony VAIO VPCZ23L9E Nero Computer portatile 33,3 cm (13.1") 1600 x 900 Pixel Intel® Core™ i5 di seconda generazione 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:23:47
Es ha coleccionado 9 opiniones de expertos para Sony VAIO VPCZ23L9E Negro Portátil 33,3 cm (13.1") 1600 x 900 Pixeles 2ª generación de procesadores Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:23:47
Dk har samlet 9 ekspertanmeldelser for Sony VAIO VPCZ23L9E Sort Notebook 33,3 cm (13.1") 1600 x 900 pixel 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:23:47
Se har samlat in 9 experttester för Sony VAIO VPCZ23L9E Svart Bärbar dator 33,3 cm (13.1") 1600 x 900 pixlar 2:a generationens Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-02 09:50:45
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-02 09:50:45
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-02 09:50:45
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-02 09:50:45
84%
Source Review comments Score
01net.com
Updated:
2014-05-18 02:23:47
Seconde déclinaison du Vaio Z23 de Sony, le VPCZ23JE9 est un modèle un peu moins musclé que le Z23Z9E, mais qui coûte tout de même 1 800 €. La station Power Media Dock n'est pas livrée avec (elle est vendue 500 € seule) ; nous avons donc affaire à un ultr...
Bottom line Un bon ultraportable que cette déclinaison du Vaio Z23 mais nous regrettons, une fois encore, le bruit de la ventilation lorsque toutes les capacités de calcul de la machine sont mobilisées...
80%
01net.com
Updated:
2014-05-18 02:23:47
Question ultraportable, Sony connaît son sujet. Les Vaio les plus prestigieux, véritable vitrine technologique, n'ont jamais été des PC portables pour jouer mais des engins ultrafins, légers, puissants et bien finis. L'ultraportable 13,3 pouces Vaio VPCZ2...
Bottom line La configuration évolue, mais les défauts demeurent. Le Vaio Z est toujours aussi beau, soigné et fin mais – malheureusement – toujours aussi bruyant ! Espérons que Sony résolve le problème sur la prochaine génération de machines...
80%
notebookjournal.de
Updated:
2014-05-18 02:23:47
In einer idealen Welt, in der Erdbeeren immer ohne weiche Stellen sind, die Sonne stets strahlt, man immer eine Parklücke findet und Socken immer paarweise aus der Waschmaschine fliegen, in einer solchen Welt scheint das Sony Vaio Z23N9E/B geschaffen w...
Good Anwendungsleistung, Grafikleistung, Gewicht, Verarbeitung, Ausstattung, hochauflösendes und mattes Display...
Bad hochauflösendes und mattes Display, Akkulaufzeit, Tastatur...
Bottom line 3.000 Euro für ein Notebook? Das mag auf den ersten Blick nach viel Geld klingen, ist es aber nicht. Denn was Sony hier für das Geld bietet, gibt es sonst nirgends. Exklusivität hat nun mal ihren Preis. Fragen Sie ruhig einen Lamborghini-Fahrer: Angesi...
90%
notebookinfo.de
Updated:
2014-05-18 02:23:47
Sonys Premium Subnotebook VAIO VPC-Z23N9E/B kleidet sich auf fast schon unverschämte Weise in Superlativen. Der derzeit schnellste Intel Core i7-2640M Zweikerner werkelt in einem 1,18 Kilogramm leichten Kohlefaser-Gehäuse in Zusammenarbeit mit zwei 256 GB...
Bottom line Sonys VAIO VPC-Z23N9E/B erfüllt als leichtes Refresh der Z21er immer noch allerhöchste Ansprüche. Performante Hardware und ein sehr gutes 13,1 Full HD Display wurden hier in einem schlichten, schlanken und hochwertigen Gehäuse verbaut. Vor allem die SSD...
0%
notebookcheck.it
Updated:
2014-05-18 02:23:47
La gamma Z è stata rinnovata nell'ambito del complessivo aggiornamento del portfolio Sony. La nuova ammiraglia (o almeno come la chiama Sony: "L'ultima workstation") è il 13.1 pollici Vaio VPCZ23N9E/B. Il subnotebook pesa meno di 1.2 kg ed ha uno scher...
Bottom line Il subnotebook è molto leggero con un peso inferiore a 1.2 kg. Tuttavia, questo a discapito della resistenza del case alle torsioni. Difficilmente occorrerà cercare delle interfacce grazie al Power Media Dock. Bluetooth e modulo UMTS sono presenti dire...
88%
parentesis.com
Updated:
2014-05-18 02:23:47
Si se trata de computadoras Ultrabook, la Serie Z de VAIO es una de las más completas, ya que este modelo incluye una unidad lectora de DVD, puertos USB 3.0, procesador Intel Core i5 de segunda generación,128 GB de disco duro, memoria RAM de 6GB, conexión...
Good La unidad lectora de DVD sirve también como una expansión de los puertos de la computadora, ya que en la parte trasera tiene puertos USB 2.0, 3.0, HDMI y VGA...
Bad Es curioso que su unidad lectora de DVD sea un aspecto bueno y a la vez malo, pero muchos lo pueden considerar así, ya que no es nada práctico el hecho de cargar con un accesorio extra cuando se trata de un equipo portátil que lo que busca es ahorrar espa...
Bottom line Este modelo es para profesionistas que viajen mucho y requieran un equipo rápido y portátil. Su línea es elegante, perfecta para causar una buena impresión al momento de llevarla a juntas de trabajo importantes...
70%
notebookcheck.org
Updated:
2014-05-18 02:23:47
La última revisión del repertorio de Sony ha servido también para darle un repaso a la serie Z. El nuevo buque insignia (o, como Sony lo llama, "La estación de trabajo definitiva") es el de 13,1 pulgadas. Este subnotebook pesa menos de 1,2Kg y tiene u...
Bottom line Este subnotebook es muy ligero, con sólo 1,2Kg de peso. Sin embargo, eso afecta a la rigidez frente a la torsión de la carcasa. No nos faltarán puertos, gracias al dock Power Media que se incluye, y los módulos Bluetooth y UMTS vienen integrados direct...
88%
notebookcheck.net
Updated:
2014-05-18 02:23:47
Konrad Schneid (translated by Liala Stieglitz), 04/02/2012 Sony refreshes its Z range and now offers its new EUR 3000 flagship with a non-glare, 13.1 inch Full HD screen under the product name VPCZ23N9E/B. Can the external graphics solution convince...
Good High CPU performance, Swift SSDs, Weight of less than 1.2 kilograms, High resolution, Bright and contrast rich screen...
Bad Deformable case, Input devices require getting used to, Disappointing speakers, Fan is very loud during load...
Bottom line The subnotebook is very light with a weight of less than 1.2 kilograms. However, that is at the expense of the case's torsional stiffness. Barely any interfaces will be sought for due to the included Power Media Dock. Bluetooth as well as a UMTS module a...
88%
notebookcheck.info
Updated:
2014-05-18 02:23:47
Estação de trabalho Suprema com deficiências antigas? A Sony atualiza sua gama Z e agora oferece o seu novo carro-chefe de 3000 Euros com uma tela Full HD anti refletiva de 13,1 polegada, sob o nome de VPCZ23N9E/B. Será que a solução gráfica externa pode...
Good Alto desempenho do CPU, SSDs velozes, Peso de menos de 1,2 quilogramas, Alta resolução, Tela brilhante e rica em contraste...
Bad Case flexionável, Dispositivos de entra precisam de tempo de adaptação, Alto falantes decepcionantes, O ventilador é muito barulhento durante carga...
88%
Show all
Customer service details
X