Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPCX113KGB 1.86GHz Z540 11.1" 1366 x 768pixels Black Netbook netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPCX113KGB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCX113KGB
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12582
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 11:30:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VAIO VPCX113KGB 1.86GHz Z540 11.1" 1366 x 768pixels Black Netbook netbook :
The short editorial description of Sony VAIO VPCX113KGB 1.86GHz Z540 11.1" 1366 x 768pixels Black Netbook netbook

VPCX113KGB – Intel Atom Z540, 2048MB DDR2 RAM, 64GB Flash memory (PATA), 11.1-inch WXGA TFT, 1366 x 768, 0.3MP, 2 x USB 2.0, 1 x VGA, 1 x RJ45, DC-In, SD, SDHC, MS, MS Duo, MS Pro, Windows 7 Home Premium 32-bit, 0.655kg, black
More>>>

Sony VAIO VPCX113KGB 1.86GHz Z540 11.1" 1366 x 768pixels Black Netbook netbook:
The official marketing text of Sony VAIO VPCX113KGB 1.86GHz Z540 11.1" 1366 x 768pixels Black Netbook netbook as supplied by the manufacturer
Windows 7 Home Premium
Windows 7 Home Premium makes it easy to enjoy and share your favorite TV shows, photos, videos, and music.

Built-in Wireless LAN 802.11b/g/Draft n
Compatibility with widely available IEEE 802.11b, downwardly compatible IEEE 802.11g, and advanced IEEE 802.11Draft n wireless LAN lets you link with home and office wireless LAN access points with an impressive performance of up to 5 GHz.

Bluetooth
Built-in Bluetooth unleashes the power of communication by enabling swift wireless data transfer with minimum power consumption. Compatible accessories for enhanced wireless enjoyment include a Bluetooth mouse, keyboard, and headset.

Intel Graphics Media Accelerator 500
This graphics accelerator is included in the Intel chipset. It offers excellent 3D graphics capabilities and HD video decode. It also supports the dynamic Windows user interface.

Superior VAIO craftsmanship has created an extremely light, extremely thin mobile PC. Its impressive design is durable and meets requirements for on-the-go connectivity. Its slim design is durable and weighs an impressive 655 g. It boasts a 64 GB SSD that is fast and resistant to shocks.
Short summary description Sony VAIO VPCX113KGB 1.86GHz Z540 11.1" 1366 x 768pixels Black Netbook netbook:
This short summary of the Sony VAIO VPCX113KGB 1.86GHz Z540 11.1" 1366 x 768pixels Black Netbook netbook data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO VPCX113KGB, Intel® Atom™, 1.86 GHz, 28.2 cm (11.1"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium
Long summary description Sony VAIO VPCX113KGB 1.86GHz Z540 11.1" 1366 x 768pixels Black Netbook netbook :

Sony VAIO VPCX113KGB. Product type: Netbook. Processor family: Intel® Atom™, Processor model: Z540, Processor frequency: 1.86 GHz. Display diagonal: 28.2 cm (11.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Colour of product: Black. Weight: 655 g

This is an auto-generated long summary of Sony VAIO VPCX113KGB 1.86GHz Z540 11.1" 1366 x 768pixels Black Netbook netbook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
28.2 cm (11.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.86 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
Z540
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
2
Processor cache
0.512 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PBGA441
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel SCH US15W
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Stepping
C0
Bus type
FSB
Processor codename
Silverthorne
Thermal Design Power (TDP)
2.4 W
Processor series
Intel Atom Z500 series
FSB Parity
No
Tjunction
90 °C
Number of Processing Die Transistors
47 M
CPU multiplier (bus/core ratio)
14
Processing Die size
26 mm²
Scenario Design Power (SDP)
0.96 W
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
533 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
64 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MS Duo,MS Pro,SD,SDHC
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard number of keys
82
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Windows Media center, Click to Disc, PMB (Picture Motion Browser), Roxio Easy Media Creator, Adobe Reader 9,VAIO Control Center, VAIO Recovery Center, VAIO Update, VAIO Transfer Support, VAIO Data Restore Tool
Trial software
Microsoft Office Professional 2007, McAfee PC SecurityCenter, Norton Online Backup
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
13
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLB2M
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35460
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
655 g
Width *
The measurement or extent of something from side to side.
278 mm
Depth *
The distance from the front to the back of something.
185 mm
Height
The measurement of the product from head to foot or from base to top.
13.9 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Display
The description of display that can includes display type, resolution, size etc.
TFT
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
VGP-BPS19
Graphics adapter
GMA 500
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19
Testseek has collected 57 expert reviews for Sony VAIO VPCX113KGB netbook and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcworld.co.nz
Updated:
2013-11-19
The ding dong battle for “lightest and thinnest” notebook continues this month with Sony laying claim to the title following the release of the new X series Vaio – it’s just 655 grams.In fact, it’s so light we actually forgot it was in a backpack duri...
90%
wired.co.uk
Updated:
2013-11-19
Sony is renowned for its ultra-portable laptops, offering some of the tiniest, most feature-packed models on the market. The X-series is the latest addition, and is the lightest fully-fledged laptop we’ve seen to date. With netbooks currently capturing...
80%
gadgetshow.channel5.com
Updated:
2013-11-19
Sony’s Vaio X Series is the company’s new slimline laptop. It measures just 13.9mm, which makes the Macbook Air seem fat by comparison. And it's also crazily light – just 780g to be precise. It might feel a little flimsy, but if you put it in a laptop...
Good The ultra-slim proportions of the X Series have to be seen to be believed. Despite this,it comes with Windows 7, a choice of either 128 or 256GB flash memory, and two USB ports (that’s one more than the Macbook Air). The keyboard is nicely spaced ou...
Bad One of the compromises of the slimness is there’s no CD drive, although built-in 3G mobile broadband will get you online wherever you are. The trackpad is little fiddly, especially when pinchig to zoom. And we’d advise the matte black finish o...
Bottom line Almost magically slim and light, the Sony Vaio X Series is one of the sexiest laptops ever made. But you'll need deep pockets for such a light lappie.Sony Vaio X Series is tagged with Sony Vaio X Series, laptop and Sony. Select a tag (Sony Vaio X Seri...
80%
v3.co.uk
Updated:
2013-11-19
Sony's Vaio X Series is one of the new breed of laptops that pushes the definition of ultra-thin to new limits. Although not the absolute thinnest available, this new Vaio is also compact and lightweight, making it a desirable, if pricey, mobile client...
Good Very thin and light; decent keyboard and screen; reasonable battery life...
Bad High price; relatively low performance; question mark over ruggedness...
Bottom line Sony's Vaio X Series is incredibly thin and light and, with a better battery life than we expected, seems an ideal machine for those who need to carry a laptop around with them. However, this model is pricey even by Sony Vaio standards, and buyers wou...
80%
techradar.com
Updated:
2013-11-19
Sony's VAIO range has long been associated with ultraportable laptops, and the 11.1-inch VAIO VPC-X11Z1E/X is one of the most extreme to date.With a chassis that measures just 16mm in depth and weighs an amazing 775g, it's the most portable fully-fledg...
Good 256GB SSD drive, Stunning screen, High quality build...
Bad Short typing action to keyboard...
80%
pocket-lint.com
Updated:
2013-11-19
It’s easy to imagine that Sony has been hit harder than most by the current netbook explosion, with little point in paying a premium for high-end ultraportable machines when a netbook will suffice. The Sony VAIO VPC11Z1E/X-series aims to change this...
Good Amazingly small, thin and light, great screen, battery life...
Bad Atom processor limits multi-tasking, expensive...
Bottom line Incredibly small and light, this laptop sets the bar for portability, but it’s expensive and has the entire netbook market snapping at its heelsKey specs3.5mm jack, 3G, Bluetooth, Ethernet, GPRS, HSDPA, Li-ion battery, MemoryStick, SD, SDHC, USB, VG...
80%
electricpig.co.uk
Updated:
2013-11-19
Sony’s Vaio X Series is the company’s new slimmie that makes the Macbook Air look fat by comparison, but does it pack enough inside its lithe case to compete with the big boys? Read our Sony Vaio X Series review now to find out.Now this laptop is s...
Good Slim, light, sexy, great keyboard...
Bad Small trackpad, expensive...
Bottom line The most desirable small laptop we’ve seen...
80%
T3.com
Updated:
2013-11-19
Is it style over substance? Sony’s VAIO X Series is one of the most staggeringly tiny laptops we’ve seen yet, proving smaller, thinner and lighter than, if you can believe it, the Apple MacBook Air. The use of an Intel Atom processor invites inevitabl...
Good Outrageously skinny, Super light, Impressive screen...
Bad Flexible design, Atom processor, Price...
Bottom line The ultimate machine if size and weight is important to you, but otherwise it's difficult to recommend over slightly larger machines, such as Sony's own highly impressive VAIO Z Series.
80%
zdnet.co.uk
Updated:
2013-11-19
Sony's high-end VAIO X is built with essentially netbook components and makes an enviable conversation piece, but the price is high.
Good Amazingly thin and light, Great battery life with extended battery, Faster than other netbooks, Big 128GB solidstate drive...
Bad Underpowered for such an expensive system, Standard battery is shortlived...
Bottom line Sony's high-end VAIO X is built with essentially netbook components and makes an enviable conversation piece, but the price is high...
79%
gadgetspeak.com
Updated:
2013-11-19
In fact no larger than a Netbook but do not think of this as an entry level product. It will be both thinner and lighter than any Netbook I know but it is also quite a powerful offering so you have been warned its not cheap...
76%
goodgearguide.com.au
Updated:
2013-11-19
Sony's VAIO X Series (VPCX113KGB) ultraportable laptop is designed for executives who want something stylish and very light. It has an 11.1in screen, it's made out of carbon fibre and aluminium and it weighs just 655 grams. Click here for specs on Sony VAIO X Series (VPCX113KGB) It's one of the lightest notebooks we've ever tested and is a very convenient travelling companion; but it's not a fast computer, and it has some usability issues. However, this type of laptop shouldn't be treated as...
Good Extremely light and strong, big palm rest, available with Optus 3G (for the VPCX118LG only)...
Bad Keyboard takes a while to get used to, very small touchpad and buttons, screen isn’t great...
Bottom line While the Sony VAIO X Series (VPCX113KGB) might not be all that fast, it’s very light and strong. It’s perfect if you want a laptop that won’t be a burden to carry around with you and it’ll definitely get people’s attention...
75%
theregister.co.uk
Updated:
2013-11-19
Sony discovered it had a major problem when the first round of netbooks hit the market in late 2007. Having spent years educating well-heeled consumers that small notebooks were expensive, shoppers were hit by a deluge of small, light laptops that did...
Bottom line If size - or looks - mean a lot then we can't argue: the X series is jaw dropping. But mere good looks, unbolstered by good value or above par performance, can't take the unwelcome focus off that astronomical price. ® More Skinny Notebook Rev...
70%
pcadvisor.co.uk
Updated:
2013-11-19
Product Code: VPCX11Z1E/X.CEK The tiny Sony Vaio X is so undeniably cute that you’ll want one even before you’ve thought of what you might possibly be able to achieve with a laptop quite this small. What Sony has managed to do with the Sony Vaio X VP...
Bottom line Perfect for internet use on the go, thanks to its 3G modem and reasonable more than five hours of battery life (336 minutes, 60 on performance settings), the Sony Vaio X VPCX11Z1E/X isn’t really fast enough for getting serious work done, but it’s supe...
70%
pcauthority.com.au
Updated:
2013-11-19
This is a laptop that divides opinion almost like no other. Some accuse it of being a glorified, overpriced netbook. Others simply pick it up and swoon. No-one can argue with the VAIO's design credentials. At 12.2mm, it's precisely as thick as an iPhon...
Bottom line A stunning piece of design matched with excellent battery life, but with an Atom inside the price is surely too high...
67%
stuff.tv
Updated:
2014-03-14
The only physical aspects of the Vaio X that suffer for its size are the unreasonably minute mousepad and a dearth of connectors and ports. We can live with just two USB inputs, especially as there's a 3G modem built in, but doing away with the microp...
Good Ridiculously thin. Good screen. Adequate performance...
Bad Still an Atom CPU. Extraordinarily expensive...
Bottom line Wafer-thin and utterly gorgeous, but the Vaio X is just too expensive for an Atom-based laptop...
60%
stuff.tv
Updated:
2014-03-14
There are ultraslim laptops, there are netbooks – and then there is the Sony Vaio X. Technically, Sony’s 14mm-thick marvel fits into both of the categories listed above. But it makes a mockery of any other laptop that claims to be an ultraslim, sup...
Bottom line Wafer-thin and utterly gorgeous, but the Vaio X is just too expensive for an Atom-based laptop...
60%
expertreviews.co.uk
Updated:
2013-11-19
Earlier this year Sony launched its Vaio P-series, an incredibly small device that was a cross between a netbook and a PDA. While we marvelled at its size, we noted numerous compromises made to achieve it, including poor performance, a cramped keyboard...
Bottom line An incredibly thin and light netbook, but its hefty price will be enough to put off most...
60%
pcpro.co.uk
Updated:
2013-11-19
The Sony VAIO X-Series is a laptop that divides opinion almost like no other. "Who," cry some on seeing it, "would buy that? It's just a glorified, overpriced netbook." Others pick it up and swoon. "It's so light! It's so gorgeous! I want one." No-one...
Bottom line A stunning piece of design matched by excellent battery life, and despite the Atom inside it can cope with everyday tasks. But Sony struggles to justify that price...
50%
theglobeandmail.com
Updated:
2014-03-14
Netbooks have been a hit among laptop buyers because they're cheap and they're easy to carry. Now there's the option to pay a lot more and get a lot less – a lot less weight, that is. Sony's Vaio X is the runway model of netbooks: stylish, super-thin a...
0%
stuff.co.nz
Updated:
2013-11-19
Netbooks have been a hit among laptop buyers because they're cheap and they're easy to carry. Now there's the option to pay a lot more and get a lot less - a lot less weight, that is. Sony's Vaio X is the runway model of netbooks: stylish, super-thin a...
0%
Show all
X