Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPC-W210AL Netbook Pink 25.6 cm (10.1") 1366 x 768 pixels Intel Atom® 2 GB 320 GB Windows 7 Starter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPC-W210AL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCW210AL/P
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6793
This statistic is based on the 91421 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89377 free Open Icecat users.
Info modified on: 18 May 2020 16:30:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VPC-W210AL Netbook Pink 25.6 cm (10.1") 1366 x 768 pixels Intel Atom® 2 GB 320 GB Windows 7 Starter:
This short summary of the Sony VAIO VPC-W210AL Netbook Pink 25.6 cm (10.1") 1366 x 768 pixels Intel Atom® 2 GB 320 GB Windows 7 Starter data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPC-W210AL, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Sony VAIO VPC-W210AL Netbook Pink 25.6 cm (10.1") 1366 x 768 pixels Intel Atom® 2 GB 320 GB Windows 7 Starter:
This is an auto-generated long summary of Sony VAIO VPC-W210AL Netbook Pink 25.6 cm (10.1") 1366 x 768 pixels Intel Atom® 2 GB 320 GB Windows 7 Starter based on the first three specs of the first five spec groups.

Sony VAIO VPC-W210AL. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB. Operating system installed: Windows 7 Starter. Product colour: Pink. Weight: 1.19 kg

Design
Product type *
The sub-category of the product.
Netbook
Product colour *
The colour e.g. red, blue, green, black, white.
Pink
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Atom®
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.19 kg
Width *
The measurement or extent of something from side to side.
267 mm
Depth *
The distance from the front to the back of something.
180 mm
Height (front)
The height of the frontside of the product.
2.8 cm
Height (rear)
Height of the backside of the product.
3.2 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Display
The description of display that can includes display type, resolution, size etc.
LCD
Graphics adapter
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2014-06-20 12:21:01
Uk has collected 14 expert reviews for Sony VAIO VPC-W210AL Pink Netbook 25.6 cm (10.1") 1366 x 768 pixels Intel Atom® 2 GB 320 GB Windows 7 Starter and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-20 12:21:01
Nl heeft 14 proffesionele recensies verzameld voor Sony VAIO VPC-W210AL Roze Netbook 25,6 cm (10.1") 1366 x 768 Pixels Intel Atom® 2 GB 320 GB Windows 7 Starter. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-20 12:21:01
Fr a recueilli 14 avis d’experts pour Sony VAIO VPC-W210AL Rose Netbook 25,6 cm (10.1") 1366 x 768 pixels Intel Atom® 2 Go 320 Go Windows 7 Starter et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-20 12:21:01
De hat 14 Expertenmeinungen über Sony VAIO VPC-W210AL Pink Netbook 25,6 cm (10.1 Zoll) 1366 x 768 Pixel Intel Atom® 2 GB 320 GB Windows 7 Starter eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-20 12:21:01
Testseek ha raccolto 14 recensioni da parte di esperti per Sony VAIO VPC-W210AL Rosa Netbook 25,6 cm (10.1") 1366 x 768 Pixel Intel Atom® 2 GB 320 GB Windows 7 Starter e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-20 12:21:01
Es ha coleccionado 14 opiniones de expertos para Sony VAIO VPC-W210AL Rosa Netbook 25,6 cm (10.1") 1366 x 768 Pixeles Intel Atom® 2 GB 320 GB Windows 7 Starter y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-20 12:21:01
Dk har samlet 14 ekspertanmeldelser for Sony VAIO VPC-W210AL Pink Netbook 25,6 cm (10.1") 1366 x 768 pixel Intel Atom® 2 GB 320 GB Windows 7 Starter og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-20 12:21:01
Se har samlat in 14 experttester för Sony VAIO VPC-W210AL Rosa Netbook 25,6 cm (10.1") 1366 x 768 pixlar Intel Atom® 2 GB 320 GB Windows 7 Starter och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-06-20 12:21:01
Sony's latest VAIO netbook is the VPCW21BAGZ; it's a competent 10in netbook with a slightly faster CPU and a higher screen resolution than most of its competitors. It also features a limited edition Billabong design that helps it stand out from the cr...
Good Unique style, good build quality, excellent display, wide palm rest and good touchpad, faster processor than many netbooks, adequate performance...
Bad Poor battery life, only two USB ports, slightly cramped keyboard...
Bottom line Sony has splashed the VAIO VPCW21BAGZ netbook with a Billabong theme, but it's the netbook's high resolution screen, good build quality and adequate performance that should win the most praise. The slightly cramped keyboard and poor battery life are downs...
75%
tweakers.net
Updated:
2014-06-20 12:21:01
2e update: 18 maart 2010 22:30 Inleiding Ik heb dit apparaat samen met mijn vriendin voor haar uitgezocht. Voor mezelf zou ik het nooit aanschaffen omdat ik 10 inch te klein vind. Maar...
Good toetsenbord, splashtop, prestaties, scherm onder lichtinval, batterijlevensduur verlenging...
Bad scherm is ondimbaar, schermachterkant snel beschadigd...
80%
01net.com
Updated:
2014-06-20 12:21:01
D'aucuns diraient que c'est une goutte d'eau dans un océan de gâchis, que le geste ne sert à rien d'autre qu'à se donner bonne conscience. Trêve de fatalisme : Sony fait, avec le Vaio série W21, le pari du netbook écologique, et c'est une première p...
60%
tomshardware.de
Updated:
2014-06-20 12:21:01
Manche Produkte kann man aufgrund des Logos einem Hersteller zuordnen, andere besitzen bestimmte Merkmale, die sie als Markenprodukt kennzeichnen. Beim Sony VPCW21M2E ist es vor allem das Aussehen, das dieses Netbook als Mitglied der VAIO-Familie zu e...
0%
Pcwelt.de
Updated:
2014-06-20 12:21:01
Laut Sony ist das Netbook Vaio VPCW21M2E besonders umweltfreundlich. Ob es noch mehr zu bieten hat, klärt der PC-WELT-Test. Laut Sony sind beim Vaio VPCW21M2E 80 Prozent der verwendeten Plastikteile, zum Beispiel die Handauflage, aus recyclebaren Mat...
0%
notebookcheck.net
Updated:
2014-06-20 12:21:01
However, the Vaio VPC-W21C7E/G netbook is not only aimed at surfing fans. Those who also enjoy surfing on land can do this with the Sony VAIO W21 without ado. The optional UMTS makes this possible even remote from WLANs without much inconvenience...
Good Design, manufacturing, haptics, Matt surfaces prevent fingerprints, Good touchpad, Bright display...
Bad Keyboard's small keys, Glossy display, Low scope of delivery, Poor extendability, Only 10/100 Mbit/s LAN, Quite high price...
Bottom line Great looks, which however are noticeable in the priceThe Sony Vaio VPC-W21C7E/G netbook's looks quite appealed to us and even the netbook's manufacturing was impressive. We found the very small keys on the keyboard and the rather short battery life not q...
79%
computershopper.com
Updated:
2014-06-20 12:21:01
rolls on, netbook prices keep dropping. These days, we're surprised when we see a model with a price that much exceeds $450. That's why, when the Sony VAIO W Series Imperial Lime Edition (designed by surf-and-skate-chic clothing retai...
Good Bright 720p HD screen, Unique, eye-catching design, Above-average performance for a netbook...
Bad Expensive, Cramped keyboard, Tinny speakers, Mediocre Flash media playback...
Bottom line Sony's Billabong-designed netbook stands apart from the 2010 pack with a high-res screen and a wild design. At $499, though, it's a good buy only if you're smitten with the look...
79%
electronicsme.com
Updated:
2014-06-20 12:21:01
Sony VAIO W Series VPCW211AX/L mini notebook. Not only is it equipped with many of the user-friendly capabilities of modern notebooks, but it is also featured with an extra-capacity battery and lightweight design. Available in three colors, this compac...
Bottom line Because the price tag of the Sony VAIO W Series VPCW211AX/L mini notebook is very close to that of some lower end, full-sized notebooks, if you prefer features and performance over portability then you should consider a different model. Needless to say...
80%
devhardware.com
Updated:
2014-06-20 12:21:01
The Sony Vaio Eco does not stand out among the competition when it comes to its performance or features. Where it does stand out, however, is in its design that employs recycled parts. Its price may be too high for some, but those who are environmentally conscious may be willing to pay that premium for this netbook.
0%
Laptopmag.com
Updated:
2014-06-20 12:21:01
It’s green, but does it cost too much green? With the VAIO W Eco Edition Sony seeks to stand out with a design that’s partially made of reprocessed plastic from CDs, as well as a carrying case made of recycled PET bottles. The keyboard, at 86 percent o...
Good Great HD screen, Green design, Well designed touchpad and touch buttons, Very good video performance, Parent-friendly software...
Bad Relatively expensive, Cramped keyboard, Battery juts out underneath, Only two USB ports...
Bottom line Sony’s latest netbook sports an eco-friendly design and parent-friendly software, but we wish it had a larger keyboard.
60%
testhub.pl
Updated:
2014-06-20 12:21:01
Ekspert recenzja wideo...
0%
pc.zoznam.sk
Updated:
2014-06-20 12:21:01
V ponuke prakticky každého výrobcu prenosných počítačov dnes nájdeme aj nejaký-ten netbook. Tieto malé a nevýkonné počítače sú mimoriadne obľúbené a jednoducho ani taká firma ako Sony si nemôže dovoliť ich ignorovať. A pretože celé jej portfólio je zam...
Bottom line Súdiac čisto podľa fyzických charakteristík netbooku, musím povedať, že malým Vaiom som sklamaný nebol. Podobne ako v recenzii jeho väčšieho súrodenca, aj tu som bol príjemne potešený tým, čo sa mi dostalo do rúk. V porovnaní s mnohými svojimi konkuren...
0%
Customer service details
Array
X