Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPCSA25GL Black 33.8 cm (13.3") 1600 x 900 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPCSA25GL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCSA25GL/B
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8412
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users.
Info modified on: 17 Nov 2018 05:18:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VPCSA25GL Black 33.8 cm (13.3") 1600 x 900 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M:
This short summary of the Sony VAIO VPCSA25GL Black 33.8 cm (13.3") 1600 x 900 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPCSA25GL, 2nd gen Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description Sony VAIO VPCSA25GL Black 33.8 cm (13.3") 1600 x 900 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M:
This is an auto-generated long summary of Sony VAIO VPCSA25GL Black 33.8 cm (13.3") 1600 x 900 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M based on the first three specs of the first five spec groups.

Sony VAIO VPCSA25GL. Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Optical drive type: DVD-RW. On-board graphics adapter. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.68 kg

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-2410M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.9 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-2400 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8,1x16,2x4,2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Memory slots (available)
2
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
750 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MS PRO,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1200 MHz
On-board graphics adapter ID
0x116
Audio
Number of built-in speakers
2
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Line-in
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
Ports & interfaces
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 mm
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Power
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.68 kg
Width *
The measurement or extent of something from side to side.
331 mm
Depth *
The distance from the front to the back of something.
224 mm
Height
The measurement of the product from head to foot or from base to top.
23 mm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Display
The description of display that can includes display type, resolution, size etc.
LED
Power supply type
The type of power supply which this product uses.
DC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:59:28
Testseek has collected 20 expert reviews for Sony VAIO VPCSA25GL Black 33.8 cm (13.3") 1600 x 900 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-23 03:59:28
Even though it's a thin and light laptop that's only one step down from the ultra light (and ultra expensive) VAIO Z Series, the VAIO S Series has a good set of features. The left side has a built-in DVD burner and a combination headphone and micropho...
Good Size and weight, Features and performance, Good keyboard...
Bad Screen hinge was poor, No SSD, No integrated 3G...
Bottom line The Sony VAIO S Series VPCSA25GG is for suit-wearing business users who want something that stands out. It's thin, it's light, it has USB 3.0 and other nice features, and it has good CPU and graphics performance. It could use an SSD and built-in 3G, and i...
80%
Pcwelt.de
Updated:
2014-05-23 03:59:28
Das Sony Vaio VPC-SA2Z9E B i7 ist der große Bruder der kostengünstigeren Geräte der SB-Serie von Sony. Mit seiner lückenlosen Ausstattung deckt das Hochleistungs-Notebook den oberen Business Bereich ab. Vorteile des Sony Vaio VPC-SA2Z9E B i7: Das Noteb...
86%
webnews.it
Updated:
2014-05-23 03:59:28
La serie S dei notebook di Sony si arricchisce di nuovi modelli, fra cui il VAIO S VPCSA , un laptop compatto con display da 13,3 pollici e caratteristiche hardware che lo rendono un buon prodotto multimediale, con una lieve propensione verso il gaming.Vi...
Good Leggero e compatto, display, lettore BluRay...
Bad Solo 4 GB di RAM, costoso...
85%
parentesis.com
Updated:
2014-05-23 03:59:28
Laptop con pantalla de 13.3 pulgadas, 6 GB de RAM, procesador i5 y 750 GB de disco duro, con un atractivo y sobrio diseño...
Good Su diseño, peso y tamaño la hacen excelente para un profesional o estudiante que desea una computadora profesional y con propiedades óptimas para un buen desempeño...
Bad Su precio es muy alto, no tiene Bluray...
Bottom line Si busca una computadora con altas especificaciones, diseño sobrio y atractivo, apta para el trabajo o escuela, ésta es una buena opción...
90%
notebook-center.ru
Updated:
2014-05-23 03:59:28
П родукцию компании Sony дешевой не назовешь. Телевизоры, фото- и видеотехника, аудиоаксессуары, автомобильная электроника и ноутбуки VAIO стоят зачастую выше, чем у большинства конкурентов. В данном случае вы переплачиваете за высочайшее качество и непов...
Bottom line Если вы хотите получить функционального мультимедийного помощника и готовы заплатить за него порядка двух тысяч долларов, тогда советуем обратить внимание на Sony VAIO VPC-SA2S9R. Это мощный мобильный аппарат, помещенный в корпус из сплава магния и алюм...
0%
mobiletechreview.com
Updated:
2014-05-23 03:59:28
twitter: @lisagade) Sony's on a roll with their 2012 Ivy Bridge notebooks. The Vaio S series has always been a class leader among a small group of powerful ultraportables with dedicated graphics. In fact, it harkens back to the older Vaio Z and SZ li...
Good Extreme power for an ultraportable, dedicated graphics, optical drive and full mobile Ivy Bridge CPUs, Extreme power for an ultraportable, dedicated graphics, optical drive and full mobile Ivy Bridge CPUs, Extreme power...
Bad No DisplayPort or monitor output higher than 1920 x 1200, weak speakers. Display is good but not great, No DisplayPort or monitor output higher than 1920 x 1200, weak speakers. Display is good but not great, No DisplayP...
Bottom line If you're looking for that narrow intersection of performance and portability, the Sony Vaio S 13.3 is hard to beat. You get the creature comforts of a big notebook (optical drive, dedicated graphics, full mobile CPUs) in a not much heavier or thicker...
80%
pcmag.com
Updated:
2014-05-23 03:59:28
Plenty of ultraportables are underpowered, eschewing powerful processors and graphics in favor of luxuriously thin profiles. But that isn't the case with the Sony VAIO VPC-SA2FGX/BI ($1,199.99 list). This ultraportable doesn't shy away from parts that...
Good Powerful processor, Excellent display resolution, Sleek metallic design, Attractive backlit keyboard, Lightweight, Second battery included, Supports USB 3,0 and WiDi 2,0...
Bad Runs loud and hot under load, Ports and slots are all situated on the right side, Standard battery alone doesn't last long...
Bottom line The VAIO VPC-SA2FGX/BI is built to impress and jam-packed with goodies, but its tiny physique can have trouble when its Core i5 processor and AMD graphics push their hardest...
70%
notebookcheck.net
Updated:
2014-05-23 03:59:28
Core i7 Dual Core , Radeon HD 6630M with de-activatable graphics, a 256 GB SSD in RAID0 and a matt WXGA++ screen. It is debatable if the price for this handy powerhouse is justified. However, it can't be denied that it is a very interesting test device du...
Good High processing speed, Big, fast SSD, No hard disk noise, 3D performance at a push of a button, Installed 3G module, BluRay drive, Docking/battery slice port, Bright, matt display, Light case, Clearly arranged input devices, Keyboard light, Low power cons...
Bad Very loud during load, Narrow color spectrum, contrasts, Weak viewing angles...
Bottom line The last time we had so much computing power in a light 13 incher was with the 13.1 inch lightweight, Vaio VPC-Z13Z9E , whose successor ( VPC-Z21M9E ) is currently being launched onto the market. The fast Core i7 2620M (2x2.7 GHz), together with the RAID...
86%
techreviewsource.com
Updated:
2014-05-23 03:59:28
The Sony VAIO S Series VPC-SA21GX/BI has been redesigned and made more portable without skimming down on some high-end features. It has a 13.3-inch high-resolution HD display, a Blu-ray option and strong AMD graphics. The design, however, may not v...
Good Thin & lightweight design, Highresolution display, USB 3.0, Intel WiDi, Bluetooth, Strong performance, dualgraphics...
Bad High price, Design may not please everyone, Graphics switching is poorly designed...
70%
Laptopmag.com
Updated:
2014-05-23 03:59:28
Sony is so confident that the VAIO S is a superior ultraportable laptop that the company proudly compares the notebook to Apple's 13-inch MacBook Pro. And in a lot of ways this notebook is better, thanks to a lighter weight, higher-resolution display...
Good Solid overall performance, High-res screen, Powerful graphics, Comfortable backlit keyboard, Light weight...
Bad Hinge feels flimsy, Flat, tinny speakers, Battery slice adds considerable weight...
Bottom line Is the Sony VAIO S a MacBook Pro killer? Not quite, but it's certainly a very strong alternative. Our $1,399 configuration bests the 13-inch MacBook Pro in terms of performance, graphics, and portability. It also beats Apple's 13-incher on display real...
70%
techtudo.com.br
Updated:
2014-05-23 03:59:28
Notebooks como esse modelo da Sony Vaio podem, sem sombra de dúvidas, substituir um desktop, ganhando ainda mais espaço na sua mesa de trabalho, te dando mobilidade em casa ou em suas viagens. O Vaio SA25GB é um meio de campo entre leveza, produtividade...
Good Ótimo acabamento, Pacote softwares Vaio, Atalhos para desempenho, Bateria estendida;...
Bad Tela é muito frágil, Podia ser ainda mais leve, Bateria não removível;...
80%
info.abril.com.br
Updated:
2014-05-23 03:59:28
Equalizar a relação entre desempenho, portabilidade e bom preço não é fácil, mas o Vaio SA25GB chegou a um bom equilíbrio. Combina processador veloz, boa memória, farto espaço em disco e uma placa de vídeo dedicada que o faz o mais poderoso laptop de 13 p...
Good Desempenho do Windows fluído. Gráfico muito bom para categoria.
Bad Qualidade da tela não agrada e pode quebrar com uso indevido...
84%
pcpinside.com
Updated:
2015-03-10 11:19:13
소니 바이오 SA 시리즈 SA27GK CES2012를 함께하다! 3년째 미국 라스베이거스에서 열리는 CES에 참관하고 있습니다. 물론 제 블로그에 이와 관련한 포스팅은 전혀 없지만 말이죠. 막상 가서 열심히 찍고 보고 오는데 너무 힘이 드는지 블로그에는 CES와 관련한 글이 거의 없습니다. 물론 올해 CES2012는 그리 쓸 글도 없었지만 말이죠. 노트북이 없기에 매년 해외 출장을 갈 때마다 제품을 업체를 통해 잠시 빌리곤 합니다. 올해는 소니 바이오...
0%
eprice.com.tw
Updated:
2016-12-15 10:05:33
SONY 在今年 (2011) 6 月底的時候,盛大的發表了全新一代 13 吋商務旗艦 VAIO Z217 ,由於 VAIO Z217 的超纖薄產品設計實在很特別,所以話題性幾乎掩蓋住了同時一起發表的 VAIO SA 系列。13.3 吋的 VAIO SA 的規格比 6 月初先發表的 VAIO SB 系列更好,主要特色是螢幕解析度提升到 1600 x 900,然後還有 SSD 硬碟可以選擇,最高階款的 SA28 甚至還內建 3G 連線功能和藍光光碟機,訂價從 46,800 元起跳。 三種規格 VAIO SA...
Bottom line 雖然說沒有新款 VAIO Z217 那樣誇張的纖薄、輕巧機身,但 VAIO SA 同時內建光碟機和獨顯晶片 (這兩樣 VAIO Z217 都必須接上專屬的 Power Media Dock 才有),整體的實用性甚至有過之而無不及。而且同時內建 SSD 硬碟、藍光光碟機、3G 上網功能的高階款 SA28,定價 (78,800 元) 也比 VAIO Z217 (94,800 元) 要便宜一萬五以上。所以你若是比較喜歡所有功能、配備同時集合一身的 All in One 可攜式筆電,那同為 13.3 吋的 VAI...
0%
techmagnifier.com
Updated:
2016-12-15 10:05:33
Sony has already proved its excellence in the field of laptop production and futuristic innovations. The Vaio laptops are Windows laptops providing excellent modes of media playing experience, stylish hardware designs and most importantly are high priced...
40%
infokomputer.grid.id
Updated:
2016-12-15 10:05:32
Pilihan notebook dengan daya tarik desain dan performa yang seimbang tidak banyak tersedia di pasaran. Sony Vaio dengan produknya VPCSA26GG/T menghadirkan notebook yang secara performa garangnamun juga memiliki portabilitas yang tinggi.Di antara jajaran n...
Good Spesifikasi tinggi, desain stylish, ringan, aplikasi bawaan lengkap...
Bad Harga tinggi, cover lid agak ringkih...
76%
notebookspec.com
Updated:
2016-12-15 10:05:32
SONY VAIO SA26GG/BI : คือส่วนผสมที่ลงตัวระหว่าง? SONY VAIO Z VPCZ217GH/X?และ?VAIO SA25GH/T?ดี ๆ นี่เอง ซึ่งทางทีมงาน NBS? ได้เคยรีวิวโน้ตบุ๊กรุ่นดังกล่าวให้ชมกันไปแล้ว โดยรูปลักษณ์ของตัวเครื่องเป็นแบบเดียวกับ VAIO SA25GH/T ไม่ว่าจะเป็นขนาดหรือน้ำหนัก จอภา...
0%
vmodtech.com
Updated:
2016-12-15 10:05:32
…เป็นเวลานานพอสมควรแล้วครับนับตั้งแต่ครั้งแรกที่ผมได้สัมผัสกับ VAIO S Series ครั้งนั้นผมจำได้ว่าเป็น VAIO SA สีชมพู ดีไซน์และโครงสร้างบอดี้นั้น เหมือนกับ VAIO SA ที่ผมได้รับมาทำการทดสอบในวันนี้เลย แต่เป็นคนละเฉดสีกัน VAIO S นั้นเป็นโน๊ตบุ๊กที่เน้นความบางแ...
0%
Show all
Customer service details
X