Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPC-L225FL 61 cm (24") 1920 x 1080 pixels 2 GHz Intel Core i7 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPC-L225FL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCL225FL
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11178
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users.
Info modified on: 23 Jun 2018 09:37:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VPC-L225FL 61 cm (24") 1920 x 1080 pixels 2 GHz Intel Core i7 Black:
This short summary of the Sony VAIO VPC-L225FL 61 cm (24") 1920 x 1080 pixels 2 GHz Intel Core i7 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPC-L225FL, 61 cm (24"), Full HD, Intel Core i7, 6 GB, 1000 GB, Windows 7 Home Premium

Long summary description Sony VAIO VPC-L225FL 61 cm (24") 1920 x 1080 pixels 2 GHz Intel Core i7 Black:
This is an auto-generated long summary of Sony VAIO VPC-L225FL 61 cm (24") 1920 x 1080 pixels 2 GHz Intel Core i7 Black based on the first three specs of the first five spec groups.

Sony VAIO VPC-L225FL. Display diagonal: 61 cm (24"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Core i7, Processor frequency: 2 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. Discrete graphics adapter model: NVIDIA GeForce GT 540M. Built-in camera. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
61 cm (24")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor cache
6 MB
Processor cache type
L3
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM65 Express
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
3 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
MS Duo,SD
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce GT 540M
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Audio system
System used to play music or speech.
HD
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
Blu-Ray ROM
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Ports & interfaces
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Trial software
Norton Internet Security 2011
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Multimedia
Built-in camera *
The product has an integrated camera.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
608 mm
Depth *
The distance from the front to the back of something.
187 mm
Height *
The measurement of the product from head to foot or from base to top.
43 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12 kg
Packaging content
Mouse included
A mouse is included with this product.
Yes
Keyboard included
Yes
Drivers included
Yes
Other features
Graphics adapter family
NVIDIA
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Chassis type
The type of rigid framework onto which is the hosuing for device components.
All-in-One
Display
The description of display that can includes display type, resolution, size etc.
LED
Display included
This product includes a display.
Yes
Line-in
Yes
Line-out
Yes
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1024 MB
Megapixel
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Networking features
Gigabit Ethernet
Number of processors installed
Number of processors in the product.
1
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
205 W
Power supply type
The type of power supply which this product uses.
AC
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g/n
Keyboard function keys
12
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 05:43:35
Testseek has collected 13 expert reviews for Sony VAIO VPC-L225FL 61 cm (24") 1920 x 1080 pixels 2 GHz Intel Core i7 Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-08-01 05:43:33
The Sony VAIO VPCL22V1E is an All-In-One PC with a pretty impressive heritage to live up to. Comprising of a 24-inch Full HD touchscreen display, you'll find that 3D enabled with the glasses coming in the box, so you'll get the latest user experience...
Good The Sony VAIO VPCL22V1E All-In-One is a great looking PC with a wide and large buttoned keyboard that is a pleasure to use. However,what really stands out is the 24-inch touchscreen, which is also 3D enabled, and makes this All-in-One something to love and admire. Visuals look great and the touchscreen aspect proved responsive and easy to use. 3D is something you'll want to make the most of with...
Bad All this grunt under the hood makes for a rather expensive piece of kit that may put the VAIO out of the price range of the average family but this is no average PC, so shop around and you may find a bargain. That said, while we were impressed with the speed and performance of the VAIO All-in-One but the 750GB hard drive does feel a little mean at this price point.
Bottom line If you're looking for a powerful PC that offers plenty of performance and enough head-room to last you a few years before even thinking about upgrading, the Sony VAIO VPCL22V1E All-In-One is a great all-round package. Sony VAIO VPCL22V1E All-In-One is...
80%
theregister.co.uk
Updated:
2013-08-01 05:43:33
Finding the all-in-one Sony Vaio L Series with a 1TB hard disk isn't as easy as it might have been. The reason you'll need to be keep a keen eye on the specs is, according to Sony, due to a shortage of hard disks – a consequence of the flooding in Tha...
Bottom line The L Series is an extremely capable all-round multimedia PC. Its range of AV features is impressive, as is Sony’s attention to detail with features such as the touch-screen controls. It’s rather costly though, and at this price it really ought to hav...
80%
itreviews.com
Updated:
2013-08-01 05:43:33
Review date: 19 March, 2012. Review by: Darren Allan Sony’s all-in-one PC might not have a very sleek name – as the VPC-L22Z1E doesn’t so much roll off the tongue, as stumble and fall flat on its face – but it does feature some smart and sleek lines...
Good Good quality 3D; neat extras such as a quick web boot and “edge access” touchscreen...
Bad Pricey; onboard speakers are below par.
Bottom line There’s a lot to like about the VPC-L22Z1E. It’s a good all-rounder with a Blu-ray drive and impressive 3D performance, plus it makes a decent stab at gaming. The Vaio is also a smart looking, slim-line unit with some neat added features, such as the q...
60%
pcadvisor.co.uk
Updated:
2013-08-01 05:43:33
Sony has more than a passing interest in both 3D and Blu-ray. The company is one of the biggest vendors of 3D TVs and a leading developer of the Blu-ray disc format. It makes sense that both are centrepiece technologies for its flagship all-in-one PC...
Bottom line A stylish and powerful home-entertainment centre, the Sony Vaio includes a Blu-ray writer and a 3D touchscreen. Some useful software is bundled, and performance is fantastic for an all-in-one PC. However, it’s an expensive machine at £1,599, and we bel...
0%
gadgetguy.com.au
Updated:
2013-08-01 05:43:34
Sony’s latest all-in-one desktop joins the fight from other manufacturers to unseat the market leading iMac. What Sony brings to melee is a display with multiple inputs, 3D and its Vaio computing heritage. The first all-in-one with 3D to come across...
Good Good performance specs; HDMI and composite inputs; Good Windows touchscreen experience; Blu-ray burner;...
Bad Only one pair of 3D glasses is included; Blu-ray movie playback software prone to frequent crashes; 3D gaming should be better; No remote;...
Bottom line Sony has brought elegance to the Windows touchscreen experience in this Vaio, and equipped it with a powerful processor, good headroom, adequate storage and thoughtful Blu-ray backup and output options. For a hair under the three grand asking price, 3...
70%
01net.com
Updated:
2013-08-01 05:43:33
Sony lance un PC tout-en-un haut de gamme (près de 2 000 euros) doté d'un processeur Intel Core i7, de 8 Go de mémoire, d'un disque dur de 1 To, d'un écran tactile 24 pouces Full HD 3D et d'un graveur Blu-ray. Nous l'avons testé.Le nouveau PC monobloc V...
Bottom line Le Vaio VPCL22Z1E est une machine multimédia polyvalente qui se distingue par la qualité de son écran, parfaitement adapté pour regarder vos Blu-ray 2D ou 3D. Son niveau d'équipement et ses performances sont satisfaisantes. On aurait juste apprécié que le...
80%
pcproffesionale.it
Updated:
2014-01-03 17:20:15
La diffusione di contenuti tridimensionali, seppure ancora limitata, è in costante crescita e sembra essersi ormai imposta come standard per i prossimi anni. Moltissimi contenuti multimediali, dai film ai giochi sono in procinto di essere convertiti o rea...
70%
pcactual.com
Updated:
2013-08-01 05:43:33
Este Sony Vaio de la serie L es el All in One más completo que hemos probado últimamente, y es que lo tiene prácticamente todo. El único impedimento, como cabía esperar, es el precio (1.800 euros), sensiblemente superior al del resto. Pero, a cambio, p...
Good Pantalla táctil con visualización 3D, Procesador Intel Core i7 y 8 Gbytes de memoria RAM, Puertos de alta velocidad, Impecable construcción y diseño, Regrabadora Bluray...
Bad Las tecnologías incluidas hacen subir al precio por encima de la media, No viene con ratón de serie...
92%
parentesis.com
Updated:
2013-08-22 09:09:33
Esta computadora, además de tener la capacidad de reproducir contenido en 3D, integra múltiples puertos de conectividad: entrada HDMI, salida HDMI, salida VGA, tres puertos USB 2.0 y dos 3.0 (para una mayor transmisión de datos)...
Good Está preparada para 3D (incluye un par de lentes). Su disco duro de 1 TB permite guardar una gran cantidad de archivos de todo tipo...
Bad Para un equipo con estas características, el sistema operativo Windows 7 Home Premium resulta un poco limitado...
Bottom line Computadora recomendada para la casa; permite visualizar películas en alta definición en 3D o en 2D y da una rápida respuesta en las distintas tareas...
90%
pcmag.com
Updated:
2013-08-01 05:43:35
The Sony VAIO VPC-222FX/B ($999.99 list at Best Buy) is the all-in-one desktop you can hide in plain sight. It looks almost identical to Sony's HDTV offerings, as long as you stash the wireless keyboard and mouse somewhere. Its innovations include a to...
Good Bright screen, Extended touchscreen areas, USB 3,0, HDMI-in and HDMI-out, Composite video A/V-in, Wireless everything...
Bad No HDTV tuner or Blu-ray, Less hard drive space than rivals, Criminally short 30-day Norton Internet Security subscription, External power brick, Inconveniently-located power and Ethernet jacks...
Bottom line The Sony VAIO VPC-L222FX/B premium all-in-one desktop adds an innovative touch screen to the usual Sony consumer-electronics design. It has some power, plenty of innovation, and a sleek, glossy look. Sounds like a Sony to me...
60%
M3.idg.se
Updated:
2013-08-01 05:43:33
Helt plötsligt finns det mängder av modeller att välja mellan och nästan lika många varumärken som för vanliga bärbara av notebook-typ. Klena och billiga ombyggda netbook-pc är ett minne blott. Nu är det kraftfulla och kompetenta kontors- och mediadato...
70%
Show all
Customer service details
X