Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPCEG15FL Black 35.6 cm (14") 1366 x 768 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPCEG15FL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCEG15FL
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14060
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users.
Info modified on: 16 Nov 2018 09:13:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VPCEG15FL Black 35.6 cm (14") 1366 x 768 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M:
This short summary of the Sony VAIO VPCEG15FL Black 35.6 cm (14") 1366 x 768 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPCEG15FL, 2nd gen Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Sony VAIO VPCEG15FL Black 35.6 cm (14") 1366 x 768 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M:
This is an auto-generated long summary of Sony VAIO VPCEG15FL Black 35.6 cm (14") 1366 x 768 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M based on the first three specs of the first five spec groups.

Sony VAIO VPCEG15FL. Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Optical drive type: DVD-RW. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.3 kg

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-2410M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.9 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-2400 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8,1x16,2x4,2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Memory slots (available)
2
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MS PRO
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 410M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1200 MHz
On-board graphics adapter ID
0x116
Maximum graphics adapter memory
0.5 GB
Audio
Number of built-in speakers
2
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Line-in
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Ports & interfaces
TV out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 mm
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.5 h
Power
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.3 kg
Width *
The measurement or extent of something from side to side.
345 mm
Depth *
The distance from the front to the back of something.
238 mm
Height (front)
The height of the frontside of the product.
2.8 cm
Height (rear)
Height of the backside of the product.
3.4 cm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
NVIDIA
Display
The description of display that can includes display type, resolution, size etc.
LED
Power supply type
The type of power supply which this product uses.
DC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2014-06-20 12:19:54
Testseek has collected 12 expert reviews for Sony VAIO VPCEG15FL Black 35.6 cm (14") 1366 x 768 pixels 2.3 GHz 2nd gen Intel® Core™ i5 i5-2410M and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
parentesis.com
Updated:
2014-06-20 12:19:54
Laptop con pantalla de 14 pulgadas, disco duro de 500 GB, 4 GB de RAM, y tarjeta de video de 512 MB...
Good Tiene muchos puertos USB 2.0, es poderosa y el RAM se puede ampliar. Su monitor es de buen tamaño, pues no te lastimarás mucho los ojos al usarla...
Bad Podría tener puerto USB 3.0 y HDMI, y estas dos características te permitirían mantenerla actualizada por varios años...
Bottom line ¿Quieres una computadora que te sirva para la escuela o la oficina, discreta, con una pantalla de buen tamaño y que puedas llevarla a muchos lugares sin que te estorbe? Esta VAIO es una excelente opción...
70%
parentesis.com
Updated:
2014-06-20 12:19:54
A un precio accesible, esta computadora de Sony ofrece buena calidad de gráficos (tarjeta de video Intel Graphics HD) y excelente rendimiento, gracias al procesador Intel Pentium B940 y a su memoria RAM de 4 GB...
Good Integra un puerto HDMI, por si quieres conectarla a un monitor externo en alta definición...
Bad Su unidad óptica que reproduce y graba CDs y DVDs no es compatible con discos Bluray...
Bottom line Ideal para ti si quieres llevarla a la oficina, ya que tiene un diseño elegante en color negro. Cuenta con las herramientas necesarias para tareas de edición de documentos de texto y navegar en Internet, además de realizar videollamadas...
60%
parentesis.com
Updated:
2014-06-20 12:19:54
Este equipo, con un procesador Intel Core i3, 4 GB de memoria RAM, una tarjeta de video Intel HD y una tarjeta de sonido Intel High Definition, ofrece un excelente rendimiento...
Good El software para archivos multimedia, Media Gallery de Sony, tiene opción de control por movimientos de la mano...
Bad A pesar de ser de Sony, este modelo no es compatible con discos Bluray...
Bottom line Recomendada para quienes buscan un equipo elegante con buen desempeño. Sus características técnicas la hacen ideal para tenerla tanto en la oficina como en el hogar...
70%
notebook-center.ru
Updated:
2014-06-20 12:19:54
У каждого бренда принята своя маркировка лэптопов. Некоторые выделяют целые линейки и серии, другие просто используют буквенные обозначения для игровых, мультимедийных, рабочих и других ноутбуков. Пожалуй, наиболее запутанные обозначения у лэптопов фирмы...
Bottom line Sony VAIO VPC-EG1S1R – это ноутбук для тех, кто хочет получить стильный мобильный компьютер с высоким качеством сборки по относительно невысокой цене. Так, данный аппарат можно приобрести примерно за 20 тыс. рублей. За эти деньги вы получите изящный лэп...
0%
pcmag.com
Updated:
2014-06-20 12:19:54
The Sony VAIO VPC-EG16FM ($829.99 list at Best Buy) is may be one of three 14-inch laptops that have a built-in Blu-ray drive. If you find that the screen is too small, this mainstream laptop is equipped with a few technologies that can get those high-...
Good White dimpled chassis design is unique, Blu-Ray drive included, WiDi 2,0 and WiMAX onboard, Excellent battery life, Good speed from the Core i5 processor...
Bad Chassis is bulky, No USB 3,0 or eSATA...
Bottom line The Sony VAIO VPC-EG16FM is a mainstream laptop that targets movie enthusiasts, thanks to the Blu-ray drive, excellent horsepower, and technologies that can get those flicks onto the big screen...
80%
info.abril.com.br
Updated:
2014-06-20 12:19:54
O desempenho nos testes do INFOlab desse Sony fica na média dos notebooks com tela de 14 polegadas e configuração intermediária. O que o diferencia é o drive para gravar DVD e reproduzir Blu-ray. Seu LCD não permite ver filmes em Blu-ray 3D, mas dá para e...
Good Leitor de Bluray, teclado confortável, acabamento sólido...
Bad Não tem portas USB 3.0, peso acima da média da categoria, som de baixa qualidade...
Bottom line O VPC-EG17FB é uma boa máquina no geral, mas não oferece um conjunto de hardware que justifique seu preço;...
80%
techtudo.com.br
Updated:
2014-06-20 12:19:54
Sabe aquele notebook que trava no meio de um trabalho e deixa o usuário furioso? Então, a Sony lançou no mercado o notebook VAIO EG17, fabricado com configurações para evitar esse tipo de problema. Além disso, ele integra diversas funcionalidades que cham...
Good Ótimo desempenho, Bom custo/benefício, Longa duração de bateria.
Bad Demora para carregar bateria;...
90%
eprice.com.tw
Updated:
2016-12-29 06:30:13
VAIO 新機實測再一發!這次要介紹和 SB26 同時發表的 14 吋新機: VAIO EG18 。VAIO 的 E 系列筆電向來都主打時尚美型的外型設計,而全新的 EG18 除了具備粉、白、黑夏季三色選擇,更採用嶄新的 3D 幾何圖形機身設計,外型更加與眾不同。EG18 同時也內建新款 Intel Core i5 處裡器和 NVIDIA 獨顯晶片,而且售價還不到二萬八,是一台不傷荷包的日系時尚主流新機。 單一規格選擇 14 吋的 VAIO EG18 不像同時發表的小改款 VAIO S (有 VAIO S...
Bottom line 這次試玩的 VAIO EG18 新機,雖然沒有出色的硬體效能,但是凹凸不平的六角形幾何花紋設計確實很特別;沾上指紋、油污真的也不太明顯 (黑色款式就不一定了),再加上不到二萬八的親切售價 (最近 VAIO 筆電真的是越來越便宜),確實是可以納入購買考慮的 14 吋新機。不過 EG18 只有黑、白、粉三色選擇似乎有點少,也許下次小改款的時候,SONY 應該會多出幾種更特別的顏色可以選吧。立即加入Facebook 專頁,新機/評測/市場動態,隨時掌握!...
0%
gogi.in
Updated:
2016-12-29 06:30:13
Sony VAIO E Series laptops model number VPCEG15 is a hot selling product in India. This laptop powered by second generation Intel Core i3-2310M Processor running at 2.10 GHz is the cheapest 2 nd gen i3 available in the Indian market and already giving a t...
0%
jagatreview.com
Updated:
2016-12-29 06:30:13
Ukuran dan dimensi dari Sony Vaio VPCEG18FG ini layaknya sebuah notebook dengan layar 14″. Tidak ada yang terlalu istimewa dari berat dan dimensinya, hanya casingnya terasa kokoh ketika digenggam. Hal ini cukup menjadikan notebook ini cocok untuk di bawa-...
Good Desain menarik...
Bad Tidak ada port USB3.0.
Bottom line Desain dan pilihan warna yang ditawarkan notebook ini cukup menarik. Selain itu, kinerja yang diberikan juga tergolong tinggi sehingga Anda dapat menajalankan aplikasi menengah ke atas dengan lancar. Graphics yang diberikan memang bukan seri terakhir teta...
0%
notebookspec.com
Updated:
2016-12-29 06:30:13
เรามารีวิวเจ้า EG VPCEG18FH กันบ้างดีกว่าครับ หลังจากได้ทำรีวิว EH VPCEH18FH ไปแล้ว ซึ่งสเปกนั้นเหมือนกันเป๊ะ ๆ เลย ต่างกันแค่หน้าจอใหญ่กว่าเท่านั้นSony VAIO EG VPCEG18FH เป็น Notebook ที่ถูกทาง Vaio นั้นวางลงมาในตลาดล่าง หวังจะเข้ามาฟันลูกค้าที่ต้องการ N...
0%
vmodtech.com
Updated:
2016-12-29 06:30:13
…ถ้ากล่าวถึงแบรนด์ไวโอ้ จากโซนี่ คงจะปฏิเสธไม่ได้ครับว่าทุกคนรู้จักมันในนามของแบรนด์ของคอมพิวเตอร์พกพาที่มีการออกแบบและคุณภาพในแบบฉบับของโซนี่ ความพิเศษในความเป็นไวโอ้ ที่ไม่เหมือนใคร แบบวิถีการสร้างแบรนด์สไตล์ญี่ปุ่น VAIO E series นั้นเป็นโน๊ตบุ๊กจากครอบ...
Bottom line PCmark คะแนนออกมาผมคิดว่าคะแนน HDD นั้นน่าจะเป็นตัวฉุดไว้ให้คะแนนมันไม่สูงมากนัก แค่เจ็ดพันกลางๆ แต่คะแนนด้านอื่นๆก็ถือว่าใช้ได้ครับคะแนน 3Dmark ออกมาก็ถือว่าอยู่ในระดับล่างๆค่อนมาทางระดับกลางๆสำหรับโน๊ตบุ๊กสมัยนี้ พอใช้เล่นเกมออนไลน์และเกมยุคก่อนๆสัก3-5...
0%
Show all
Customer service details
X