location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO VPCEE25FX AMD Athlon X2 Dual-Core P320 39.4 cm (15.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPCEE25FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCEE25FX/T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VPCEE25FX AMD Athlon X2 Dual-Core P320 39.4 cm (15.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brown
  • - AMD Athlon X2 Dual-Core P320 2.1 GHz
  • - 39.4 cm (15.5") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB HDD Blu-Ray DVD Combo
  • - AMD Radeon HD 4250
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion) 3 h
  • - Windows 7 Home Premium 64-bit
Long product name Sony VAIO VPCEE25FX AMD Athlon X2 Dual-Core P320 39.4 cm (15.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Brown :
The long product name of Sony VAIO VPCEE25FX AMD Athlon X2 Dual-Core P320 39.4 cm (15.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VPCEE25FX, AMD Athlon II X2 P320, 2.1GHz, 4GB DDR3, 320GB SATA, ATI Mobility Radeon HD 4250, 15.5", Webcam, Blu-ray DVD Combo, Windows 7 Home Premium 64-bit
More>>>
Short summary description Sony VAIO VPCEE25FX AMD Athlon X2 Dual-Core P320 39.4 cm (15.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Brown:
This short summary of the Sony VAIO VPCEE25FX AMD Athlon X2 Dual-Core P320 39.4 cm (15.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPCEE25FX, AMD Athlon X2 Dual-Core, 2.1 GHz, 39.4 cm (15.5"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Sony VAIO VPCEE25FX AMD Athlon X2 Dual-Core P320 39.4 cm (15.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Brown:
This is an auto-generated long summary of Sony VAIO VPCEE25FX AMD Athlon X2 Dual-Core P320 39.4 cm (15.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Brown based on the first three specs of the first five spec groups.

Sony VAIO VPCEE25FX. Processor family: AMD Athlon X2 Dual-Core, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 39.4 cm (15.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.68 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:25:10
Uk has collected 7 expert reviews for Sony VAIO VPCEE25FX 39.4 cm (15.5") AMD Athlon X2 Dual-Core P320 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Brown and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
alphr.com
Updated:
2014-05-18 02:25:10
In recent years, AMD has struggled to compete with Intel’s dominance in the laptop market. But given the sheer enthusiasm with which it’s launched its Vision 2010 platform, that may be all about to change. Sony is the first major manufacturer to usher...
Bottom line Sony’s E Series is just as good as ever, but AMD’s Vision spectacularly fails to excite...
50%
laptopz.com
Updated:
2014-05-18 02:25:10
SONY VAIO E series laptop have been famous with its high cost performance and seized many consumers’ attention for the first VAIO E model laptop. Recently Sony has released one model SONY VAIO E series laptop once again– SONY VAIO EE27 Laptop and armed...
Bottom line We can tell you the exact cost of SONY VAIO EE27 Laptop, nevertheless, with high cost performance in classic black or white color and base at the popularity of Sony VAIO E series, SONY VAIO EE27 Laptop will seize even more broader market in the promis...
0%