Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPC-EB15EL 39.4 cm (15.5") 1366 x 768 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPC-EB15EL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCEB15EL/BI
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9820
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 19 May 2020 09:19:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VPC-EB15EL 39.4 cm (15.5") 1366 x 768 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic:
This short summary of the Sony VAIO VPC-EB15EL 39.4 cm (15.5") 1366 x 768 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPC-EB15EL, 3rd gen Intel® Core™ i3, 2.13 GHz, 39.4 cm (15.5"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description Sony VAIO VPC-EB15EL 39.4 cm (15.5") 1366 x 768 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic:
This is an auto-generated long summary of Sony VAIO VPC-EB15EL 39.4 cm (15.5") 1366 x 768 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic based on the first three specs of the first five spec groups.

Sony VAIO VPC-EB15EL. Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.4 cm (15.5"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics, Discrete graphics adapter model: Intel® GMA. Operating system installed: Windows 7 Home Basic. Weight: 2.7 kg. On-board graphics adapter

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.4 cm (15.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i3
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i3-330M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i3-300 Mobile series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
3 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MS PRO,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
667 MHz
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Ports & interfaces
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Basic
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
34 mm
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Width *
The measurement or extent of something from side to side.
369 mm
Depth *
The distance from the front to the back of something.
248 mm
Height
The measurement of the product from head to foot or from base to top.
31 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11a/b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:21:46
Uk has collected 46 expert reviews for Sony VAIO VPC-EB15EL 39.4 cm (15.5") 1366 x 768 pixels 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:21:46
Nl heeft 46 proffesionele recensies verzameld voor Sony VAIO VPC-EB15EL 39,4 cm (15.5") 1366 x 768 Pixels Derde generatie Intel® Core™ i3 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:21:46
Fr a recueilli 46 avis d’experts pour Sony VAIO VPC-EB15EL 39,4 cm (15.5") 1366 x 768 pixels Intel® Core™ i3 de 3e génération 3 Go DDR3-SDRAM 500 Go Intel® GMA Windows 7 Home Basic et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:21:46
De hat 46 Expertenmeinungen über Sony VAIO VPC-EB15EL 39,4 cm (15.5 Zoll) 1366 x 768 Pixel Intel® Core™ i3 der dritten Generation 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:21:46
Testseek ha raccolto 46 recensioni da parte di esperti per Sony VAIO VPC-EB15EL 39,4 cm (15.5") 1366 x 768 Pixel Intel® Core™ i3 di terza generazione 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:21:46
Es ha coleccionado 46 opiniones de expertos para Sony VAIO VPC-EB15EL 39,4 cm (15.5") 1366 x 768 Pixeles 3ª generación de procesadores Intel® Core™ i3 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:21:46
Dk har samlet 46 ekspertanmeldelser for Sony VAIO VPC-EB15EL 39,4 cm (15.5") 1366 x 768 pixel 3rd gen Intel® Core™ i3 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:21:46
Se har samlat in 46 experttester för Sony VAIO VPC-EB15EL 39,4 cm (15.5") 1366 x 768 pixlar 3:e generationens Intel® Core™ i3 3 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Basic och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
alphr.com
Updated:
2016-11-14 23:21:46
The EB1E0E looks stylish from the word go. With a subtle juxtaposition of gloss and matte materials, and an almost imperceptible sparkle to the finish, it’s undeniably an elegant notebook. It feels the part, too, with tank-grade build quality and a per...
Bottom line Not a powerful beast, but a stylish beauty...
83%
alphr.com
Updated:
2016-11-14 23:21:46
The latest offering from Sony’s EB-series makes a striking first impression. Finished all in black, and replete with gloss and matte highlights, the Sony EB1Z0E seizes the attention before it’s even found its way to the nearest mains socket. Never mind...
Bottom line Fusing power, panache and high-definition entertainment, Sony's 15.5in EB1Z0E is a star in the making...
100%
techradar.com
Updated:
2016-11-14 23:21:46
Sony released the VAIO E-Series at the beginning of the year to critical acclaim, and the VAIO VPC-EB1Z0E/B proves to be a fantastic machine offering great performance alongside impressive extras, including a full HD screen and Blu-ray optical drive.Th...
Good Blu-ray drive, Powerful components, Full HD screen, Connections...
Bad Battery life...
Bottom line A powerful laptop with awesome multimedia capabilities that is only let down by its poor battery life...
80%
goodgearguide.com.au
Updated:
2016-11-14 23:21:46
The Sony VAIO E-Series VPC-EB16FG is a 15.5in notebook designed for everyday use. The term 'stylish' is an understatement when it comes to describing this laptop: our review unit came with a bright, eye-catching aqua lid. With a Full HD (1920x1080), LED...
Good HDMI output, decent all round performer, reasonably fast for basic tasks, excellent keyboard...
Bad Grippy touchpad, short battery life, not suitable for heavy gaming, questionable build quality...
Bottom line The Sony VAIO VPCEB16FG notebook is a nice all round performer, although the build quality leaves something to be desired and its battery life is poor...
65%
pcauthority.com.au
Updated:
2016-11-14 23:21:46
As the first of Sony's new EB Series laptops to hit the pages of PC Authority, the VAIO VPC-EB16FG didn't have to do much to grab our attention. But as well as a box-fresh design and new graphics chipset from ATI, there's one component that makes this...
Bottom line Intel’s mobile Core i3 chip comes hotly anticipated, and it makes a powerful debut in Sony’s sensibly priced VAIO laptop...
67%
pcadvisor.co.uk
Updated:
2016-11-14 23:21:46
Product Code: VPCEB1Z0E/B.CEK The Sony VAIO E is a 15.5-inch mainstream laptop from Sony, based on the Intel Core i5-520M processor - a cheaper, Intel i3 version is available. The Sony VAIO E has a matte black finish, comes with useful proprietary s...
Bottom line It's not cheap, but the Sony VAIO E is a very good laptop, with a nice feature set and useful proprietary software. If you want a powerful VAIO for the home, look no further than the Sony VAIO E. Jayesh Shinde, PCWorld.in...
80%
techradar.com
Updated:
2016-11-14 23:21:46
The Sony Vaio VPC-EB1SOE/WI is a new laptop targeted at the average consumer. Boasting an all new chassis design, the laptop impressed us with the level of performance, portability and usability available at such a decent price point. The 15.5-inch, 13...
Good Great performance, Good keyboard and build quality, eSATA and HDMI, Good 3D power...
Bad Screen not as good as other Sony models, Glitter effect may put off some people...
80%
whatlaptop.techradar.com
Updated:
2016-11-14 23:21:46
The Sony VAIO VPCEB1S0E/WI (£649 inc. VAT) is a new machine targeted at the average consumer. Boasting an all new chassis design, the laptop impressed us with the level of performance, portability and usability available at such a decent price point.T...
0%
alphr.com
Updated:
2016-11-14 23:21:46
As the first of Sony's new E Series laptops to reach PC Pro, the VAIO VPC-EB1S0E didn't have to do much to grab our attention. But as well as a box-fresh design and new graphics chipset from ATI, there's one component that makes this laptop truly excit...
Bottom line A powerful performance from the Core i3 chip, but this high-end VAIO fails to make the best use of it...
67%
tweakers.net
Updated:
2016-11-14 23:21:46
Hallo, Waarom de beoordelingen voor sommige onderdelen zo laag zijn, kan je hieronder lezen. Betrouwbaarheid Jammer dat ik geen betrouwbaarheid kan aangeven, anders had ik een zeer...
Good Ergonomie...
Bad Grafische kaart. (Als deze überhaupt aanwezig is. ), Betrouwbaarheid, Snelheid CPU, Bouwkwaliteit...
Bottom line Nee. Gewoon nee. Onbetrouwbaar, duur, slechte prestaties...
40%
pcmweb.nl
Updated:
2016-11-14 23:21:46
Wat de notebooks van Sony betreft, hebben we altijd wisselende ervaringen. Hoewel we bijzonder enthousiast worden van de high-end producten, is dat enthousiasme aanzienlijk minder bij de instapmodellen, zoals dit Vaio-notebook.Want hoewel dit notebook...
Good behoorlijk krachtig...
Bad belachelijk veel software mee geïnstalleerd, accu software deugt niet...
Bottom line Hoewel dit Vaio-notebook zeer krachtig is, moet u wel gecharmeerd zijn van de belachelijke hoeveelheid extra software die Sony meelevert...
60%
tweakers.net
Updated:
2016-11-14 23:21:46
Featureset Omdat de features terug te vinden zijn onder "Specificaties en afbeeldingen" zal ik deze hier niet allemaal herhalen. Onder de specificaties zal je echter vinden...
Good toetsenbord, splashtop, prestaties, scherm onder lichtinval, batterijlevensduur verlenging...
Bad scherm is ondimbaar, schermachterkant snel beschadigd...
80%
hardware.info
Updated:
2016-11-14 23:21:46
1 product gekoppeld aan dit artikel Slimme VaioDe notebooks die Sony onder de naam Vaio op de markt brengt, staan niet bekend om hun lage prijzen. Eerder om het vaak opmerkelijke design en de hoogwaardige materialen. De Vaio EB die we in dit artikel be...
Bottom line Het komt niet vaak voor dat we zeggen dat een Sony Vaio notebook een goede prijs/kwaliteitverhouding heeft. De kwaliteit van Sony is doorgaans prima, maar de prijs is vaak wat hoger. In het geval van deze Vaio VPC-EB1M1E/T is dat voor de verandering ni...
0%
01net.com
Updated:
2016-11-14 23:21:46
Sony propose sa nouvelle gamme de portables Vaio Série E dotés d’un écran de 15,5 pouces et du dernier processeur Core i3 330M d’Intel. Le modèle VPC-EB1E1E est parfaitement adapté aux tâches les plus courantes grâce à ses 4 Go de mémoire. Il bénéfi...
Good Le pavé numérique séparé,  L'accès direct au Web,  Le port combo USB/e-Sata,  La sortie HDMI...
Bad L'absence du Bluetooth...
60%
bestofmicro.com
Updated:
2016-11-14 23:21:46
Si on a souvent tendance à s’orienter vers un netbook lorsque le budget est serré, opter pour un 15 pouces permet d’aller plus loin sans pour autant se ruiner. En termes de confort d’abord avec un écran plus gr...
80%
01net.com
Updated:
2016-11-14 23:21:46
Les prochains PC portables Vaio EB de Sony devraient arriver en mars 2010 sur le marché français, avec au moins cinq modèles proposés, tous intégrant la plate-forme mobile dernière génération signée Intel. Le processeur variera donc entre Core i3 et...
60%
testnumerique.fr
Updated:
2016-11-14 23:21:46
Fidèle à son habitude, Sony propose un notebook au design sobre et sans fioriture. Comparé aux modèles concurrents, il est en apparence plus compact grâce à une petite astuce. En effet, les bords de l’écran sont très fins, ce qui permet de proposer un...
Good Encombrement, Carte graphique...
Bad Autonomie, Ecran fragile...
70%
computerbild.de
Updated:
2016-11-14 23:21:46
Mit seiner Full-HD-Auflösung eignet sich das Sony Vaio VPCEB1Z1E/B gut zur Blu-ray-Wiedergabe. Doch wie ist es um Rechenleistung und Akkulaufzeit bestellt? Alle Details aus dem Prüflabor lesen Sie hier...
Bottom line Aufgrund der geringen Akkulaufzeit taugt das Sony Vaio VPCEB1Z1E/B nicht als Reise-Notebook. Dafür kommen Film-Fans auf ihre Kosten, denn Blu-rays werden auf dem 15,5-Zoll-Monitor mit Full-HD-Auflösung wiedergegeben. Sehr gut: Das Gerät überstand den Flüs...
0%
computerbild.de
Updated:
2016-11-14 23:21:46
Das Sony Vaio vermittelt mit seinem edlen Gehäuse einen guten ersten Eindruck. Auch die Ausstattung ist vielversprechend. Wie es um innere Werte wie Tempo und Ausdauer steht, zeigt der Test...
Bottom line Das Vaio-Notebook kommt auch mit 3D-Spielen gut zurecht. Bei Büroanwendungen oder speicherhungrigen Programmen war das Tempo gut. Zwar blieb das Notebooks stets leise, aber im Betrieb wird es recht warm. Der Akku ist recht schnell leer und muss dann relat...
0%
notebookjournal.de
Updated:
2016-11-14 23:21:46
Nachdem wir das Einstiegsmodell der , nehmen wir nun das High End-Modell der Entertainer-Reihe unter die Lupe. Für derzeit 100 Euro Aufpreis gibt es ein Blu-ray-Laufwerk anstatt eines DVD-Brenners und das HD-ready- wird gegen ein FullHD-Display getausc...
Good Verarbeitung, exzellente Tastatur, stufenloser Lüfter, kontraststarkes Display...
Bad kontraststarkes Display, kurze Akkulaufzeit, gewöhnungsbedürftiges Touchpad...
Bottom line Was unterscheidet das aktuelle Testgerät (Vaio EB1Z1E) vom zuletzt gestesteten Sony Vaio EB1S1E? Kurz gesagt: Display und ein Blu-ray-Laufwerk mit für einen höheren Preis. An der guten Verarbeitungsqualität, flotten Leistung dank Intel-Prozessor (Core...
90%
pcworld.it
Updated:
2016-11-14 23:21:46
E' indirizzato all'intrattenimento domestico il nuovo Vaio EB1M1E/B, il modello di punta dell'esordiente famiglia Vaio E di Sony, che ha sviluppato i punti di forza di questa linea di prodotto attorno alla semplicità. Già da una prima occhiata, infatt...
Good Ottime prestazioni grafiche, navigazione web senza avvio di Windows, linea ultrasottile, lettore Blu-ray integrato nella versione al top di gamma, configurazione personalizzabile tramite il Vaio Store online.
Bad Il display con risoluzione Full HD opzionale: considerata la configurazione di fascia alta con lettore Bluray integrato, sarebbe stato preferibile averlo nella dotazione standard, pagando ovviamente il sovrapprezzo.
90%
muycomputer.com
Updated:
2016-11-14 23:21:46
La serie VAIO siempre ha sido sinónimo de portátiles de altísima calidad, cuidado diseño y apuesta por la exclusividad. Con el producto que analizamos, la marca rompe sus propias reglas presentando una propuesta que, ante todo, se caracteriza por una impr...
Bottom line Después de probar durante unas semanas el nuevo VAIO creemos que el experimento le ha salido realmente bien a Sony. La firma japonesa pone en el mercado un portátil de bajo coste, que ofrece un rendimiento fantástico y excelente autonomía, perfilándose c...
100%
pcactual.com
Updated:
2016-11-14 23:21:46
Llegamos al único de los portátiles analizados con pantalla compatible con vídeo Full HD, una combinación lógica, dado que encontramos una unidad Blu-ray con la que poder disfrutar verdaderamente de películas en este formato, y sin pantallas externas.A...
Good Pantalla de alta resolución para vídeo en HD,e ideal para combinar con el lector de Bluray, Tacto y diseño del teclado, Calidad de materiales y ajuste...
Bad Sin duda, el touchpad, con el que sufrimos frecuentes errores y movimientos inesperados del puntero...
92%
t3.dk
Updated:
2016-11-14 23:21:46
Kan du lide flot design? Ville du i virkeligheden helst have en Mac, men er påtvunget en pc? Du behøver ikke fortvivle. Sony har længe været kendt for deres flotte design af bærbare pc’er. Et design der på mange måder minder om den, du finder på en Mac...
Good Flot design, dejligt tastatur rigtig god ydelse.
Bad Utrolig dårlig batterilevetid, håndledsstøtten virker meget billig i forhold til resten af computeren. En mystisk Dock-klon irriterer interfacet.
Bottom line En computer der klart vil tiltale dem, der vil have design og god ydelse i samme pakke. Men den dårlige batterilevetid tæller virkelig ned...
60%
altomdata.dk
Updated:
2016-11-14 23:21:46
Den nye Sony Vaio VPCEB1M1E/WI (mundret navn, ikke?) ligner ved første øjekast tidligere versioner af Vaio; sølvfarvet låg og slankt design. Men lidt har dog ændret sig, for der afslører sig noget mistænkeligt hvidt noget i kanten rundt langs låget.Så...
Bottom line Sony har som vanligt fremstillet en flot laptop, der yder rigtig godt. Desværre har de også lavet en ødeland med strømmen, og den Mac-lignede dock i toppen af skærmen er rent ud sagt hamrende irriterende...
60%
hwt.dk
Updated:
2016-11-14 23:21:46
Sony er et så stort og kendt firma, at de næppe behøver nogen nærmere præsentation. I Danmark er det dog nok ikke bærbare, de er mest kendte for, da deres VAIO serie først i efteråret 2008 blev introduceret på det danske marked. Sony har med VAIO-s...
Bottom line For første gang har en bærbare fra Sony fundet vej til HwT.dk, og med en ganske pæn succes til følge. Sony VAIO E, er en velbygget og veldesignet maskine, der dog måske lige mangler det sidste for at være helt i top. Til gengæld er det en godt a...
73%
retera.ru
Updated:
2016-11-14 23:21:46
Не так давно мы рассматривали модель Sony Vaio EC1S1R/BJ. Сегодня пришла очередь ее уменьшенной копии в 15” формате – Sony Vaio EB1S1R/WI. Это мультимедийный ноутбук с отличной производительной конфигурацией и превосходным внешним видом. Еще одной немалов...
Good отличный стильный дизайн, большая часть корпуса матовая, отличная общая производительность, очень удобная клавиатура, блок дополнительных кнопок, 2 года гарантии, «холодный» корпус...
Bad заниженные частоты видеокарты, нет CIRприемника, небольшое время автономной работы, скудная комплектация...
Bottom line Ноутбуки Vaio всегда были эталоном стиля и качества, но за это приходилось платить более высокую цену. В этом году компания Sony пересмотрела политику ценообразования на большинство своих ноутбуков. Теперь они уже не кажутся недостижимой мечтой, их стоимо...
0%
gcn.com
Updated:
2016-11-14 23:21:46
This laptop would do well for a network administrator on a budget that wants to give their users basic laptop functionality. It also happens to be one of the most comfortable to use, which would be a boon to everyone who puts their hands on it.
0%
pcmag.com
Updated:
2016-11-14 23:21:46
There is no denying that the Sony VAIO VPC-EB13FX/BIX ($999.99 list) is a feature-packed, mainstream laptop that offers more than enough performance to satisfy most folks' needs from a sub-$1,000 machine with lots of entertainment potential. What Co...
Good Strong application performance. Blu-ray drive. HDMI and eSATA ports. 500GB hard drive.
Bad Integrated graphics. Below-average battery life. Excess keyboard flex. Limited viewing angle. Poor-sounding audio.
Bottom line Anyone looking for an entertainment laptop should be excited when they discover that the Sony VAIO VPC-EB13FX/BIC comes with a bright 15.5-inch display, Blu-ray drive, HDMI-out, and a generous 500GB hard drive. But less-than-stellar battery life, no re...
60%
toptenreviews.com
Updated:
2016-11-14 23:21:46
The word Vaio didn’t exist in the English lexicon until Sony unveiled their first iteration of the computer line back in 1996. Now the word conjures images of well-built, reliable, highly developed computer systems.The Sony Vaio EB series 15-inch lapto...
Good Exceptional processing coupled with a powerful chipset provides a superior experience...
Bad Meager speakers cause most users to reach for their headphones for quality sound.
Bottom line The Vaio EB embodies the culmination of Sony’s laptop-building prowess...
100%
devhardware.com
Updated:
2016-11-14 23:21:46
For its price, it is hard to beat the Sony Vaio VPC-EB1JFX/W. The i3 processor provides snappy performance, and the additional features are satisfactory. The design is quite good too, especially when it comes to the keyboard and touch pad.
0%
techworld.com
Updated:
2016-11-14 23:21:46
The new Sony VAIO E has a matte black finish, comes with useful proprietary software and offers very good multimedia experience.We may not be huge fans of its monotonous, all-black look, but like the Sony VAIO CW laptop, the Sony VAIO E laptop has a m...
Bottom line Bottom Line The Sony VAIO E prices start from £529 (for the 15.5 inch display) and without a dedicated graphics card, we just feel its price is too steep compared to some of its competitors. But having said that, the Sony VAIO E is still a very good p...
0%
laptopz.com
Updated:
2016-11-14 23:21:46
Sony has just released flagship commercial products, the highst configuration is Sony VAIO Z117.Sony also published VAIO E series, though it belongs to large size notebook, it has a large color choices. Today we review on Sony VAIO E crystal firefly gr...
0%
pcmag.com
Updated:
2016-11-14 23:21:46
Sony laptops have always been a good-looking bunch, but they have typically carried a price premium. Not anymore: The Sony's VAIO VPC-EB13FXBI (known hereafter as the EB Series), available at Costco for $799.99 (list) fuses solid construction and qu...
Good Outstanding performance. Solid construction. Sharp design. Excellent LCD. Generous hard drive. Two-year warranty included.
Bad Lackluster battery life. Weak speakers.
Bottom line If you want a sharp multimedia laptop that offers leading performance, the VAIO VPCEB13FXBI is an affordable choice...
80%
notebookcheck.net
Updated:
2016-11-14 23:21:46
Sony presents chic multimedia notebooks that are already available for far less than 1000 euro with its new E-Series. They bid a surprisingly good value for money ratio because of Intel's Core i5 and ATI's Mobility Radeon HD 5650. We'll reveal if Sony...
Good Chic design, Good application and gaming performance, Light case, Compact size...
Bad Fast smudging wristrest, Reflective display, Display with a poor luminosity, mediocre black value and miserable contrast, Instable display bezel, Unfavorable interface distribution, Yielding keyboard, Disappointing sound, Inadequate battery life, Occasion...
Bottom line Sony basically provides a good multimedia notebook with its 15.5 inch rep of the E-Series. But it faces a considerable devaluation due to numerous flaws and shortcomings.Starting with the display, which is disappointing in every manner, except for illumin...
76%
techreviewsource.com
Updated:
2016-11-14 23:21:46
The all new 15-inch Sony VAIO EB12FX/T is a mid-line priced notebook computer that offers some pretty decent features along with an attractive design and set of features. This $750 notebook comes with an HDMI port, eSATA input, a full numeric keyp...
70%
techworld.com
Updated:
2016-11-14 23:21:46
The Sony VAIO EB12FX/T is an affordable all purpose notebook that impresses with its style, features, and affordable price, but it is also marred by mediocre performance. It looks great and has most of the features you'd expect in a notebook costing a...
Bottom line If you're looking for a stylish notebook with a good display, good placement of ports and plugs, and a full keyboard with numeric keypad, the Sony VAIO EB12FX/T fits the bill, with a few caveats. You won't pay a lot, but neither will you get impressiv...
0%
pcworld.com_techhive.com
Updated:
2016-11-14 23:21:46
The Sony VAIO EB12FX/T is an affordable all-purpose notebook that impresses with its style, features, and affordable price--but it is also marred by mediocre performance. It looks great and has most of the features you'd expect in a notebook costing around...
Good Full keyboard with numeric keypad, Excellent variety and arrangement of ports...
Bad Some keys are a little cramped, Lackluster performance...
Bottom line Sony's VAIO EB12FX/T gives you high style without the high price tag, but you give up some performance and battery life...
70%
Laptopmag.com
Updated:
2016-11-14 23:21:46
Sony’s new 15.5-inch VAIO E Series promises style, performance, and multimedia prowess at recession-conscious prices. Though our $919 configuration is a bit steep, this machine provides more than ample performance to serve as an all-purpose family PC t...
Good Attractive design with several color options, Strong graphics performance, Crisp Blu-ray playback, Good webcam...
Bad Weak battery life, Friction-heavy touchpad, Tinny speakers, Mediocre viewing angles...
Bottom line A head-turning design, good graphics performance, and smooth Blu-ray playback make this 15.5-inch notebook a strong choice for home use.
70%
onlinenotebook.com
Updated:
2016-11-14 23:21:46
Sony Vaio VPC-EB1JFX/B is powered by an Intel Core i3 I3-330M / 2.13 GHz, dual core processor, chipset is Mobile Intel HM55 Express, it has L3 cache of 3MB, the notebook has 4 GB DDR3 SD RAM at 1066 MHz which can be further expanded to 8 GB. For stori...
Good Big screen with great quality, ergonomic keyboard, speakers get really loud and Core i3 processor gives you fast speeds...
Bad Battery life is mediocre, design is bulky and boxy...
Bottom line Options for colors, configuration makes us recommend the Sony Vaio VPC-EB1JFX/B. If you are a movie bluff and want a notebook to watch movies on the go, get this...
0%
computershopper.com
Updated:
2016-11-14 23:21:46
Perfect for spunky college students and moderately demanding users with a sense of flair, Sony's affordable E-Series notebook focuses on multimedia performance without breaking the bank. Starting at $700, the base model comes with Windows...
Good Solid, beautiful industrial design; comfortable keyboard; bright, colorful display...
Bad Short battery life; bulky...
Bottom line This bright sub-$1,000 notebook handled multitasking well, and its CPU was powerful, though it struggled with 3D gaming. Moderately demanding users with a hankering for color will like this model...
76%
wybieramlaptopa.pl
Updated:
2016-11-14 23:21:46
Laptopy z logo VAIO od zawsze kojarzone są z elegancją i prestiżem. 2 czynniki mają na to wpływ: zwykle dość wysoka cena za laptopa oraz wyjątkowa dbałość o szczegóły i związany z nią elegancki i profesjonalny wygląd. Dlatego też laptopy tej marki, mimo i...
Good Komputer ten ma bardzo wiele zalet, do których zaliczyć należy przede wszystkim jego bardzo elegancki wygląd. Obudowa wykonana jest bardzo starannie i z dbałością o wszelkie szczegóły, dzięki czemu użytkownik ma pewność, że nabył komputer najwyższej jakoś...
Bad Zwykle w przypadku laptopów SONY wadą jest cena. Jednak ostatnimi czasy komputery te znacząco zbliżyły się do konkurencji, jeśli chodzi o półkę cenową. W tym przypadku nie jest ona zbyt wygórowana, jednak za około 2500zł producent mógłby zamontować nieco...
0%
pcworld.in
Updated:
2016-12-15 09:34:25
The new Sony VAIO E is a 15.5-inch mainstream laptop from Sony, based on the Intel Core i5-520M processor. It has a matte black finish, comes with useful proprietary software and offers very good multimedia experience. DesignWe may not be huge fans of...
Good Matte finish on screen lid, Very good performance, Useful proprietary software, Good feature set...
Bad Poor battery life, No graphics card...
Bottom line The Sony VAIO E sells for Rs. 52,490, and without a dedicated graphics card, we just feel its price is too steep compared to some of its competitors. But having said that, the Sony VAIO E is still a very good performing laptop, with a nice feature set...
79%
Customer service details
Array
X