This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPC-CW25FL 35.8 cm (14.1") 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CW
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPC-CW25FL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCCW25FL
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VPC-CW25FL 35.8 cm (14.1") 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red:
This short summary of the Sony VAIO VPC-CW25FL 35.8 cm (14.1") 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPC-CW25FL, 3rd gen Intel® Core™ i3, 2.13 GHz, 35.8 cm (14.1"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Sony VAIO VPC-CW25FL 35.8 cm (14.1") 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red:
This is an auto-generated long summary of Sony VAIO VPC-CW25FL 35.8 cm (14.1") 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red based on the first three specs of the first five spec groups.

Sony VAIO VPC-CW25FL. Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics, Discrete graphics adapter model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 2.4 kg

Design
Product colour *
Red
Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i3-330M
Processor frequency *
2.13 GHz
Processor family *
3rd gen Intel® Core™ i3
Processor cores
2
Processor threads
4
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
Intel® PM55 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MS PRO,SD
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® GT 330M
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
667 MHz
Network
Bluetooth
Yes
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
No
Battery
Battery life (max)
4 h
Weight & dimensions
Width
341 mm
Depth
233 mm
Height (front)
2.7 cm
Height (rear)
3.8 cm
Weight *
2.4 kg
Other features
Wireless technology
802.11b/g/n
Infrared data port
No
Type
PC
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:18:19
Uk has collected 14 expert reviews for Sony VAIO VPC-CW25FL 35.8 cm (14.1") 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-14 23:18:19
Sony's latest VAIO netbook is the VPCW21BAGZ; it's a competent 10in netbook with a slightly faster CPU and a higher screen resolution than most of its competitors. It also features a limited edition Billabong design that helps it stand out from the cr...
Good Unique style, good build quality, excellent display, wide palm rest and good touchpad, faster processor than many netbooks, adequate performance...
Bad Poor battery life, only two USB ports, slightly cramped keyboard...
Bottom line Sony has splashed the VAIO VPCW21BAGZ netbook with a Billabong theme, but it's the netbook's high resolution screen, good build quality and adequate performance that should win the most praise. The slightly cramped keyboard and poor battery life are downs...
75%
notebookcheck.net
Updated:
2016-11-14 23:18:19
However, the Vaio VPC-W21C7E/G netbook is not only aimed at surfing fans. Those who also enjoy surfing on land can do this with the Sony VAIO W21 without ado. The optional UMTS makes this possible even remote from WLANs without much inconvenience...
Good Design, manufacturing, haptics, Matt surfaces prevent fingerprints, Good touchpad, Bright display...
Bad Keyboard's small keys, Glossy display, Low scope of delivery, Poor extendability, Only 10/100 Mbit/s LAN, Quite high price...
Bottom line Great looks, which however are noticeable in the priceThe Sony Vaio VPC-W21C7E/G netbook's looks quite appealed to us and even the netbook's manufacturing was impressive. We found the very small keys on the keyboard and the rather short battery life not q...
79%
computershopper.com
Updated:
2016-11-14 23:18:19
rolls on, netbook prices keep dropping. These days, we're surprised when we see a model with a price that much exceeds $450. That's why, when the Sony VAIO W Series Imperial Lime Edition (designed by surf-and-skate-chic clothing retai...
Good Bright 720p HD screen, Unique, eye-catching design, Above-average performance for a netbook...
Bad Expensive, Cramped keyboard, Tinny speakers, Mediocre Flash media playback...
Bottom line Sony's Billabong-designed netbook stands apart from the 2010 pack with a high-res screen and a wild design. At $499, though, it's a good buy only if you're smitten with the look...
79%
electronicsme.com
Updated:
2016-11-14 23:18:19
Sony VAIO W Series VPCW211AX/L mini notebook. Not only is it equipped with many of the user-friendly capabilities of modern notebooks, but it is also featured with an extra-capacity battery and lightweight design. Available in three colors, this compac...
Bottom line Because the price tag of the Sony VAIO W Series VPCW211AX/L mini notebook is very close to that of some lower end, full-sized notebooks, if you prefer features and performance over portability then you should consider a different model. Needless to say...
80%
devhardware.com
Updated:
2016-11-14 23:18:19
The Sony Vaio Eco does not stand out among the competition when it comes to its performance or features. Where it does stand out, however, is in its design that employs recycled parts. Its price may be too high for some, but those who are environmentally conscious may be willing to pay that premium for this netbook.
0%
Laptopmag.com
Updated:
2016-11-14 23:18:19
It’s green, but does it cost too much green? With the VAIO W Eco Edition Sony seeks to stand out with a design that’s partially made of reprocessed plastic from CDs, as well as a carrying case made of recycled PET bottles. The keyboard, at 86 percent o...
Good Great HD screen, Green design, Well designed touchpad and touch buttons, Very good video performance, Parent-friendly software...
Bad Relatively expensive, Cramped keyboard, Battery juts out underneath, Only two USB ports...
Bottom line Sony’s latest netbook sports an eco-friendly design and parent-friendly software, but we wish it had a larger keyboard.
60%