location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO VPCCW15FH Intel® Core™2 Duo T6600 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CW
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPCCW15FH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCCW15FH/B
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VPCCW15FH Intel® Core™2 Duo T6600 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™2 Duo T6600 2.2 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM 1066 MHz
  • - 320 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® G210M 0.25 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium 64-bit
Long product name Sony VAIO VPCCW15FH Intel® Core™2 Duo T6600 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black :
The long product name of Sony VAIO VPCCW15FH Intel® Core™2 Duo T6600 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VPCCW15FH, Intel Core 2 Duo T6600, 2.2GHz, PM45 Express, 3GB DDR3, 320GB SATA, NVIDIA GeForce G210M 256MB, 14", 0.3Mp Webcam, Bluetooth 2.1+EDR, DVD SuperMulti, Windows 7 Home Premium 64-bit (English Version), Language Pack - Hong Kong Chinese, Simplified Chinese, Arabic, Thai
More>>>
Short summary description Sony VAIO VPCCW15FH Intel® Core™2 Duo T6600 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black:
This short summary of the Sony VAIO VPCCW15FH Intel® Core™2 Duo T6600 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPCCW15FH, Intel® Core™2 Duo, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Sony VAIO VPCCW15FH Intel® Core™2 Duo T6600 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black:
This is an auto-generated long summary of Sony VAIO VPCCW15FH Intel® Core™2 Duo T6600 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Sony VAIO VPCCW15FH. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 06:31:49
Uk has collected 26 expert reviews for Sony VAIO VPCCW15FH Intel® Core™2 Duo T6600 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Zdnet.com.au
Updated:
2014-05-30 06:31:49
Design Sony sells the VPCCW15FG in three colours. The black model looks pretty much like any other notebook, and not surprisingly, there's a hint of MacBook in the white model. The pink version manages to just about out-pink any note...
Bottom line Sony's latest vibrant Vaio has plenty of grunt, but nowhere near enough power.
72%
gadgetshow.channel5.com
Updated:
2014-05-30 06:31:49
The Sony Vaio VPCCW1S1E/R is a mid-range laptop that wants to be your spanking new main home PC. An addition to the Vaio CW series, it’s the best model in the range, with features to satisfy even most fastidious of computer heads.The goodThe build of t...
Good The build of the Vaio is excellent, with a toughened plastic frame, with a choice of red, pink, blue and black coatings.As with all Sony Vaio laptops, design is slick - the keyboard is excellent, with isolated keys that make typing an absolute joy. Likewi...
Bad The 14-inch screen is a tad on the large side though, especially with lots of laptops following the trend for shrinking down, yet maintaining power and skills these days. You can’t really escape its size and slight bulk and it does prove an issue wh...
Bottom line A hundred quid cheaper than the MacBook, the Sony Vaio VPCCW1S1E/R packs in features that are the envy of Apple Macs. If Macs aren't your thing, then surely the Sony Vaio VPCCW1S1E/R might be.Sony Vaio VPCCW1S1E/R is tagged with Sony Vaio, laptop and...
80%
digitalversus.com
Updated:
2014-05-30 06:31:49
The Screen Sony's X-black display technology is known for using glossy panels. That means they suffer from reflections, without actually producing a better quality image than its competitors.Its 1366 x 768 pixel resolution is fine for a 14" screen, a...
Good Style and design, Good performance overall, 3D gaming possible, Comfortable to use with good touchpad and keyboard, Full range of connectivity options...
Bad Disappointing XBlack display, Glossy screen produces reflections, Mediocre audio quality, Battery life only just cuts it...
80%
electricpig.co.uk
Updated:
2014-05-30 06:31:49
Leaving aside the wilfully oblique code name, the Sony Vaio VPCCW1S1E/R is a mid-range laptop that wants to be your spanking new main PC. Part of the Vaio CW series, it’s the best model in the range, with features to satisfy even the most fastidious...
Good Great value, speedy, good keyboard...
Bad Bulky...
Bottom line A specced up stunner with a cracking price tag, the Vaio CW series is great...
80%
itreviews.com
Updated:
2014-05-30 06:31:49
Given its portable dimensions, it's something of a shame that the VPCCW1S1E doesn't offer more in the way of battery life. Aside from this, there's very little wrong with Sony's latest VAIO. It's reasonably powerful, capable of handling the latest 3D...
0%
theregister.co.uk
Updated:
2014-05-30 06:31:49
Sony’s Vaio laptops aren’t perhaps best-known for their good value, but with an Intel Core 2 Duo P7450, Nvidia GeForce 230M graphics and a £699 price tag, this latest model seems to buck the trend. Sony’s VPCCW1S1E: terrible name, terrific looks Part o...
Bottom line Minor niggles aside, if you’re looking for a compact laptop that’s not short in the performance department, the VPCCW1S1E certainly delivers the goods. Its mediocre battery life is a shame and may be enough to dissuade more than a few potentia...
85%
pcadvisor.co.uk
Updated:
2014-05-30 06:31:49
Product Code: VPC-CW1S1E/W The Sony VAIO CW Series laptop is quite stylish and comfortable to use. We like its keyboard and also the software that comes preinstalled on it, but it could use better connectivity options such as eSATA and a full-sized E...
Bottom line We like the overall design and build of the Sony VAIO CW Series laptops, as well as the fact that Sony has installed plenty of imaging and video editing software to get you up and running straight away. It performed swiftly in our tests and can be use...
70%
goodgearguide.com.au
Updated:
2014-05-30 06:31:49
If there is one overwhelming opinion about the Sony VAIO CW Series (VPCCW15FGW) notebook at PC World, it's that it should not be available in pink. Everyone who saw it in our Test Centre despised the colour, wishing instead for black or white (or even the champagne colour that adorns part of the base). The good news is that the CW Series is available in black or white and it's a fine notebook with plenty to offer. ConfigurationThe Sony VAIO CW Series (VPCCW15FGW) is a 2.4kg, 14in notebook wi...
Good Good keyboard, useful preinstalled software, dedicated graphics card, good performance...
Bad No eSATA, no full-sized ExpressCard/54 slot, we’d like to have 4GB of RAM instead of 3GB...
Bottom line The Sony VAIO CW Series (VPCCW15FGW) notebook is quite stylish and comfortable to use. We like its keyboard and also the software that comes preinstalled on it, but it could use better connectivity options such as eSATA and a full-sized ExpressCard/54...
75%
techradar.com
Updated:
2014-05-30 06:31:49
The Sony VAIO VPCCW1S1E/R is part of the CW Series of the Japanese company's latest mid-range laptop, offering all the style and features we've come to expect from high-end VAIO laptops, but at a far more affordable price. It's not the most portable ch...
Good Nice design, Dedicated graphics, Good performance, Impressive battery life...
Bad Very bright display...
80%
trustedreviews.com
Updated:
2014-05-30 06:31:49
Plenty of manufacturers offer their laptops in a range of colours, but Sony has been at it for longer than most. One can trace this all the way back to the C Series in February 2007, which was replaced by the CR Series in August that year and then the CS...
80%
pocket-lint.com
Updated:
2014-05-30 06:31:49
Sony’s VAIO CW1S1E sits smack in the middle of the company’s laptop range, offering impressive value for money without compromising on features or style. With a 14-inch screen and weighing 2.3kg, it’s slightly larger than Sony’s ultra-portable laptops...
Good Incredibly powerful for such a compact machine, stylish, well made...
Bad Not as portable as other VAIOs, light bleed from LED screen...
Bottom line With one of the most powerful graphics cards we’ve seen in a laptop of this size, the VAIO CW1S1E is one of the most complete packages currently availableKey specs3.5mm jack, Bluetooth, Ethernet, HDMI, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA...
80%
electronicsme.com
Updated:
2014-05-30 06:31:49
One of the premiere notebooks that tend to go unnoticed is the Sony VAIO CW Series VPCCW13FX/B Notebook PC, which surprisingly exceeds expectations on all points. If you like features like one-touch Web access, powerful computing, and casual gaming, th...
Bottom line For the price, this notebook is certainly hard to beat. It is considered "mid-range" in the VAIO series, but the features and performance it provides suggests otherwise. The graphics card is substandard, so you shouldn't plan to do any heavy gaming. Ne...
80%
bigpicturebigsound.com
Updated:
2014-05-30 06:31:49
With its integrated Blu-ray drive, brilliant display, excellent keyboard and convenient features such as instant-on web browsing, it's hard to find fault with Sony's latest VAIO...
Good Bluray Disc drive, Brilliant, LEDbacklit display, Excellent keyboard, "Instant On" internet feature, Comfortable palm rest, Large, responsive track pad, Integrated webcam...
Bad Highgloss screen is much too reflective, Wireless slider can easily be switched off accidentally, No keyboard backlighting, Unimpressive battery life, Thin, hollowsounding speakers...
Bottom line When you consider the fact that many Blu-ray Disc players are still selling for upwards of $300, this Sony's $879 price tag seems like a screaming bargain. Not only is it a portable, high quality Blu-ray player, it's also a cutting-edge, feature-p...
88%
notebookcheck.net
Updated:
2014-05-30 06:31:49
By Florian Wimmer 12.02.2009 Design and color are the features that strike you first on Sony's new Vaio CW. The compact 14 inch multimedia notebook is supposed to also score with application and gaming performance. In our review we'll check if the fu...
Good Chic design, Good workmanship, Many interfaces, Quiet and cool, ...at a good performance, The usual good keyboard...
Bad High price, Port distribution isn't optimal, Smooth wrist rest, Average display...
Bottom line Sony's Vaio CW1S1E is worth a more than one look if you're looking for a stylish notebook of the multimedia field but don't want to set on Apple's MacBook. The two core processor supplies a solid application performance and the graphic card provides for e...
85%
Digitaltrends.com
Updated:
2014-05-30 06:31:49
Perhaps no tech company short of Apple makes style more paramount than Sony. The new Vaio CW series, however, melds Sony’s knack for sharp design with a trait more foreign to the company: affordability. The fresh Vaio line of Nvidia-powered 14.1-inch n...
Good Reasonably priced, Supremely comfortable palm rest, trackpad and keyboard, Attractive automotive-like finishes, Solid build quality, Crisp 14.1-inch LED-backlit screen, Discrete graphics standard, Perky desktop and video performance, Respectable gaming performance...
Bad Not particularly light or slim, Poor battery life, Anemic speakers...
Bottom line The Vaio CW Series won't challenge Sony's dramatically thin X Series for portability or style, but what it lacks in slender dimensions, it makes up in power and value...
80%