Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPC-CW13FL White 35.8 cm (14.1") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CW
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPC-CW13FL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCCW13FL/W
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6926
This statistic is based on the 91317 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89246 free Open Icecat users.
Info modified on: 21 May 2020 14:31:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VPC-CW13FL White 35.8 cm (14.1") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium:
This short summary of the Sony VAIO VPC-CW13FL White 35.8 cm (14.1") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPC-CW13FL, Intel® Pentium® Dual-Core, 2.2 GHz, 35.8 cm (14.1"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Sony VAIO VPC-CW13FL White 35.8 cm (14.1") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium:
This is an auto-generated long summary of Sony VAIO VPC-CW13FL White 35.8 cm (14.1") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Sony VAIO VPC-CW13FL. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics adapter model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Home Premium. Product colour: White. Weight: 2.4 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® Dual-Core
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
T4400
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
1 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Pentium T4000 series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MS PRO,SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® G210M
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Processor code
SLGJL
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40739
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.4 kg
Width *
The measurement or extent of something from side to side.
341 mm
Depth *
The distance from the front to the back of something.
233 mm
Height (front)
The height of the frontside of the product.
2.7 cm
Height (rear)
Height of the backside of the product.
3.8 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 06:31:36
Uk has collected 26 expert reviews for Sony VAIO VPC-CW13FL White 35.8 cm (14.1") 1366 x 768 pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 06:31:36
Nl heeft 26 proffesionele recensies verzameld voor Sony VAIO VPC-CW13FL Wit 35,8 cm (14.1") 1366 x 768 Pixels Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 06:31:36
Fr a recueilli 26 avis d’experts pour Sony VAIO VPC-CW13FL Blanc 35,8 cm (14.1") 1366 x 768 pixels Intel® Pentium® double cœur 4 Go DDR3-SDRAM 320 Go NVIDIA® GeForce® G210M Windows 7 Home Premium et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 06:31:36
De hat 26 Expertenmeinungen über Sony VAIO VPC-CW13FL Weiß 35,8 cm (14.1 Zoll) 1366 x 768 Pixel Intel® Pentium® Dualcore 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 06:31:36
Testseek ha raccolto 26 recensioni da parte di esperti per Sony VAIO VPC-CW13FL Bianco 35,8 cm (14.1") 1366 x 768 Pixel Intel® Pentium® dual-core 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 06:31:36
Es ha coleccionado 26 opiniones de expertos para Sony VAIO VPC-CW13FL Blanco 35,8 cm (14.1") 1366 x 768 Pixeles Intel® Pentium® de doble núcleo 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 06:31:37
Dk har samlet 26 ekspertanmeldelser for Sony VAIO VPC-CW13FL Hvid 35,8 cm (14.1") 1366 x 768 pixel Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 06:31:36
Se har samlat in 26 experttester för Sony VAIO VPC-CW13FL Vit 35,8 cm (14.1") 1366 x 768 pixlar Intel® Pentium® Dual-Core 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
Zdnet.com.au
Updated:
2014-05-30 06:31:36
Design Sony sells the VPCCW15FG in three colours. The black model looks pretty much like any other notebook, and not surprisingly, there's a hint of MacBook in the white model. The pink version manages to just about out-pink any note...
Bottom line Sony's latest vibrant Vaio has plenty of grunt, but nowhere near enough power.
72%
gadgetshow.channel5.com
Updated:
2014-05-30 06:31:36
The Sony Vaio VPCCW1S1E/R is a mid-range laptop that wants to be your spanking new main home PC. An addition to the Vaio CW series, it’s the best model in the range, with features to satisfy even most fastidious of computer heads.The goodThe build of t...
Good The build of the Vaio is excellent, with a toughened plastic frame, with a choice of red, pink, blue and black coatings.As with all Sony Vaio laptops, design is slick - the keyboard is excellent, with isolated keys that make typing an absolute joy. Likewi...
Bad The 14-inch screen is a tad on the large side though, especially with lots of laptops following the trend for shrinking down, yet maintaining power and skills these days. You can’t really escape its size and slight bulk and it does prove an issue wh...
Bottom line A hundred quid cheaper than the MacBook, the Sony Vaio VPCCW1S1E/R packs in features that are the envy of Apple Macs. If Macs aren't your thing, then surely the Sony Vaio VPCCW1S1E/R might be.Sony Vaio VPCCW1S1E/R is tagged with Sony Vaio, laptop and...
80%
digitalversus.com
Updated:
2014-05-30 06:31:36
The Screen Sony's X-black display technology is known for using glossy panels. That means they suffer from reflections, without actually producing a better quality image than its competitors.Its 1366 x 768 pixel resolution is fine for a 14" screen, a...
Good Style and design, Good performance overall, 3D gaming possible, Comfortable to use with good touchpad and keyboard, Full range of connectivity options...
Bad Disappointing XBlack display, Glossy screen produces reflections, Mediocre audio quality, Battery life only just cuts it...
80%
electricpig.co.uk
Updated:
2014-05-30 06:31:36
Leaving aside the wilfully oblique code name, the Sony Vaio VPCCW1S1E/R is a mid-range laptop that wants to be your spanking new main PC. Part of the Vaio CW series, it’s the best model in the range, with features to satisfy even the most fastidious...
Good Great value, speedy, good keyboard...
Bad Bulky...
Bottom line A specced up stunner with a cracking price tag, the Vaio CW series is great...
80%
itreviews.com
Updated:
2014-05-30 06:31:36
Given its portable dimensions, it's something of a shame that the VPCCW1S1E doesn't offer more in the way of battery life. Aside from this, there's very little wrong with Sony's latest VAIO. It's reasonably powerful, capable of handling the latest 3D...
0%
theregister.co.uk
Updated:
2014-05-30 06:31:36
Sony’s Vaio laptops aren’t perhaps best-known for their good value, but with an Intel Core 2 Duo P7450, Nvidia GeForce 230M graphics and a £699 price tag, this latest model seems to buck the trend. Sony’s VPCCW1S1E: terrible name, terrific looks Part o...
Bottom line Minor niggles aside, if you’re looking for a compact laptop that’s not short in the performance department, the VPCCW1S1E certainly delivers the goods. Its mediocre battery life is a shame and may be enough to dissuade more than a few potentia...
85%
pcadvisor.co.uk
Updated:
2014-05-30 06:31:36
Product Code: VPC-CW1S1E/W The Sony VAIO CW Series laptop is quite stylish and comfortable to use. We like its keyboard and also the software that comes preinstalled on it, but it could use better connectivity options such as eSATA and a full-sized E...
Bottom line We like the overall design and build of the Sony VAIO CW Series laptops, as well as the fact that Sony has installed plenty of imaging and video editing software to get you up and running straight away. It performed swiftly in our tests and can be use...
70%
goodgearguide.com.au
Updated:
2014-05-30 06:31:36
If there is one overwhelming opinion about the Sony VAIO CW Series (VPCCW15FGW) notebook at PC World, it's that it should not be available in pink. Everyone who saw it in our Test Centre despised the colour, wishing instead for black or white (or even the champagne colour that adorns part of the base). The good news is that the CW Series is available in black or white and it's a fine notebook with plenty to offer. ConfigurationThe Sony VAIO CW Series (VPCCW15FGW) is a 2.4kg, 14in notebook wi...
Good Good keyboard, useful preinstalled software, dedicated graphics card, good performance...
Bad No eSATA, no full-sized ExpressCard/54 slot, we’d like to have 4GB of RAM instead of 3GB...
Bottom line The Sony VAIO CW Series (VPCCW15FGW) notebook is quite stylish and comfortable to use. We like its keyboard and also the software that comes preinstalled on it, but it could use better connectivity options such as eSATA and a full-sized ExpressCard/54...
75%
techradar.com
Updated:
2014-05-30 06:31:36
The Sony VAIO VPCCW1S1E/R is part of the CW Series of the Japanese company's latest mid-range laptop, offering all the style and features we've come to expect from high-end VAIO laptops, but at a far more affordable price. It's not the most portable ch...
Good Nice design, Dedicated graphics, Good performance, Impressive battery life...
Bad Very bright display...
80%
trustedreviews.com
Updated:
2014-05-30 06:31:36
Plenty of manufacturers offer their laptops in a range of colours, but Sony has been at it for longer than most. One can trace this all the way back to the C Series in February 2007, which was replaced by the CR Series in August that year and then the CS...
80%
pocket-lint.com
Updated:
2014-05-30 06:31:36
Sony’s VAIO CW1S1E sits smack in the middle of the company’s laptop range, offering impressive value for money without compromising on features or style. With a 14-inch screen and weighing 2.3kg, it’s slightly larger than Sony’s ultra-portable laptops...
Good Incredibly powerful for such a compact machine, stylish, well made...
Bad Not as portable as other VAIOs, light bleed from LED screen...
Bottom line With one of the most powerful graphics cards we’ve seen in a laptop of this size, the VAIO CW1S1E is one of the most complete packages currently availableKey specs3.5mm jack, Bluetooth, Ethernet, HDMI, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA...
80%
Lesnumeriques.com
Updated:
2014-05-30 06:31:36
Le Sony Vaio VPCCW1S1E existe en plusieurs coloris. Chaque couleur est indiquée à la fin du nom de chaque modèle (après le "/") : W pour blanc, R pour rouge, P pour rose, L pour bleu et B pour noir.Avec sa belle robe rose, le Sony Vaio VPCCW1S1E vise c...
Good Allure et finition, Bonnes performances globales, Jeux 3D récents possibles, Confort d'utilisation : touchpad et clavier, Connectique complète...
Bad Dalle Xblack décevante, Reflets de l'écran brillant, Qualité audio médiocre, Autonomie juste correcte...
Bottom line Avec sa couleur rose à croquer, ce Sony Vaio est séduisant, sans oublier d'être performant pour autant. Capable de faire fonctionner les derniers jeux 3D, il est polyvalent et bien équipé. Un modèle sans surprise, bien fini et facilement recommandable...
80%
01net.com
Updated:
2014-05-30 06:31:36
Champion des PC portables grand luxe, Sony a toujours eu plus de mal à proposer des machines d'entrée de gamme. La marque nippone ne désespère pas d'arriver à faire ce grand écart avec, notamment, son nouveau portable 14 pouces, le Vaio CW. Une mach...
80%
notebookjournal.de
Updated:
2014-05-30 06:31:36
Sony hat im Oktober seine neuen Notebooks präsentiert. Bei der CW-Reihe hat Sony Wert auf das Design gelegt. Der Sony-Style ist bei den CW-Notebooks vor allem aus der Nähe zu erkennen. Sony verbaut in dem auf den ersten Blick nüchternen 14-Zoller (schw...
Good 3D Leistung, Ergonomie, Verarbeitung...
Bad Verarbeitung, Geringer Kontrast, Display Helligkeit, Game Check:, World in Conflict:, Call of Duty 4:, FarCry 2:...
Bottom line Die Redaktion hat das Sony VPC-CW1S1E ausgiebig getestet und Vorteile, wie die 3D Leistung, und Nachteile, zum Beispiel das Display, entdeckt. Die Vorteile überwiegen allerdings und somit zieht das Sony VPC-CW1S1E in die Top10 der Multimedia-Notebook...
90%
tecnozoom.it
Updated:
2014-05-30 06:31:36
è una serie di dal design elegante e raffinato, disponibile nelle colorazioni nero, bianco, rosso, rosa e porpora. Quanto alle dimensioni, questi misurano 341,3 mm di larghezza, 38,5 mm di altezza nel punto più alto e 233,1 mm di profondità, mentre...
Good Connettività; Design; Slot per schede di memoria; Trackpadmultitouch...
Bad Solo supporto SD e Memory Stick; Qualità webcam...
Bottom line La serie di notebook Sony VAIO VPC-CW si caratterizza per un design particolarmente affascinante e accattivante ma abbastanza competitivo anche dal punto di vista delle funzioni. Presenta, infatti, una scheda grafica NVIDIA, un hard disk buono conside...
70%
notebookcheck.it
Updated:
2014-05-30 06:31:36
Considerato il successo, dei portatili piccoli e stilosi, i produttori di computer si focalizzano su designs trendy anche per il laptops più grandi. I tempi in cui la tecnologia si presentava grigia e funzionale sono passati: colore e design ora la fa...
Bottom line Il Sony Vaio CW1S1E merita più di uno sguardo se cercate un notebook di stile nel campo multimedia ma non volete affidarvi ad un Apple MacBook. Il processore due core fornisce solide prestazioni nelle applicazioni e la scheda grafica fornisce abbastanz...
85%
electronicsme.com
Updated:
2014-05-30 06:31:36
One of the premiere notebooks that tend to go unnoticed is the Sony VAIO CW Series VPCCW13FX/B Notebook PC, which surprisingly exceeds expectations on all points. If you like features like one-touch Web access, powerful computing, and casual gaming, th...
Bottom line For the price, this notebook is certainly hard to beat. It is considered "mid-range" in the VAIO series, but the features and performance it provides suggests otherwise. The graphics card is substandard, so you shouldn't plan to do any heavy gaming. Ne...
80%
bigpicturebigsound.com
Updated:
2014-05-30 06:31:36
With its integrated Blu-ray drive, brilliant display, excellent keyboard and convenient features such as instant-on web browsing, it's hard to find fault with Sony's latest VAIO...
Good Bluray Disc drive, Brilliant, LEDbacklit display, Excellent keyboard, "Instant On" internet feature, Comfortable palm rest, Large, responsive track pad, Integrated webcam...
Bad Highgloss screen is much too reflective, Wireless slider can easily be switched off accidentally, No keyboard backlighting, Unimpressive battery life, Thin, hollowsounding speakers...
Bottom line When you consider the fact that many Blu-ray Disc players are still selling for upwards of $300, this Sony's $879 price tag seems like a screaming bargain. Not only is it a portable, high quality Blu-ray player, it's also a cutting-edge, feature-p...
88%
notebookcheck.net
Updated:
2014-05-30 06:31:36
By Florian Wimmer 12.02.2009 Design and color are the features that strike you first on Sony's new Vaio CW. The compact 14 inch multimedia notebook is supposed to also score with application and gaming performance. In our review we'll check if the fu...
Good Chic design, Good workmanship, Many interfaces, Quiet and cool, ...at a good performance, The usual good keyboard...
Bad High price, Port distribution isn't optimal, Smooth wrist rest, Average display...
Bottom line Sony's Vaio CW1S1E is worth a more than one look if you're looking for a stylish notebook of the multimedia field but don't want to set on Apple's MacBook. The two core processor supplies a solid application performance and the graphic card provides for e...
85%
Digitaltrends.com
Updated:
2014-05-30 06:31:36
Perhaps no tech company short of Apple makes style more paramount than Sony. The new Vaio CW series, however, melds Sony’s knack for sharp design with a trait more foreign to the company: affordability. The fresh Vaio line of Nvidia-powered 14.1-inch n...
Good Reasonably priced, Supremely comfortable palm rest, trackpad and keyboard, Attractive automotive-like finishes, Solid build quality, Crisp 14.1-inch LED-backlit screen, Discrete graphics standard, Perky desktop and video performance, Respectable gaming performance...
Bad Not particularly light or slim, Poor battery life, Anemic speakers...
Bottom line The Vaio CW Series won't challenge Sony's dramatically thin X Series for portability or style, but what it lacks in slender dimensions, it makes up in power and value...
80%
techmagnifier.com
Updated:
2016-12-15 09:31:31
Sony has been doing wonders in the market, when it comes to laptops. Just like other gadgets of Sony, Vaio laptops from Sony are highly trusted and acclaimed by consumers. VAIO CW15FG/W is an awesome laptop from Sony. This laptop is light in weight and co...
Good Packed with 14 inch TFT color panel, Powered by Intel Core2 Duo T6600 processor, Runs on Windows 7 Home Premium 64bit operating system, Equipped with a 320 GB hard drive, Outfitted with a DVD RW optical drive, Loaded with an internet camera, Comes with a...
Bad Very expensive, The processor could have been more advanced one, Internal Modem is not available...
Bottom line As you read the Vaio CW15FG/W Review, you will realize that this definitely not a bad buy for you. It can serve all your needs and requirements in the best possible manner. The memory is sufficient, display is attractive and the build quality is good. Son...
40%
pcworld.in
Updated:
2016-12-15 09:31:32
VAIOs from Sony are well-known for their appeal in the laptop segment, especially for their build quality and design. The 14-inch Sony VAIO CW continues in that tradition, distinguishing itself from the masses with stylish (and thoughtful) design and g...
Good Looks and design, Very good performance, Gamingworthy GPU, Feature set...
Bad Poor Battery life...
Bottom line The Sony VAIO CW is a great candidate for a 14-inch multipurpose laptop with the added bonus of good gaming experience. However, the VAIO CW's attempts to be an all-rounder has an impact on its price tag which, at Rs. 57,990, is steep compared to othe...
80%
ld2.ciol.com
Updated:
2016-12-15 09:31:32
The new blazing red CW15FN is definitely a step in the right direction; portability, looks and performance. And it is some performance.Lets take a look at the configuration first; Intel's Core 2 Duo processor T6600 clocking at 2.20GHz, paired wit...
0%
techtree.com
Updated:
2016-12-15 09:31:32
If you remember, Sony announced a couple new notebooks with quite aggressive price tags just a few of weeks back. Along with the super sexy 'X' series, we also have the mainstream CW series which is what we've got for review today. Until now, if you wa...
Good Good gaming performance, comfortable keyboard, doesn't heat up much, stylish design, good pricing...
Bad Strictly average battery, slightly heavy...
Bottom line If you remember, Sony announced a couple new notebooks with quite aggressive price tags just a few of weeks back. Along with the super sexy 'X' series, we also have the mainstream CW series which is what we've got for review today. Until now...
80%
Customer service details
Array
X