Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPC-S110FL Pink 33.8 cm (13.3") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPC-S110FL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPC-S110FL/P
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10039
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 19 May 2020 09:40:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VPC-S110FL Pink 33.8 cm (13.3") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium:
This short summary of the Sony VAIO VPC-S110FL Pink 33.8 cm (13.3") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPC-S110FL, 3rd gen Intel® Core™ i3, 2.13 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Sony VAIO VPC-S110FL Pink 33.8 cm (13.3") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium:
This is an auto-generated long summary of Sony VAIO VPC-S110FL Pink 33.8 cm (13.3") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium based on the first three specs of the first five spec groups.

Sony VAIO VPC-S110FL. Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics, Discrete graphics adapter model: Intel® GMA. Operating system installed: Windows 7 Home Premium. Product colour: Pink. Weight: 2 kg. On-board graphics adapter

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Pink
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i3
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i3-330M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i3-300 Mobile series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MS PRO,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
667 MHz
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
34 mm
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Width *
The measurement or extent of something from side to side.
329 mm
Depth *
The distance from the front to the back of something.
228 mm
Height (front)
The height of the frontside of the product.
2.7 cm
Height (rear)
Height of the backside of the product.
3.2 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:22:22
Uk has collected 18 expert reviews for Sony VAIO VPC-S110FL Pink 33.8 cm (13.3") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:22:22
Nl heeft 18 proffesionele recensies verzameld voor Sony VAIO VPC-S110FL Roze 33,8 cm (13.3") 1366 x 768 Pixels Derde generatie Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:22:22
Fr a recueilli 18 avis d’experts pour Sony VAIO VPC-S110FL Rose 33,8 cm (13.3") 1366 x 768 pixels Intel® Core™ i3 de 3e génération 4 Go DDR3-SDRAM 500 Go Intel® GMA Windows 7 Home Premium et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:22:22
De hat 18 Expertenmeinungen über Sony VAIO VPC-S110FL Pink 33,8 cm (13.3 Zoll) 1366 x 768 Pixel Intel® Core™ i3 der dritten Generation 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:22:22
Testseek ha raccolto 18 recensioni da parte di esperti per Sony VAIO VPC-S110FL Rosa 33,8 cm (13.3") 1366 x 768 Pixel Intel® Core™ i3 di terza generazione 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:22:22
Es ha coleccionado 18 opiniones de expertos para Sony VAIO VPC-S110FL Rosa 33,8 cm (13.3") 1366 x 768 Pixeles 3ª generación de procesadores Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:22:22
Dk har samlet 18 ekspertanmeldelser for Sony VAIO VPC-S110FL Pink 33,8 cm (13.3") 1366 x 768 pixel 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:22:22
Se har samlat in 18 experttester för Sony VAIO VPC-S110FL Rosa 33,8 cm (13.3") 1366 x 768 pixlar 3:e generationens Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 23:22:22
Intel's innovative Core series of CPUs, along with its accompanying chipsets, has allowed Sony to refresh several of its most popular families, and the VAIO S Series is no exception. Aimed at the business user who also likes a little entertainment, the...
Bottom line Ergonomically excellent, powerful and with solid battery life, it’s a business winner...
67%
digitalone.com.sg
Updated:
2016-11-14 23:22:22
THE Sony Vaio pedigree is evident in this laptop, which is sleek, ergonomic and makes for pleasant computing.Its isolated keys, for instance, are well-spaced for typing comfortably and accurately. I made fewer typographic errors on the Vaio S series co...
Good A multimedia powerhouse with excellent graphics display and sound. Comes bundled with highquality software...
Bad A tad expensive for laptops of its class, not much of a looker.
Bottom line With good multimedia performance and excellent ergonomics, this will be a smart buy...
0%
Zdnet.com.au
Updated:
2016-11-14 23:22:22
Design The Vaio VPCS117GG has, like all of Sony's notebooks, a near unpronounceable name. To save time, we started to refer to it as the horsey, as it's a GG. Equine gags aside, the VPCS117GG is a black, mostly business-styled 13.3 inch noteboo...
Bottom line Sony's latest notebook fails to really stand out in performance or battery life terms.
70%
alphr.com
Updated:
2016-11-14 23:22:22
Intel's innovation has allowed Sony to refresh several of its most popular families, and the VAIO S Series is no exception. Aimed at the business user who also likes a little entertainment here and there, the S11V9E is a tough but lightweight 13.3in la...
Bottom line Ergonomically excellent, powerful and with solid battery life, it's a business winner...
83%
itpro.co.uk
Updated:
2016-11-14 23:22:22
If there's room in your IT budget for a fleet of top-end laptops you're lucky indeed, but the S11 nonetheless offers excellent value for money. It costs a little over a grand, and while there's no doubt that the quad-core processor, 4GB of RAM and mass...
100%
infomods.com
Updated:
2016-11-14 23:22:22
Le portable VPCS11M1E/W de Sony est annoncé avec de nombreux atouts : un produit design, compact, léger, performant et disposant d'une bonne autonomie. Dans les faits, ce n’est malheureusement pas compatible mais les nouveaux processeurs Intel mobile...
Bottom line Il est temps de conclure cet article. Au final, ce Vaio se révèle être un bon et beau portable, on peut saluer la qualité de fabrication, et de plus il possède une bonne autonomie. Ce n'est peut être pas le plus puissant des portables mais il s'avère...
90%
testnumerique.fr
Updated:
2016-11-14 23:22:22
Sony compte parmi les très rares constructeurs à déjà intégrer le nouveau processeur Core i3 d’Intel. Pour rappel, il s’agit d’un modèle d’entrée de gamme qui bénéficie de la gravure à 32 nm, de la carte graphique intégrée et de l’Hyper Threading (mult...
Good Performances, Connectique...
Bad Capacité du disque dur, Prix...
80%
notebookjournal.de
Updated:
2016-11-14 23:22:22
Business oder Consumer? Da kann sich wohl auch Sony nicht so recht entscheiden. Die S-Serie wird in beiden Kategorien beworben. Die Professionell Version von Windows 7, Fingerprint-Reader sowie ein Dockinganschluss deuten in Richtung Business-Notebook...
Good stabiles Gehäuse, geringe Abwärme, gute Eingabegeräte, ausgewogenes Lüfterverhalten...
Bad ausgewogenes Lüfterverhalten, kontrastschwaches Display, Akkuverankerung locker, Deckel gibt leicht nach...
Bottom line Mit der S-Serie hat Sony ein ausgewogenes Produkt auf den Markt gebracht. Bis auf die Schwachstellen an der Akkuverankerung und dem etwas zu leicht nachgebenden Displaydeckel kann eine gute Verarbeitung konstatiert werden. Dabei besticht das Vaio Noteb...
80%
netzwelt.de
Updated:
2016-11-14 23:22:22
Sony ist bekannt für seine hochwertigen und exklusiven Notebooks. Das Sony Vaio S11M1E richtet sich mit einem Verkaufspreis von fairen 830 Euro auch an die normale Käuferschicht. Dennoch bietet es mehr Exklusivität als die Konkurrenz. Inhalt Techni...
0%
retera.ru
Updated:
2016-11-14 23:22:20
Sony, как и все другие бренды, поспешила обновить линейки своих мобильных компьютеров новыми процессорами и наборами микросхем от Intel. Сегодня у нас в тестовой лаборатории 13,3" аппарат S-серии. В прошлом аппараты такого форм-фактора и позиционирования...
Good фирменный дизайн VAIO; , прочный корпус из магниевого сплава; , качественный дисплей; , датчик освещенности; , удобный тачпад и клавиатура с подсветкой; , отличная производительность, широкий набор коммуникационных возможностей, диск для даунгрейда до Win...
Bad люфт батареи, , камера 0.3 Мп, , шумная система охлаждения...
Bottom line Что для вас есть отличный ноутбук? Вероятно, это производительный аппарат, позволяющий работать максимально эффективно в любых условиях, в добавок демонстрирующий достойное время автономной работы, имеющий ударопрочный корпус. Если вы ищете такой аппарат...
0%
onlinenotebook.com
Updated:
2016-11-14 23:22:22
Sony Vaio VPCS111FM/S is powered by a Intel Core i5 I5-430M / 2.26 GHz, dual core processor which has max turbo speed of 2.53 GHz. Chipset type is Mobile Intel HM55 Express. It has L3 cache of 3 MB. Installed memory is 4 GB of DDR3 SD RAM of 1066 MHz...
Good Features Intel’s Wireless Display technology, compact, has bigger warranty...
Bad Expensive...
Bottom line This is a bit expensive laptop but if you are willing to pay extra we will recommend you this notebook for is fast processor and WiDi technology...
0%
Laptopmag.com
Updated:
2016-11-14 23:22:22
Like the idea of kicking back on the sofa with your notebook and watching Hulu, family videos, or photo slideshows on your TV--no cables required? Meet the 13-inch Sony VAIO VPCS111FM/S. Sold exclusively through Best Buy’s Blue Label program for $1,049...
Good Slim, lightweight design, Intel Wireless Display technology included, Backlit keyboard, Two-year warranty, Strong wireless range...
Bad Lid scuffs easily, No discrete graphics, Webcam delivers mediocre image quality, Other WiDi notebooks offer better performance and battery life...
Bottom line This lightweight and well-designed 13-inch powerhouse streams video wirelessly to your TV, but it’s a bit pricey.
70%
notebookcheck.net
Updated:
2016-11-14 23:22:22
by Sebastian Jentsch 02/18/2010 A solidly built office notebook with good input devices is being sold for 899 euro. The new S range is the predecessor of the ceased SR series and is supposed to especially satisfy office fans. Sony combined the smalle...
Good Cool and quiet, Good application performance, Light and stable, Keyboard has a good feedback, FireWire port...
Bad Low viewing angles, Low contrast, Battery recharging takes a long time...
Bottom line Vaio VPC-S11M1E/W with a glare-type TFT The Sony Vaio VPC-S11M1E/W is at the starting line with the pretension to provide business people with a small 13.3 inch all-rounder . In our opinion, this aim has been majorly achieved, whereas the contrast poor g...
86%
iznb.cn
Updated:
2018-08-30 03:20:00
说到VAIO,大家并不陌生,最早可是索尼品牌非常强悍的产品。在去年,阔别中国市场三年之久的 VAIO 再次回归,这次回来并没有空手,而是发布了VAIO Z 系列和VAIO S 系列新品笔记本。这里笔者要说明一下,虽然 VAIO 品牌已经不再属于索尼,但是主导 VAIO 品牌的人员依旧是索尼时期的原班人马,对的,连公司的地址和生产工厂都没有改变。所以对于笔者而言,情愿信赖笔记本依旧是索尼的信仰。LOGO还是原来的LOGO,可笔记本还是原来的本本吗?产品外观可以说十分有辨识度;机身六棱...
0%
thehikaku.net
Updated:
2016-12-15 09:57:56
VAIO S11は、LTE搭載モデルを選択できる11.6型モバイルノートパソコンです。しかも、LTE搭載モデルでも、12万円台から購入可能な安さです。ボディは小型で、重量は1kgを切ります。カバンの中にも入れやすく、持ち運びやすい製品です。CPUは第6世代のインテルプロセッサーを搭載。ストレージには高速なPCI Express x4接続のSSDを選択することが可能です。販売サイト:ソニーストア(VAIO S11)LTE搭載モデルあり!VAIO S11は、LTE搭載モデルを選択できる11.6型モバイルノート...
Bottom line 以上が、VAIO S11のレビューです。今までLTEに対応したモバイルノートパソコンと言えばレッツノートくらいしかありませんでしたが、高価であるのがネックでした。今回、VAIO S11のLTE搭載モデルが12万円台(Core i3選択時)で発売されたことで、LTE搭載パソコンがかなり買いやすくなったと思います。11.6型とボディが小さく、1kgを切る軽さで、持ち運びにも便利です。小型のパソコンが好きな方には最高の1台だと思います。VGAやLANポートも搭載し、ビジネスシーンでも活用しやすくなったと思います...
0%
Customer service details
Array
X