Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPC-F110FL notebook Black 41.7 cm (16.4") 1920 x 1080 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPC-F110FL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPC-F110FL
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7757
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 21 May 2020 10:39:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VPC-F110FL notebook Black 41.7 cm (16.4") 1920 x 1080 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium:
This short summary of the Sony VAIO VPC-F110FL notebook Black 41.7 cm (16.4") 1920 x 1080 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPC-F110FL, Intel® Core™ i7, 1.6 GHz, 41.7 cm (16.4"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Sony VAIO VPC-F110FL notebook Black 41.7 cm (16.4") 1920 x 1080 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium:
This is an auto-generated long summary of Sony VAIO VPC-F110FL notebook Black 41.7 cm (16.4") 1920 x 1080 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Sony VAIO VPC-F110FL. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 41.7 cm (16.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics adapter model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.2 kg

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
41.7 cm (16.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ i7
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-720QM
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.8 GHz
Processor threads
8
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-700 Mobile series
Processor codename
Clarksfield
Bus type
DMI
FSB Parity
No
Stepping
B1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® PM55 Express
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MS PRO,SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GT 330M
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLY
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43122
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Width *
The measurement or extent of something from side to side.
387 mm
Depth *
The distance from the front to the back of something.
263 mm
Height (front)
The height of the frontside of the product.
3.1 cm
Height (rear)
Height of the backside of the product.
4.1 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11a/b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 05:36:50
Uk has collected 40 expert reviews for Sony VAIO VPC-F110FL notebook Black 41.7 cm (16.4") 1920 x 1080 pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 05:36:50
Nl heeft 40 proffesionele recensies verzameld voor Sony VAIO VPC-F110FL notebook Zwart 41,7 cm (16.4") 1920 x 1080 Pixels Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 05:36:50
Fr a recueilli 40 avis d’experts pour Sony VAIO VPC-F110FL notebook Noir 41,7 cm (16.4") 1920 x 1080 pixels Intel® Core™ i7 de 1r génération 4 Go DDR3-SDRAM 500 Go NVIDIA® GeForce® GT 330M Windows 7 Home Premium et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 05:36:50
De hat 40 Expertenmeinungen über Sony VAIO VPC-F110FL Notebook Schwarz 41,7 cm (16.4 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 05:36:50
Testseek ha raccolto 40 recensioni da parte di esperti per Sony VAIO VPC-F110FL notebook/portatile Nero 41,7 cm (16.4") 1920 x 1080 Pixel Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 05:36:50
Es ha coleccionado 40 opiniones de expertos para Sony VAIO VPC-F110FL ordenador portatil Negro 41,7 cm (16.4") 1920 x 1080 Pixeles Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 05:36:50
Dk har samlet 40 ekspertanmeldelser for Sony VAIO VPC-F110FL notebook Sort 41,7 cm (16.4") 1920 x 1080 pixel Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 05:36:50
Se har samlat in 40 experttester för Sony VAIO VPC-F110FL bärbara datorer Svart 41,7 cm (16.4") 1920 x 1080 pixlar Intel® Core™ i7 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
tomshardware.co.uk
Updated:
2014-05-22 05:36:50
Sony VAIO Business Notebooks Don't Let Their Good Looks Deceive You Wherever you go, the name Sony always attracts attention. It’s the brand most associated with quality audio, rich video, and true fidelity. If you demanded the same high quality con...
0%
Zdnet.com.au
Updated:
2014-05-22 05:36:50
Sony's latest revision of its 16.4-inch design laptop manages to impress at first glance. Apart from an intriguing screen size between 15 and 17 inches, it sports a matte 1920x1080 screen that covers 100 per cent of the Adobe RGB gamut. In theory...
Bottom line The Sony Vaio F is an Adobe RGB-enabled laptop that will appeal to a niche audience who understands why it costs what it does. Those who don't know what Adobe RGB is should be spending their dollars elsewhere.
80%
goodgearguide.com.au
Updated:
2014-05-22 05:36:50
The Sony VAIO F Series notebook is pitched at designers, artists, photographers and video editors who want a stylish notebook that has lots of speed and plenty of built-in features. You get a big, Full HD screen, a Core i7 CPU, 8GB of RAM, lots of har...
Good Excellent screen, high-end mobile CPU, great keyboard, Blu-ray burner...
Bad Slow hard drive, preinstalled software can be bothersome...
Bottom line Sony's VAIO F Series has plenty of grunt under the hood and lots of style all round. Its Full HD screen is bright and vibrant and handles fine colour gradations very well. It's perfect for photographers, designers and videographers who require a professio...
75%
techadvisor.co.uk
Updated:
2014-05-22 05:36:50
Product Code: VPC-F11Z1E/BI The Sony VAIO F Series notebook is pitched at designers, artists, photographers and video editors who want a stylish laptop that has lots of speed and plenty of built-in features. You get a big, Full HD screen, a Core i7 C...
Bottom line More than £1,000 is a lot to pay for a notebook these days, but you're not only getting high-end specifications with the Sony VAIO F Series, you're also getting a notebook that has a brilliant screen, a well-designed and solid body and useful Adobe so...
70%
T3.com
Updated:
2014-05-22 05:36:50
If performance is your priority from a laptop, then you need an Intel Core i7 processor, capable of handling image processing, gaming, video editing and HD movies without so much of a stutter. The Sony Vaio F Series is one such laptop: a multimedia...
Good Industry leading screen, Blu-ray optical drive, Quantity of memory...
Bad Weight, Lacks ultimate graphical prowess...
Bottom line The smart look, performance, Blu-ray drive and screen are all highlights, with very little to criticise here.
80%
digitalversus.com
Updated:
2014-05-22 05:36:50
The screen The Sony Vaio VPCF11S1E is equipped with a so-called "Premium" panel. The first pleasant surprise is the anti-reflective coating. You get similar results to those on Sony TVs (not including the latest glossy screens of course) with flatteri...
Good Pluses, Full HD matte screen, Decent contrast, A fine overall performer, HD video with BluRay player, Ease of use and good finish with matte plastic...
Bad Minuses, Fan quickly gets noisy, Insufficient battery life...
80%
expertreviews.co.uk
Updated:
2014-05-22 05:36:50
The Sony Vaio F11S1E is a large but sleek laptop with a powerful Intel Core i7 processor, an Nvidia GeForce GT 330M graphics chip and 6GB of RAM, which powered it to an overall score of 101 in our benchmarks. This makes it as powerful as many desktop P...
Bottom line With a powerful multi-core processor and graphics chip, plenty of RAM and a Full HD display, the F11S1E is an ideal image and video processing workstation...
100%
techradar.com
Updated:
2014-05-22 05:36:50
Sony's Vaio range includes some of best multimedia machines you can buy, offering unique features that help to stand out from the crowd. The Vaio VPCF11Z1E/ BI adds to this legacy but is bettered by its rivals in key areas. The first is performance. Wh...
Good Good battery life, Superb screen, Lots of style...
Bad Performance not as good as anticipated...
Bottom line With Full HD Blu-ray playback and enough power available for almost all use, this is a great media centre option...
80%
alphr.com
Updated:
2014-05-22 05:36:50
There's a nice continuity to much of Sony's VAIO line-up, with the same grey styling applied to ultraportables and desktop replacements alike. The VAIO F11 is ostensibly an entertainment laptop, but its 16.4in Full HD screen and Core i7 processor make...
Bottom line Plenty of power, a great screen and a plethora of features make the VAIO F11 a solid all-rounder...
83%
techradar.com
Updated:
2014-05-22 05:36:50
Sony's VAIO F-Series is a relatively new release and comprises midrange multimedia machines. The VAIO VPC-F11M1E/H is not the best looking machine but, like the Samsung R780, offers great value for money in terms of performance, and is also a great lap...
Good Blu-ray drive, Good quality screen, Build, Powerful...
Bad No HDMI, Screen not 1080p, Connectivity...
Bottom line A good laptop with some great features, but we get they impression certain things have been dropped to hit the price point...
80%
tweakers.net
Updated:
2014-05-22 05:36:50
Hoi hierbij mij eerste review. Hoop dat jullie er iets aan hebben. Was van mening dat mijn oude laptop een Acer Travelmate 7520 aan vervanging toe was. Heb me de vraag gesteld waar moet mijn nieuwe laptop aan voldoen. Wilde in ieder geval een Intel Cor...
Good Intel Core I 5, Full HD Scherm, Bluray speler, GeForce GT330M, Goede prijs kwaliteit verhouding...
Bad De bouwkwaliteit is minimaal, Lage accu capiciteit...
80%
Lesnumeriques.com
Updated:
2014-05-22 05:36:50
Principalement dédié à la vidéo et à la photo, le Sony Vaio VPCF11 est équipé d'un large "", ainsi que d'un "". Selon Sony, sa carte graphique NVIDIA et son processeur Intel Core i5 lui offrent des "" et un potentiel de "". Composé uniquement de plasti...
Good Belle définition d'écran, Confort et finition avec des plastiques mats, Performances satisfaisantes, Vidéo HD avec lecteur Blu-Ray, Jeux vidéo possibles...
Bad Faible contraste de l'écran, Pas assez silencieux, Autonomie limitée...
Bottom line Conçu pour la vidéo et les loisirs multimédia, le Sony Vaio VPCF11M1E offre de bonnes performances globales. Sa carte graphique permet de jouer à quelques jeux 3D récents et le confort d'utilisation est au rendez-vous. Dommage que son écran soit si peu...
80%
Lesnumeriques.com
Updated:
2014-05-22 05:36:50
Sony présente le Vaio VPCF11S1E comme "", avec un "". Selon Sony, sa dalle Full HD "Premium" et son lecteur Blu-Ray, le prédisposent pour la vidéo, tandis que son processeur Intel Core i7 à 4 coeurs et sa carte graphique promettent des "" et une " effi...
Good Ecran mat Full HD, Contraste correct, Bonnes performances globales, Vidéo HD avec lecteur Blu-Ray, Confort d'utilisation et bonne finition avec plastiques mats...
Bad Ventilation qui devient vite bruyante, Autonomie insuffisante...
Bottom line La configuration et l'équipement du Sony Vaio VPCF11S1E en font un bon modèle pour toutes les activités, et en particulier la vidéo. Nous sommes cependant un peu déçus par quelques détails qui ne se montrent pas la hauteur des performances du processeu...
80%
betabuzz.de
Updated:
2014-05-22 05:36:50
Das Sony VPCF11Z1E/BI ist ein Notebook der bekannten VAIO Reihe, das vor allem für Multimedia-Anwendungen im Heimbereich ausgelegt ist. Die Konfiguration beruht auf einem Intel Core i7-720QM Prozessor (1,6 GHz / 2,8 GHz) sowie 8 GB DDR3-SDRAM Arbeitssp...
Good sehr gute Performance, sehr gutes Display, gute Tastatur, hochwertige Verarbeitung, BlurayBrenner, gute AkkuLaufzeit...
Bad recht teuer, bei langem Betrieb zu laut...
Bottom line Das Sony VPCF11Z1E/BI ist ein hervorragendes Multimedia-Notebook, das mit seiner sehr guten Performance durchaus auch als Arbeitsgerät taugt. Dank des hervorragenden Displays liegt die Verwendung als Multimedia-Alleskönner nahe. Blu-ray-Filmabende mac...
72%
Chip.de
Updated:
2014-05-22 05:36:50
Sonys Vaio VPC-F11Z1E/BI setzt sich mit einer grandiosen Konfiguration an die Spitze unserer Bestenliste für PC-Ersatz-Notebooks. Allerdings sorgt das Profi-Notebok in einem Punkt für mehr Aufmerksamkeit, als Sony eigentlich lieb sein kann...
94%
Chip.de
Updated:
2014-05-22 05:36:50
Sonys F11-Notebooks gehören zu den leistungsfähigsten PC-Ersatz-Notebooks auf dem Markt. Ganz billig sind die 16,4-Zoll-Geräte aber nicht: Rund 1.500 Euro kostet das von uns getestete Vaio VPC-F11Z1E/BI. Etwas schwächer ausgestattet...
Bottom line Das Sony Vaio VPC-F11Z1E/BI setzt sich mit Top-Ausstattung, sehr hoher Leistung und hervorragender Display-Qualität an die Spitze unserer DTR-Notebook-Bestenliste. Die ohnehin sehr gute Gesamtnote wäre noch deutlich besser ausgefallen, wenn es beim Arbeit...
94%
hardwareluxx.de
Updated:
2014-05-22 05:36:50
Sonys Vaio-Serie gehört ohne Zweifel zu den Urgesteinen der Notebook-Sparte. Mit der aktuellen F11-Serie will Sony an alte Zeiten anknüpfen und ein gehöriges Wörtchen in der Multimedia-Klasse mitreden. Ein Blick auf die Eckdaten zeigt zudem, dass dies...
Bottom line Sonys Vaio F11Z1E kann mit einem schnörkellosen Gehäuse und einem tollen Display durchaus gefallen, besitzt aber auch eine Schwachstelle. Ein Blick auf die Hardwareausstattung zeigt, dass es gerade beim F11 eigentlich nicht die Top-Ausstattung sein mus...
0%
notebookjournal.de
Updated:
2014-05-22 05:36:50
Dieser Leitspruch ziert die erste Pressemitteilung der Sony Vaio F-Serie. Ausgeschrieben als Entertainment-Notebook sollen vor allem Fans von Foto- und Videoarbeiten auf ihre Kosten kommen. Zukunftsweisende Hardware wie der Intel Core i7, Blu-ray Brenn...
Good Gutes Full HD Display, Isolation Keyboard, Gute Anwendungsleistung, Bluray Brenner...
Bad Bluray Brenner, Lautstärke, Blickwinkelstabilität vertikal, Game Check:, Call of Duty: Modern Warfare 2:, World in Conflict:, Erklärung, Der Gamecheck zeigt schnell und einfach, welche Spiele auf dem Notebook getestet wurden. Flüssig s...
Bottom line Während die FW-Serie von Sony begraben wird, sollen Vaio F-Modelle demnächst die Multimedia-Reihe des Herstellers anführen. Das Spitzenmodell zeigt im Test eine optimale Anwendungsleistung für Office- und Multimediaaufgaben. Dafür...
90%
netzwelt.de
Updated:
2014-05-22 05:36:50
Sonys neue F-Serie zeichnet sich durch einen exzellenten Bildschirm, gute Rechenleistung und viele Schnittstellen aus. Für einen Verkaufspreis von knapp 1.000 Euro bietet Sony das Vaio VPC-F11M1E derzeit an - und steht damit in direkter Konkurrenz z...
0%
itp.net
Updated:
2014-05-22 05:36:50
Sony's VAIO F Series VPCF116FG threw us a curve ball right from the off because it simply broke with tradition. While we've always found that Sony's VAIOs have boasted distinctive exteriors the VPCF116FG is actually quite plain as far as looks and desi...
Bottom line Thanks to its GPU the VAIO F offers decent gaming punch at a competitive price. It’s also covered by a two-year warranty...
80%
pcmag.com
Updated:
2014-05-22 05:36:50
Earlier this year, Sony made the VAIO F-Series—of which we reviewed the Sony VAIO VPC-F1190X ($1,645 direct, )—its fastest laptop. It did so by putting in an Intel quad-core processor and all the trimmings, including a wireless transfer technology c...
Good Backlit keyboard. Quad-core processor. Blu-ray included. Great user experience. 2 year Costco warranty. Lightweight, for a media center.
Bad Plain design. Basic graphics card for the price. Need bigger battery.
Bottom line The Sony VAIO VPC-F121GX is a compact media center with good performance chops, but the sum of its parts doesn't justify the premium price...
60%
Geek.com
Updated:
2014-05-22 05:36:50
Above is a video review of the Sony Vaio F laptop (VPC-F113FXH). It’s a multimedia-focused desktop replacement with a 16.4-inch display. SKUs range in price from $1100-$1600, featuring different Core i7 processors, video cards, display resolutions, and...
0%
electronicsme.com
Updated:
2014-05-22 05:36:50
If you're ready to max-out your entertainment experience, then consider the Sony VAIO® F Series Notebook PC VPCF11MFX/B. This mammoth laptop comes pre-loaded with the maximum configuration, and it also features the latest technology. Although this mode...
Bottom line Though this may not be the "perfect" notebook (and it is far from being the most portable), consumers are pleased about the number of features and capabilities, as well as the quad-core performance once exclusive to desktops. The price may scare away b...
88%
techcrunch.com
Updated:
2014-05-22 05:36:50
Short Version: Sony has always had a way with big laptops. Their F-Series, starting at $999 and going all the way up to about $1700 on a good day, is a monster but doesn’t feel huge and his heavy without being a boat anchor. With only about two hours...
Bottom line At $999 at its cheapest model, it's easy to tell who this laptop is aimed at. It's a lower-priced gaming machine for a lower-priced market and it performs as advertised. It's not so orotund as to be unacceptable and it's not so small as to be portable – i...
0%
mobiletechreview.com
Updated:
2014-05-22 05:36:50
Without the large 18” AW Series, the Sony Vaio F Series is the largest laptop in Sony’s current Vaio notebook line up. The 16.4” Vaio F is thin and looks elegant, and it has plenty of power too. The Vaio F has the Intel Core i7 quad core processor wit...
Good High-end CPU, Blu-ray drive, High-end CPU, Blu-ray drive, High-end CPU, Blu-ray drive, High-end CPU, Blu-ray drive...
Bad No high end GPU option, No high end GPU option, No high end GPU option, No high end GPU option...
Bottom line The Sony Vaio F is a solid mid-tier Sony notebook that is well built with good material at a reasonable price. The high-end Intel Core i7 processor and dedicated graphics make this notebook a good candidate for audio and video users and developers. Th...
80%
onlinenotebook.com
Updated:
2014-05-22 05:36:50
Sony Vaio VPCF115FM/B is powered by Intel Core i7 I7-720QM / 1.6 GHz processor, a quad core processor with speed of 2.8 GHz. Chipset type is Mobile Intel PM55 Express. It has L3 cache of 6 MB. Included memory is 6 GB of DDR3 SD RAM of 1333 MHz. For st...
Good Blu ray drive, good graphics, 1080p full HD display, Core i7 processor, affordable price...
Bad Small battery life, speakers are mediocre...
Bottom line Sony Vaio VPCF115FM/B this is an excellent desktop replacement laptop we have seen in a while. It has all the hardware that you look for in such a laptop, 1080p display, Blu-ray optical drive and Core i7 processor...
0%
etechreviews.com
Updated:
2014-05-22 05:36:50
Thumbs Up:Solid graphics with 1080p display format; Core i7 processor; Blu-ray drive; affordable price.Thumbs Down:Short battery life, mediocre speakers.The Whiz Kid Speaks:The Sony Vaio F Series VPC-F115FM/B is powered with 1.6GHz Intel Core i7 I7-720...
0%
pcmag.com
Updated:
2014-05-22 05:36:50
Sony has given up on its 18.4-inch media center—the AW series—as demand for it has weakened and customers are having a tough time find room such a colossal laptop. But a successor has already been chosen: the Sony VAIO VPC-F1190X ($1,645 direct). Th...
Good Backlit keyboard. Quad core processor. Good gaming card. Excellent performance scores. Blu-Ray included. Transfer Jet technology built into the palm rest.
Bad Plain looks. More expensive than its rivals.
Bottom line The Sony VAIO VPC-F1190X is a little bit on the pricey side, but it features a Core i7 quad-core processor and a new technology called Transfer Jet...
70%
computershopper.com
Updated:
2014-05-22 05:36:50
Boasting a quad-core CPU, dedicated graphics, and a Blu-ray optical drive, Sony’s VAIO F-Series notebook delivers multimedia power at prices ranging from $999.99 for a base configuration to more than $2,700 for a fully loaded system. Our tes...
Good Good performance, Blu-ray drive, Backlit keyboard, Solid build quality...
Bad Relatively low-res display, So-so graphics performance, Noisy mouse buttons...
Bottom line The F-Series offers fast quad-core performance and some nice features, but multimedia buffs may be disappointed with the low-res screen and the graphics performance...
76%
notebookcheck.net
Updated:
2014-05-22 05:36:50
By: Sebastian Jentsch 10.02.2010 At the announcement for the release of the Vaio VPC-F11 series, Sony used the word "Gamer" for the first time in its press statement. Sony fans listened attentively: Could this Vaio be suitable for gaming? The paramet...
Good Matte 16:9 Full HD, Good viewing angle, High Brightness, High processor performance, Good performance for games, Clear layout of buttons, Good feedback by the keyboard...
Bad Volume, Irregular cooling fan speed, High heat dissipation, Short running time...
Bottom line Vaio logo on the lidSony's Vaio F11 in the VPC-F11Z1E/BI variation is a potent 16.4 inch notebook with a powerful Intel Core i7 four core-CPU. The combination with a middle class GPU, such as the Nvidia GeForce GT 330M, doesn't allow this laptop to be a g...
86%
laptopz.com
Updated:
2014-05-22 05:36:50
Sony released the new VAIO F series on January 19,2010. People who familiar to VAIO product line is not a stranger to Sony VAIO F Series. Sony F35/F45 are more remarkable in the market’s performance. Sony VAIO F series announced today similar to other...
0%
Laptopmag.com
Updated:
2014-05-22 05:36:50
When it comes to big-screen notebooks packing Intel’s blazing Core i7 processor, Sony is definitely playing catch-up with the rest of the field. But the VAIO F Series ($1,719) proves that there’s nothing wrong with being late to the party: this 16.4-in...
Good Fast Core i7 processor, Comfortable backlit keyboard, Full HD display and Blu-ray drive...
Bad Relatively weak speakers, TransferJet technology is slow, expensive...
Bottom line As if a full HD screen, Blu-ray, and Core i7 processing power weren’t enough, Sony includes its new TransferJet technology in this multimedia laptop.
80%
techtudo.com.br
Updated:
2014-05-22 05:36:49
Bastante caro, no entanto com uma configuração de não se colocar defeitos, que irá deixar qualquer usuário encantado, o Sony Vaio VPC-F112HB é um notebook cujo desempenho exemplar substitui à altura qualquer computador desktop. O portátil vem equipado com...
Good Ótimo processador, 6 GB de RAM, Leitor Bluray.
Bad Pesado, caro, Autonomia de bateria fraca...
70%
teknoseyir.com
Updated:
2014-05-22 05:36:50
Video review: Sony Vaio F1, performans için masaüstü sistem gereksiniminizi azaltmayı hedefleyen bir dizüstü sistem. İçinde Core i7 işlemci, 8GB bellek, 7200 RPM disk ve Blu-Ray yazıcı gibi dizüstü sistemlerde görmeye alışık olmadığımız donanımlar barındırıyor. Özkan E...
0%
Customer service details
Array
X