Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin) 3.5m camera cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
.LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VMC-IL4435 show
Show alternative article codes used in the online market place
Category
Cables to connect cameras to a device such as a computer or a printer.
camera cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21598
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin) 3.5m camera cable :
The short editorial description of Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin) 3.5m camera cable

i.LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin)
More>>>

Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin) 3.5m camera cable:
The official marketing text of Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin) 3.5m camera cable as supplied by the manufacturer
i.LINK™ DV In/Out Interface (IEEE-1394) provides a high-speed, bi-directional digital link between camcorders, a camcorder and editing deck, or a camcorder and computer with i.LINK capability. So you can transfer data digitally, then edit it multiple times with virtually no deterioration of picture or sound quality.
• 3.5 meters, 4-pin to 4-pin Digital interface cable

• Conforms to i.Link® (IEEE1394 Standard)

• Single cable carries video, audio, and frame information
Short summary description Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin) 3.5m camera cable:
This short summary of the Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin) 3.5m camera cable data-sheet is auto-generated and uses the product title and the first six key specs.
Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin), 3.5 m
Long summary description Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin) 3.5m camera cable :

Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin). Cable length: 3.5 m

This is an auto-generated long summary of Sony .LINK™ Digital Interface Cable (3.5 mts, 4 pin to 4 pin) 3.5m camera cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
3.5 m
X