Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-KBV6 UK QWERTY English Pink mobile device keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-KBV6 UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGPKBV6/P.UK
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4276
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 12 Oct 2017 18:57:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VGP-KBV6 UK QWERTY English Pink mobile device keyboard :
The short editorial description of Sony VGP-KBV6 UK QWERTY English Pink mobile device keyboard

Keyboard skin, QWERTY, silicon rubber, pink
More>>>

Sony VGP-KBV6 UK QWERTY English Pink mobile device keyboard:
The official marketing text of Sony VGP-KBV6 UK QWERTY English Pink mobile device keyboard as supplied by the manufacturer
Add a splash of colour to the inside of your VAIO C Series

- Personlize your VAIO C Series with this extra touch of color.
- Protect your keyboard against dirt and liquids.
- Change your keyboard lay-out.
- UK layout (QWERTY).
Short summary description Sony VGP-KBV6 UK QWERTY English Pink mobile device keyboard:
This short summary of the Sony VGP-KBV6 UK QWERTY English Pink mobile device keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VGP-KBV6 UK, Pink, Rubber, Silicone, Mini, VPCCA1S1E, QWERTY, English
Long summary description Sony VGP-KBV6 UK QWERTY English Pink mobile device keyboard :

Sony VGP-KBV6 UK. Colour of product: Pink, Material: Rubber, Silicone, Keyboard form factor: Mini. Compatibility: VPCCA1S1E, Keyboard layout: QWERTY, Keyboard language: English

This is an auto-generated long summary of Sony VGP-KBV6 UK QWERTY English Pink mobile device keyboard based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Pink
Flexible keyboard
Yes
Ergonomic design
Yes
Wrist rest
A padded cushion placed in front of a computer keyboard to rest your wrists on when typing.
No
Material
The material from which a thing is or can be made e.g. wood, plastic.
Rubber, Silicone
Spill resistant keyboard
Yes
Keyboard form factor
Keyboard size, e.g. standard, mini.
Mini
Performance
Compatibility *
The other products, software and hardware this product can be used with.
VPCCA1S1E
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard language
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
English
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Other features
Built-in touchpad
No
Packaging content
Mouse included
A mouse is included with this product.
No
X