Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-KBV6

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-KBV6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGPKBV6/B.UK
Category
An input device is any peripheral (piece of computer hardware equipment) used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks. Input device accessories include the components for input devices.
input device accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5818
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 16 Dec 2017 14:07:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VGP-KBV6 :
The short editorial description of Sony VGP-KBV6

VGP-KBV6, Keyboard skin, black
More>>>

Sony VGP-KBV6:
The official marketing text of Sony VGP-KBV6 as supplied by the manufacturer
Add a splash of colour to the inside of your VAIO C Series

- Personlize your VAIO C Series with this extra touch of color
- Protect your keyboard against dirt and liquids
- Change your keyboard lay-out
- UK layout (QWERTY)
Short summary description Sony VGP-KBV6:
This short summary of the Sony VGP-KBV6 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VGP-KBV6, QWERTY, 0.3 mm
Long summary description Sony VGP-KBV6 :

Sony VGP-KBV6. Keyboard layout: QWERTY. Thickness: 0.3 mm

This is an auto-generated long summary of Sony VGP-KBV6 based on the first three specs of the first five spec groups.
Technical details
Device type *
Type or category of the device.
Keyboard
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Brand compatibility
What other brands this brand can be used with.
Sony
Compatibility
The other products, software and hardware this product can be used with.
VAIO C
Material
The material from which a thing is or can be made e.g. wood, plastic.
Silicone
Technical details
Quantity
The number of products there are.
1
Keyboard
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Weight & dimensions
Thickness
The distance through an object, as distinct from width or height.
0.3 mm
Country Distributor
United Kingdom 1 distributor(s)
X