Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGPE-MBTLSH01 notebook case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGPE-MBTLSH01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGPE-MBTLSH01
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32129
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VGPE-MBTLSH01 notebook case :
The short editorial description of Sony VGPE-MBTLSH01 notebook case

VGPE-MBTLSH01 - 15.4", Nylon, Beige
More>>>
Sony VGPE-MBTLSH01 notebook case:
The official marketing text of Sony VGPE-MBTLSH01 notebook case as supplied by the manufacturer

Young, stylish shopper bag for 15.4” VAIO notebook (especially fit NR Series) with spacious accessories pockets and back opening for trolley. Zipper closure on the top main compartment. Elegant solutions for Casual women. The contrast lining allows easy visibility of contents at a glance.

Short summary description Sony VGPE-MBTLSH01 notebook case:
This short summary of the Sony VGPE-MBTLSH01 notebook case data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGPE-MBTLSH01, Ladies case, 39.1 cm (15.4"), 860 g, Beige

Long summary description Sony VGPE-MBTLSH01 notebook case:
This is an auto-generated long summary of Sony VGPE-MBTLSH01 notebook case based on the first three specs of the first five spec groups.

Sony VGPE-MBTLSH01. Case type: Ladies case, Maximum screen size compatibility: 39.1 cm (15.4"). Weight: 860 g. Product colour: Beige

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Case type *
The size, shape and style of the case.
Ladies case
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Beige
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
860 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
410 x 100 x 350 mm
Customer service details
X