Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-AC19V51 Outdoor Black power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-AC19V51
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGPAC19V51 show
Show alternative article codes used in the online market place
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25941
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 17 Nov 2017 14:38:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VGP-AC19V51 Outdoor Black power adapter/inverter :
The short editorial description of Sony VGP-AC19V51 Outdoor Black power adapter/inverter

Stay powered at home or on the road with this compact and portable 19V AC adapter
More>>>

Sony VGP-AC19V51 Outdoor Black power adapter/inverter:
The official marketing text of Sony VGP-AC19V51 Outdoor Black power adapter/inverter as supplied by the manufacturer
- Ideally for trips as it’s a small form factor
- 2 USB ports were added to the AC Adapter to charge your USB devices
- Designed exclusively for use with the VAIO
Short summary description Sony VGP-AC19V51 Outdoor Black power adapter/inverter:
This short summary of the Sony VGP-AC19V51 Outdoor Black power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VGP-AC19V51, 100-240, 50/60, 19.5 V, 4.7 A, Outdoor, Notebook
Long summary description Sony VGP-AC19V51 Outdoor Black power adapter/inverter :

Sony VGP-AC19V51. Input voltage: 100-240, Input frequency: 50/60, Output voltage: 19.5 V. Power supply type: Outdoor, Purpose: Notebook, Compatibility: VPCCA1S1E, VPCCB2M0E, VPCCA2S0E, VPCCA2Z0E, VPCEC4S0E, VPCEH1J1E, VPCEH1L0E, VPCEH1L8E, .... Colour of product: Black. Width: 30.5 mm, Depth: 204 mm, Height: 36.6 mm

This is an auto-generated long summary of Sony VGP-AC19V51 Outdoor Black power adapter/inverter based on the first three specs of the first five spec groups.
Power
Input voltage *
The voltage (V) which is required to power the product.
100-240
Input frequency *
The frequency (Hz) which is required to power the product.
50/60
Output voltage
19.5 V
Output current
4.7 A
Performance
Power supply type *
The type of power supply which this product uses.
Outdoor
Purpose *
What the product is used for.
Notebook
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Performance
Compatibility
The other products, software and hardware this product can be used with.
VPCCA1S1E, VPCCB2M0E, VPCCA2S0E, VPCCA2Z0E, VPCEC4S0E, VPCEH1J1E, VPCEH1L0E, VPCEH1L8E, VPCEH1L9E, VPCEH1M9E, VPCEH1S0E, VPCEH1S8E, VPCEJ1Z1E, VPCEL1E1E, VPCEB4X0E, VPCS13L8E, VPCSB1V9E, VPCS13L8E
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
30.5 mm
Depth
The distance from the front to the back of something.
204 mm
Height
The measurement of the product from head to foot or from base to top.
36.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
350 g
Other features
AC adapter included
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
X