Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO USB Optical , Blue mouse 800 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO USB Optical Mouse, Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-UMS2P/LI show
Show alternative article codes used in the online market place
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17328
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 19 Apr 2019 01:50:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Sony VAIO USB Optical , Blue mouse 800 DPI :
The short editorial description of Sony VAIO USB Optical , Blue mouse 800 DPI

VAIO USB Optical Mouse, Blue
More>>>
Sony VAIO USB Optical , Blue mouse 800 DPI:
The official marketing text of Sony VAIO USB Optical , Blue mouse 800 DPI as supplied by the manufacturer

- Innovative PTFE sole for precise operation;
- Sensor resolution: 800 dots per inch;
- Cable Length: 80cm;
- Optical sensor.

Short summary description Sony VAIO USB Optical , Blue mouse 800 DPI:
This short summary of the Sony VAIO USB Optical , Blue mouse 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO USB Optical Mouse, Blue, Optical, USB, 800 DPI, Blue

Long summary description Sony VAIO USB Optical , Blue mouse 800 DPI:
This is an auto-generated long summary of Sony VAIO USB Optical , Blue mouse 800 DPI based on the first three specs of the first five spec groups.

Sony VAIO USB Optical Mouse, Blue. Movement detection technology: Optical, Device interface: USB, Movement resolution: 800 DPI, Buttons quantity: 2. Product colour: Blue

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
2
Movement resolution *
800 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polycarbonate
Ergonomics
Cable length
How long the cable is.
0.8 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
50 g
Other features
Mouse dimensions (WxDxH)
26.7 x 52.6 x 90.6 mm
Customer service details
X